location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C220s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPC220SR
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Colour copying Mono scanning
  • - Ethernet LAN
  • - Internal memory: 128 MB
  • - 28 kg
Long product name Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm :
The long product name of Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP C220s, MFP, 16ppm, GDI Controller, respons < 14 sec, 2.400x600 dpi, 250 sheets, Starterkit CMYL: 1k prints
More>>>
Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm:
The official description of Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Today’s businesses are facing increasing challenges: fi erce competition and budget cuts. With the Afi cio™SP C220S/SP C221SF/SP C222SF, Ricoh presents three value-packed offi ce devices that deliver affordable multitasking. Compact and easy to use, they provide the tools for fast-paced offi ce productivity in accurate, attractive colour.

Short summary description Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm:
This short summary of the Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C220s, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Mono scanning, A4

Long summary description Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm:
This is an auto-generated long summary of Ricoh Aficio SP C220s Laser A4 2400 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio SP C220s. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Warm-up time
51 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (black, normal)
30 s
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
251 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1300 W
Power consumption (PowerSave)
20 W
Weight & dimensions
Weight
28 kg
Packaging content
Bundled software
Embedded Web Tool PageManager
Other features
Dimensions (WxDxH)
420 x 493 x 439 mm
Power requirements
220 - 240 V, 50/60 Hz
Approximate page yield (A4, black & white, ISO/IEC 19752)
2000 pages
Approximate page yield (A4, colour)
2000 pages
Compatible operating systems
Windows 2000/XP/Server 2003/Vista Macintosh X v10.2.8-10.4
Copier scaling (Auto Document Feeder)
25 - 400%
MAC address table
100 entries
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print