Western Digital logo

Western Digital Elements Desktop 750GB, Black external hard drive 7200 RPM USB 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17541
Info modified on:
21 Oct 2022, 10:14:32
Long product name Western Digital Elements Desktop 750GB, Black external hard drive 7200 RPM USB 2.0:

Elements Desktop 750GB, Black

Short summary description Western Digital Elements Desktop 750GB, Black external hard drive 7200 RPM USB 2.0:

Western Digital Elements Desktop 750GB, Black, 750 GB, 2.0, 7200 RPM, Black

Long summary description Western Digital Elements Desktop 750GB, Black external hard drive 7200 RPM USB 2.0:

Western Digital Elements Desktop 750GB, Black. HDD capacity: 750 GB. USB version: 2.0. HDD speed: 7200 RPM. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.