location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magellan Check ‘Magellan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roadmate 1700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM1700SBBUC
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Magellan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magellan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 17.8 cm (7") Black
  • - Auto
  • - Touchscreen Widescreen
  • - Built-in speaker(s) Text-to-speech message reader
  • - Lithium-Ion (Li-Ion) 720 mAh
Long product name Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black :
The long product name of Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roadmate 1700, 297g, 7", microSD
More>>>
Short summary description Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black:
This short summary of the Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Magellan Roadmate 1700, City, Street, 5 m, Canada, USA, 2D/3D, 17.8 cm (7"), LCD

Long summary description Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black:
This is an auto-generated long summary of Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black based on the first three specs of the first five spec groups.

Magellan Roadmate 1700. Address input: City, Street. GPS accuracy - position: 5 m. Map coverage: Canada, USA, Map view options: 2D/3D. Display diagonal: 17.8 cm (7"), Display: LCD, Placement supported: Horizontal/Vertical. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash)

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:46:07
Uk has collected 9 expert reviews for Magellan Roadmate 1700 navigator Fixed 17.8 cm (7") LCD Touchscreen 297 g Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
electronicsme.com
Updated:
2013-02-14 11:46:04
Magellan RoadMate 1700 it is hard to look past the 7 inch widescreen color touch screen, it improves viewing capabilities immensely over previous models in the Magellan range, as well outpacing some competitor offerings. The screen comes with anti glar...
Bottom line It's got a big screen, which is the ultimate draw card of the Magellan RoadMate 1700. Other features of the unit are available in lower end models and for a decreased price, but you won't have the visibility that the 7 inch screen provides. Power requi...
76%
toptenreviews.com
Updated:
2013-02-14 11:46:04
The Magellan Roadmate 1700 may not have every item on our checklist, but if you have any concerns about screen size, this is the navigation GPS unit for you. With seven inches of screen, you really can't help but get the full picture about where you ar...
Good The AAA features offer useful information and safety...
Bad Short battery life could become a drawback.
Bottom line This unit lacks some features we looked for, but the large screen will be especially nice for many drivers...
88%
smartcomputing.com
Updated:
2013-02-14 11:46:05
With its large screen, the RoadMate 1700 is definitely meant to be used in the car. Not only does its large size make it difficult to carry, but Magellan indicates it only has 30 minutes of battery life, and it offers no...
0%
devhardware.com
Updated:
2013-02-14 11:46:05
Mostly aimed at owners of large vehicles, the Magellan RoadMate 1700 is a GPS with a large 7-inch display. Its feature set is pretty basic, but it does offer all the essentials along with good performance. The RoadMate 1700 can be bought for a retail p...
0%
etechreviews.com
Updated:
2013-02-14 11:46:05
Thumbs Up:Large 7-inch touch screen; OneTouch menu with frequently accessed searches and destination; well-designed destination confirmation screen.Thumbs Down:Slow and inaccurate to lock position in urban areas; large screen may be bigger for small da...
0%
pcworld.com_techhive.com
Updated:
2013-02-14 11:46:06
If you're looking for a portable GPS navigation device with a mammoth screen, Magellan's new RoadMate 1700 ($300, as of November 4, 2009) could be just the thing. Measuring 7.5 by 4.2 by 0.6 inches and weighing in at a hefty 10.7 ounces, the 1700 is bi...
Good Large, bright 7inch screen, Excellent POI handling with builtin AAA tour book...
Bad No traffic receiver, Video input didn't work as expected...
Bottom line If your vehicle can accommodate a GPS device with an enormous 7-inch screen, the RoadMate will prove to be a worthwhile travel companion...
80%
macworld.com
Updated:
2013-02-14 11:46:06
If you're looking for a portable GPS navigation device with a mammoth screen, Magellan's RoadMate 1700 could be just the thing. Measuring 7.5 by 4.2 by 0.6 inches and weighing in at a hefty 10.7 ounces, the 1700 is big enough to pack a gigantic 7-inch...
Good Large, bright 7-inch screen; excellent POI handling with built-in AAA tour book.
Bad No traffic receiver; video input didn't work as expected.
Bottom line If you're looking for a portable GPS navigation device with a mammoth screen, Magellan's RoadMate 1700 could be just the thing. Measuring 7.5 by 4.2 by 0.6 inches and weighing in at a hefty 10.7 ounces, the 1700 is big enough to pack a gigantic 7-...
80%
pcmag.com
Updated:
2013-02-14 11:46:07
Got a case of screen-size envy? You just might after seeing the Magellan RoadMate 1700 GPS. It offers a bright, brilliant 7-inch screen for a very reasonable $299 (direct). While it doesn't boast a ton of features, it's an excellent choice for anyon...
Good Big, bright 7-inch screen. Sharp map graphics. Easy POI searches. Useful AAA TourBook.
Bad No real-time traffic reports. Doesn't display the current road speed limit. Display could be more informative. Might not fit on some dashboards or windshields.
Bottom line The Magellan RoadMate 1700 is a top choice for anyone who buys their gadgets by the inch. You won't find this much screen real estate for this little cash with any other GPS on the market...
70%