location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K72436AM keyboard Mouse included USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K72436AM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72436AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896724360 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2023 10:11:45
The date of the most recent change of this product data-sheet in Icecat.
Kensington K72436AM user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K72436AM keyboard Mouse included USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB
  • - Full-size (100%)
  • - Mouse included
  • - Black
Long product name Kensington K72436AM keyboard Mouse included USB Black :
The long product name of Kensington K72436AM keyboard Mouse included USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K72436AM - Keyboard and mouse for Life Desktop Set
More>>>
Kensington K72436AM keyboard Mouse included USB Black:
The official description of Kensington K72436AM keyboard Mouse included USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now there’s a keyboard and mouse set that can stand up to anything you dish out. The Kensington Keyboard for Life Desktop Set features the spill-proof design that resists coffee, soda, and other liquids. And it’s built to withstand accidental drops, bumps and punishment. It is designed to deliver all-day comfort from its standard 104-key layout and the mouse has an ambidextrous design that feels great in either hand and delivers responsive control thanks to its high-definition optical sensor.

- Reliable plug-and-play operation with wired USB connection
- Spill proof keyboard resists coffee, water, soda and other liquids
- Comfortable mouse with contoured shape works for either hand
- Sealed membrane lets liquids run through without damaging electronics
- Full-size, 104-key keyboard
- Three-button mouse with middle button scroll wheel
- High-definition optical sensor
- Compatible with Windows® 8, Windows® 7, Windows Vista®, Windows® XP and Mac Operating Systems
- Compatible with Windows® 8

Short summary description Kensington K72436AM keyboard Mouse included USB Black:
This short summary of the Kensington K72436AM keyboard Mouse included USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K72436AM, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description Kensington K72436AM keyboard Mouse included USB Black:
This is an auto-generated long summary of Kensington K72436AM keyboard Mouse included USB Black based on the first three specs of the first five spec groups.

Kensington K72436AM. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 104. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Keyboard number of keys
104
Purpose
PC/Server
Certification
MIL-STD-810H Method 504.3 Contamination by Fluids
Design
Keyboard style
Straight
Product colour *
Black
Features
Plug and Play
Yes
Mouse
Mouse included *
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Packaging data
Package width
469.9 mm
Package depth
69.8 mm
Package height
187.4 mm
Package weight
1.02 kg
Packaging content
Receiver type
Standard receiver
Technical details
Suitable for
Ultrabooks; Chromebooks; Desktop PCs; Notebook
Other features
Compatible operating systems
Windows 10; Windows 11; Windows 7; Vista; XP; macOS 10.9; macOS X 10.11; macOS 10.10 or above; Windows 8
Brand Image Product code Product Stock Price from
Kensington ValuKeyboard - Wired Kensington ValuKeyboard - Wired
(show image)
1500109 ValuKeyboard - Wired
Country Distributor
United States 2 distributor(s)