location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Personal D250 64GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D2-D250-B64-2FIPS
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 64 GB USB Type-A 2.0
  • - Read speed: 29 MB/s Write speed: 13 MB/s
  • - Form factor: Cap
  • - Black
  • - Metal
Warranty: 1 year
Long product name Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black :
The long product name of Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IronKey Personal D250 64GB Secure Drive Powered by IronKey - FIPS
More>>>
Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black:
The official description of Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hardware Encryption ensures data stays safe, always
The IronKey™ Cryptochip protects your critical data by keeping encryption key management on the device, where it’s safe and protected. Only after the user logs in with an authorized password will the drive unlock data and applications. IronKey Enterprise drives are FIPS 140-2 Level 3 validated* validated with AES 256-bit hardware encryption, so you can be confident you’re protecting sensitive data and meeting regulatory requirements.

Safeguard your Intellectual Property with protection that never sleeps
Self-defending IronKey drives provide active protections against the spread of worms, crimeware and other malicious code. You can even set the device to self-destruct after a configurable number of break-in attempts, and a ruggedized, waterproof metal chassis resists physical break-ins and is tamper evident.

Manage and protect your online passwords
Manage all your passwords directly from the drive, and protect them using the same hardware encryption engine that guards your other data. The IronKey™ Identity Manager locally manages all of your online passwords with secure, one-click direct access and protection against keystroke-logging spyware and other online threats.

Just plug in and go
No Windows administrative privileges required, and no software or drivers to install.

Optional Features
Extend the value of IronKey Personal S250 and D250 Flash Drives with optional features:

-
Encrypted password backup.
Optional encrypted password backup is available as an online service in case you forget yours. The service uses advanced mutual authentication technology to verify your identity so you can recover your device’s password securely.
-
VeriSign® Identity Protection (VIP).
The IronKey™ Identity Manager also supports VeriSign® Identity Protection (VIP), a strong authentication service used by financial and commerce websites.

Secure, Private Web Surfing
A secure, portable version of Mozilla Firefox is pre-loaded on your drive, letting you surf without worry and protecting your passwords whenever you go online. All your data, cookies, and Web history are maintained locally on the drive.

Take your portable applications with you
With up to 64GB of storage on the Imation D250 drive, there’s plenty of room to store and safely use portable applications so you can do what you want, when you want.

Physically hardened
Rely on a rugged metal casing built to protect against physical damage and internal components that are sealed to defend against tampering. It’s even passed and exceeded military waterproof testing requirements.

Built to last
Imation uses only the highest quality components, delivering 10 to 20 times the average memory lifespan of a traditional flash drive.

Choose the model that fits your needs
Two drive models allow you to deploy the right combination of performance, longevity and value to fit your mobile security needs.

- High-performance and extra long-lasting IronKey Personal S250 drives are built to stand up to continuous use on the road. Dual-channel SLC flash memory delivers exceptional performance and longevity.
- IronKey Personal D250 drives balance performance and value for users with average data access needs. Same great security as the S250, with dual-channel MLS flash memory for reliable read/write performance.

Take advantage of strong authentication
Every IronKey Personal drive is pre-configured with a client-side secure digital certificate and a PKCS #11 interface. This offers the ability to use your IronKey Personal drive for strong authentication and digital signing with participating websites and many Windows applications.

Short summary description Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey Personal D250 64GB, 64 GB, USB Type-A, 2.0, 29 MB/s, Cap, Black

Long summary description Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Kingston Technology IronKey Personal D250 64GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

Kingston Technology IronKey Personal D250 64GB. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 29 MB/s, Write speed: 13 MB/s. Form factor: Cap. Weight: 25 g. Product colour: Black

Performance
Capacity *
64 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
29 MB/s
Write speed
13 MB/s
Compatible operating systems
Windows 7/ Vista / XP SP2+ Macintosh OS X 10.5+ Linux 2.6+
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Design
Form factor *
Cap
Product colour *
Black
Housing material
Metal
Protection features
Water resistant
Design
LED indicators
Yes
Certification
FIPS 140-2 Lvl 3, FCC, CE, RoHS
Security
Security algorithms
256-bit AES, FIPS 140-2
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating shock
16 G
Weight & dimensions
Width
75 mm
Depth
19 mm
Height
9 mm
Weight
25 g
Other features
USB required
Yes
USB powered
Yes
Waterproof
Yes
Internal memory type
MLC
Source Review comments Score
itreviews.com
Updated:
2013-06-19 01:53:35
With hackers and malicious users becoming increasingly creative in the ways they go about stealing data, those dealing with sensitive information on the move would do well to consider a device that's designed to combat this threat. IronKey claims to...
Good Solid build and superb level of protection and controll; secure browser feature...
Bad A little expensive for those with 'casual' security concerns.
Bottom line For those looking for a secure and versatile device to store sensitive data on and carry around, we think IronKey's solution is one of the best yet. It ticks all the boxes in terms of combating modern threats and offers complete peace of mind, even if...
100%
macworld.co.uk
Updated:
2013-06-19 01:53:35
The IronKey Personal S200 is possibly the slickest combination of software- and hardware-based security in the flash drive market. Though you log on via software, the S200 uses hardware encryption so there's no software running on your computer that ca...
Good Portable software Hardware encryption...
Bad Requires software for password entry...
60%
itreviews.com
Updated:
2013-06-19 01:53:35
The Ironkey flash drive really does live up to its bold claims, with top notch security features and a durable build quality. It doesnt compromise on the performance front, either. The price isnt cheap, but its not unreasonable for this level of qu...
0%
pcadvisor.co.uk
Updated:
2013-06-19 01:53:40
Product Code: D20202 The IronKey Personal is an 8GB flash drive that encrypts your data and offers password protection. We’re starting to see more USB flash drives with encryption to protect onboard data – and with good reason considering the storag...
Bottom line Build quality aside, the IronKey Personal is an impressive piece of portable storage with capacities up to 8GB. Its security looks bullet-proof – but beware of bricking it with repeated wrong passwords. Andrew Harrison...
70%
mobilemag.com
Updated:
2013-06-19 01:53:37
Instead, this decidedly high-end flash drive is being marketed at people who value the security of their data. A lot...
73%
myce.com
Updated:
2013-06-19 01:53:39
The days of carrying English homework or PowerPoint presentations for work on a floppy disk have long been replaced by smaller, more convenient USB flash thumb drives. Although a regular flash drive may be suitable for most people, anyone looking for a...
Good Secure, Durable, Secure Firefox browsing...
Bad Expensive...
0%
techworld.com
Updated:
2013-06-19 01:53:40
We’re starting to see more USB flash drives with encryption to protect onboard data – and with good reason considering the storage capacity of these portable sticks, and in turn, their capacity for damage when they get lost. The IronKey Personal is su...
Bottom line Build quality aside, the IronKey Personal is an impressive piece of portable storage with capacities up to 8GB. Its security looks bullet-proof – but beware of bricking it with repeated wrong passwords...
0%
maximumcpu.net
Updated:
2013-06-19 01:53:42
USB flash drives have become amazingly cheap these days – much like the floppy disk of old (anyone remember those?), it’s become the default method for transferring data between computers. However, because of their small size and their prevalence, they...
Good Rugged, durable construction, Excellent transfer speed (equal to or better than anything I had on hand), Ability to use portable applications (not U3, but similar functionality), Onboard web browser functionality works well for automatically storing/en...
Bad More expensive than most flash drives, Password Manager interface needs more manual interaction for adding/deleting credentials if they cannot be autopopulated, Crossplatform features still need some work...
0%
technogog.com
Updated:
2013-06-19 01:53:44
Virtually indestructible? Check! Self-Destruct Mechanism? Check!Cool looking? Check!Sounds like the features of some cool gadget out of a James Bond movie right? Yes, but it’s something you can get right now. Would you believe me if...
Good Virtually indestructible, Tamper proof water proof, Truly secures your data...
Bad Not compatible with new FireFox yet, Not very fast...
Bottom line The IronKey is a USB Drive yes, but it’s probably the most unique USB drive out there today, in that it’s features rival that of the military and what they use to protect their own data. You too can have protection like that for your own data...
90%
pcmag.com
Updated:
2013-06-19 01:53:44
Billed as "the worlds most secure USB flash drive," Ironkey Personal is tough as nails both physically and cryptographically. It comes in 1GB, 2GB, and 4GB capacities and offers seriously secure file storage, portable password management, and secure...
Good Extremely durable. Meets military specifications (encrypted storage also meets military specifications). Secure anonymous browsing, password management. Self-destructs on tampering. Secure backup/restore of contents.
Bad Password manager could be more flexible. Form-filler is limited compared with the competition. Password generator doesnt handle password policies. Secure browsing slows downloading.
Bottom line This super-secure USB flash drive meets military specifications physically and cryptographically, and it includes handy applications for secure browsing and password management...
80%