location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Signature Messenger 40.6 cm (16") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Signature Messenger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4P43AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Signature Messenger 40.6 cm (16") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 40.6 cm (16") Black
  • - Shoulder strap
  • - 840 g
Warranty: One year limited
Long product name HP Signature Messenger 40.6 cm (16") Messenger case Black :
The long product name of HP Signature Messenger 40.6 cm (16") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Signature Messenger Case
More>>>
HP Signature Messenger 40.6 cm (16") Messenger case Black:
The official description of HP Signature Messenger 40.6 cm (16") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Signature Messenger - 40,6 cm (16") is the ideal accessory for your ambitious path. Padding shields PC & tablet. 7 pockets increase storage & organization options. Strategically placed cushioning heightens comfort. The style is all you— refined & sophisticated.

Features

- The HP Signature Messenger - 40,6 cm (16") is your first line of defense against impacts. Dedicated padded sections cradle your notebook and tablet. Water-resistant exterior blocks the elements. Plus, reinforced bottom counteracts drops.
- The HP Signature Messenger - 40,6 cm (16") enhances storage power to the ultimate degree. Everything is easy-to-find in 7 purposeful pockets, including notebook and tablet compartments and highly-functional organization section.
- Elite and minimalist. Tailored and refined. Striking lines create a beautiful form. With every luxury detail defined, the HP Signature Messenger - 40,6 cm (16") is the perfect representation of your trend-setting approach to life.
- The HP Signature Messenger - 40,6 cm (16") provides relief to your back and shoulders. Cushioned shoulder strap and padded handle alleviate pressure. Bag lays comfortably across your torso. Go hands-free with integrated trolley strap.

Short summary description HP Signature Messenger 40.6 cm (16") Messenger case Black:
This short summary of the HP Signature Messenger 40.6 cm (16") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Signature Messenger, Messenger case, 40.6 cm (16"), Shoulder strap, 840 g

Long summary description HP Signature Messenger 40.6 cm (16") Messenger case Black:
This is an auto-generated long summary of HP Signature Messenger 40.6 cm (16") Messenger case Black based on the first three specs of the first five spec groups.

HP Signature Messenger. Case type: Messenger case, Maximum screen size: 40.6 cm (16"), Shoulder strap. Weight: 840 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Messenger case
Product main colour *
Black
Shoulder strap
Yes
Country of origin
China
Quantity
1
Weight & dimensions
Width
425 mm
Depth
110 mm
Height
280 mm
Weight
840 g
Package width
425 mm
Package depth
110 mm
Package height
280 mm
Package weight
865 g