location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H4J85AA Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H4J85AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4J85AA#AC3
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 324801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 00:14:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year HP limited
Long product name HP H4J85AA Docking Black :
The long product name of HP H4J85AA Docking Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expansion Jacket for HP ElitePad
More>>>
HP H4J85AA Docking Black:
The official description of HP H4J85AA Docking Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Quickly and easily store, share, and transfer files with the integrated micro SD reader.
- The sleek design snaps onto the HP ElitePad without inhibiting its mobility.
- For uninterrupted productivity throughout the day, simply insert an HP ElitePad Jacket Battery (sold separately) into the jacket before you insert the HP ElitePad.
- Pass-through stereo sound supports the audio features on the HP ElitePad so you can keep listening while cutouts allow you to quickly dock in the HP ElitePad Docking Station (sold separately) for even greater expansion and connectivity.
- Rest easy with the one-year HP limited warranty.

Short summary description HP H4J85AA Docking Black:
This short summary of the HP H4J85AA Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H4J85AA, Docking, Black, HP, ElitePad, 260 g, 1 x combo stereo in/out

Long summary description HP H4J85AA Docking Black:
This is an auto-generated long summary of HP H4J85AA Docking Black based on the first three specs of the first five spec groups.

HP H4J85AA. Connectivity technology: Docking. Product colour: Black, Brand compatibility: HP, Compatibility: ElitePad. Weight: 260 g. I/O ports: 1 x combo stereo in/out

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
2
HDMI ports quantity *
1
Network
Ethernet LAN *
No
Performance
Card reader integrated *
Yes
Performance
Product colour *
Black
Brand compatibility
HP
Compatibility
ElitePad
Weight & dimensions
Weight
260 g
Other features
I/O ports
1 x combo stereo in/out
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)