location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8K32AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111680563 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Apr 2014
Product end of life date
Bullet Points HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 35 W
Warranty: Limited 1 yearCertain restrictions and exclusions apply.
Long product name HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver :
The long product name of HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY 27-inch IPS LED Backlit Monitor
More>>>
HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:
The official description of HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the display you’ve been waiting for. IPS technology, Beats Audio™, and a massive 27-inch diagonal edge-to-edge screen. Your content will never be the same. We don’t stop there. You also get a sleek, solid aluminum design that demands to be front and center and software that thinks like you do. Bring your games, videos, and music to sparkling life with a display designed for how you live.

Features

Enjoy great color and views with minimal distortion
- With In-Plane Switching (IPS) home display, experience color-rich videos, photos and games from nearly any seat in the room.

Immersive audiovisual experience with HP Beats Audio™
- HP’s first Beats Audio™ integrated display is designed for the best-sounding, richest audio available. Enjoy your sound the way it was meant to be heard.

Don’t put this baby in a corner
- Get maximum, unobstructed views of your images and content from the edge-to-edge borderless screen. Reclaim your space with an offset base design that takes up less depth and gives you more room to maneuver.

Stunning video and graphics presentation.
- Bring your digital content to sparkling life and take movie night to the next level with Full-HD resolution and the impressive 10M:1 dynamic contrast ratio.

Get comfortable
- Automatically reduce the brightness of the display with technology that detects the brightness of the space around you and adjusts to a more comfortable balance that’s easier on the eyes.

Multi-task to your heart’s content
- Control power-saving modes, customize screen settings, partition your screen so multiple application windows can be open at the same time, and then save preferred settings for an easy startup—all with integrated HP My Display software.

A brighter future
- Get peace of mind from HP’s award-winning service and support and a standard, 1-year limited warranty. Our Always On Technology portfolio of services and support is there when you need it.

Short summary description HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 27, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 7 ms, Black, Silver

Long summary description HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP ENVY 27. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
7 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.3114 x 0.3114 mm
Horizontal scan range
24 - 94 kHz
Vertical scan range
50 - 76 Hz
Multimedia
RMS rated power
6 W
Built-in speaker(s) *
Yes
Design
Market positioning *
Home
Product colour *
Black, Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
Ports & interfaces
DisplayPorts quantity
1
Headphone outputs
1
HDCP
Yes
Digital audio optical out
1
Ergonomics
Cable lock slot *
Yes
Tilt angle range
-5 - 15°
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (without stand)
622 mm
Depth (without stand)
140 mm
Height (without stand)
454 mm
Weight (without stand)
6.9 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:11:18
Uk has collected 11 expert reviews for HP ENVY 27 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itproportal.com
Updated:
2013-06-06 02:22:52
Let's face it: Most desktop speakers are so underpowered and tinny sounding that they are virtually unlistenable at high volumes. If you like your music loud but don't have a good set of external speakers handy, the HP Envy 27, a 27in LED backlit monitor...
Good Good colour quality, Wide viewing angles, Stylish looking, Impressive audio output...
Bad No USB connectivity, Pricey...
Bottom line The HP Envy 27 may cost a bit more than most 27in IPS monitors but it offers something that the others don't; a Beats Audio-powered speaker system that does away with the need for desktop speakers. The panel delivers a bright, highly detailed picture and...
80%
macworld.co.uk
Updated:
2013-09-01 03:46:51
Super stylish and an angled audio platform delivers Beats Audio, though the display quality isn’t as good as others. If you want something just as stylish as your MacBook Air to sit on a desk at home then cast your eyes upon the HP Envy 27, a 27in IPS...
Good Very stylish looks, big display, glossy front, Beats Audio built-in, DisplayPort connectivity, nice controls, good contrast ratio, slim aspect and thin bevel...
Bad Light leak on right side, big variation in brightness, not 100% sRGB, poor AdobeRGB coverage, only 1920x1080 compared to other 27" panels.
Bottom line Checking the colour gamut coverage, sRGB reached 97%, Adobe RGB at 76% and NTSC at a lowly 71%. Brightness consistency was mostly satisfactory except for the right side which was much brighter – up to 16.3% difference at 100% brightness setting. Checking...
60%
digitalversus.com
Updated:
2013-09-20 01:54:11
With accurate colour reproduction, a Full HD IPS screen and high contrast, the HP Envy 27 lines itself up alongside the ViewSonic vx2770smh-LED. That said, it's a bit pricier than ViewSonic's model. OK, so you get Beats Audio technology, but this isn't qu...
Good Accurate colour rendering straight out of the box (Delta E = 2.4), IPS screen, High contrast (1050:1), Power use is relatively low (30 watts at 200 cd/m²), Beats Audio mode improves sound quality over the headphones out...
Bad Not responsive enough for gamers (average ghosting time = 18 ms), Fixed stand (the screen can only be tilted a little), Beats Audio mode doesn't improve the builtin speakers enough...
80%
tomshardware.co.uk
Updated:
2016-01-13 01:54:21
Just as we're getting acquainted with Ultra HD, HP has upped the ante with a 5K monitor. At 5120x2880 the Z27q puts a whole lotta pixels on the screen, 14,745,600 in fact. Today we check it out in our lab.The quest to capture images, both still and moving...
Good 5K resolution that works without difficulty, Excellent build quality, Stunning image, Super-accurate sRGB and Rec.709 color...
Bad Imperfect gamma, Not enough calibration options, Some color errors in Adobe RGB mode...
Bottom line HP's Z27q sports the highest desktop monitor pixel density currently available and the resulting image is breathtaking to say the least. You'll need some serious hardware to drive it though, so make sure your video card is up to the task. If it is, you'll...
0%
pcmag.com
Updated:
2013-06-01 02:17:49
Let's face it: Most desktop monitor speakers are so underpowered and tinny sounding that they are virtually unlistenable at high volumes. If you like your music loud but don't have a good set of external speakers handy, the HP Envy 27 27-inch IPS LED Back...
Good Solid color quality. Wide viewing angles. Stylish. Powerful audio output.
Bad Pricey. No USB connectivity. Tilt-only stand...
Bottom line The HP Envy 27 27-inch monitor is not only aesthetically pleasing, it delivers rich colors and premium audio quality courtesy of Dr. Dre's Beats Audio technology.It's also more expensive than most 27-inch monitors...
80%
techreviewsource.com
Updated:
2014-01-29 01:28:39
Let's face it: Most desktop monitor speakers are so underpowered and tinny sounding that they are virtually unlistenable at high volumes. If you like your music loud but don't have a good set of external speakers handy, the HP Envy 27 27-inch IPS LED Back...
Good Solid color quality. Wide viewing angles. Stylish. Powerful audio output.
Bad Pricey. No USB connectivity. Tiltonly stand...
Bottom line The HP Envy 27 27-inch monitor is not only aesthetically pleasing, it delivers rich colors and premium audio quality courtesy of Dr. Dre's Beats Audio technology. It's also more expensive than most 27-inch monitors...
80%
pcmag.com
Updated:
2016-12-12 01:21:21
HP has taken the all-in-one PC concept in a different direction with the Envy All-in-One (27-b010) (starts at $1,149.99; $1,599.99 as tested). Instead of building the PC with all its components behind the screen, HP has put the CPU, the motherboard, the s...
Good Large, bright touch screen, Powerful Intel Core i7 processor, Solid-state drive and hard drive for storage, USB-C port with Thunderbolt 3, HDMI input and output ports, Touch-sensitive volume controller, Excellent speakers...
Bad Some bloatware, Not wall-mountable...
Bottom line The HP Envy All-in-One is built for enjoying multimedia like movies and music, but its speedy processor and discrete graphics card make it powerful enough to create media and play games, too...
80%
consumersearch.com
Updated:
2017-07-26 03:24:53
Expert reviews...
Good Fast processor, Discrete graphics, Lots of memory and storage, Bang & Olufson sound system...
Bad Touch screen is not 4K, Gaming best at reduced (medium) settings...
Bottom line With impressive performance and a sleek aesthetic, the HP Envy 27 draws tons of admiring feedback. There's lots of configurations available, but most score well with reviewers and users...
0%
pcmag.com
Updated:
2017-09-28 01:59:46
When we reviewed the HP Envy 27 back in 2013, we were wowed by its sleek aesthetics and powerful Beats Audio system. The latest Envy 27 ($499.99) is also pleasing to the eye, but that's where the similarities end. This time around, the monitor omits the s...
Good Sleek design, Sharp UHD picture, AMD FreeSync-enabled, Good grayscale performance, USB-C connectivity...
Bad Skewed greens, Tilt-only stand, Lacks USB 3,0 ports, Stingy warranty...
Bottom line Equipped with AMD FreeSync and USB-C technologies, the slickly designed HP Envy 27 delivers a highly detailed picture and good grayscale performance...
70%
monitornerds.com
Updated:
2017-09-28 01:59:46
Last year, Hewlett-Packard or popularly kn as HP released a new line of products designed to look stunning while packing a lot of punch regarding performance. One of the products in the line, the 32-inch HP 32 display, received mixed reviews despit...
Bottom line While there is a limited set of information we can provide in this article, we can say that the HP Envy 27 4K is shaping up to be one of the top competitors in the mixed-use 4K market. Their inclusion of USB-Type C into their signal input options places t...
76%
pcmag.com
Updated:
2020-06-11 04:59:04
Let's face it: Most desktop monitor speakers are so underpowered and tinny sounding that they are virtually unlistenable at high volumes. If you like your music loud but don't have a good set of external speakers handy, the HP Envy 27 27-inch IPS LED Back...
0%