location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-8650ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-8650ND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071729732
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2020 10:07:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 48 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor Chorus4N 1000 MHz
  • - 70.4 kg
Long product name Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm :
The long product name of Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Scan, Copy, Duplex, 48 ppm, 200000 pages, Chorus4N 1GHz, 1GB RAM, 320GB HDD, 7" LCD touch 800 x 480, PCL5c/PCL6/Postscript 3/PDF 1.7, USB 2.0/Gigabit Ethernet
More>>>
Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm:
The official description of Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When your business regularly needs to deliver big print or copy jobs and deliver them quickly, then you’ll find that the CLX-8650ND is up the task with power to spare. With fast printing and scanning capabilities provided by a fully integrated Samsung 1 GHz Dual Core processor, office productivity increases dramatically. Large print/copy jobs are finished faster, and scan throughput is swifter. In fact, every document task you perform with the CLX-8650ND is 1.5 times quicker, allowing you to spend more time working and less time waiting around.

Reduce Job Time with Faster Scanning and Printing
Scanning takes less time now too. You can enjoy the fastest duplex scan speed of any multifunction device – an impressive 70 ipm. Forget waiting forever for printouts. With an incredible 51 pages printing per minute, it’s the quickest printer and copier around.

Save Time with Reliability That Won’t Let You Down
Busy businesses can’t afford to waste time with unreliable products. That’s why our innovative anti-jam technology stops stress-causing device blocks by using a roller that provides a backward friction during the paper pickup process. We’ve also increased the Mean Copy between Failures to 150,000 (1.5 times longer than other MFPs competitors). And with a monthly Duty Cycle of 200,000, productivity is kept steady and reliable.

Enjoy Quality Printouts
Samsung’s unique Rendering Engine for Clean Page (ReCP) Technology automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps. The combination of ReCP and effective 1,200 dpi resolution improves the overall quality and vibrancy of your color print jobs, ensuring every printout looks perfect.

Prevent Document Fading with Polymerized Toner
Samsung polymerized toner produces smaller and more uniform particles than conventional toners. Printouts have crisper lines and intense colors, and pages curl less often. Additionally, the high wax content improves the image gloss and durability, which helps prevent documents from fading.

Low Power Consumption
With Samsung’s ingenious All-in-One circuit board, overall energy consumption is kept low by minimizing power requirements. Compared to a conventional board, it reduces Typical Electricity Consumption by up to 42%. Meanwhile, the Samsung Instant Fusing System technology helps you print and copy faster, use less energy, and reduce energy costs.

Separated, Interchangeable Consumables
With separated Toner,OPC and a Developer unit, your company can reduce maintenance costs. Also, because the OPC (Organic Photo Conductor) Drums are common for all colors, they are inter-changeable, reducing your cost in terms of inventory control.

Control Costs the Eco Way
Every business sees the need to cut costs wherever it can. You can save paper and energy with the Eco button. All it takes is one push and you can print more onto every page, including 2-up, 4-up and duplex, and also save more toner with automatic blank page skipping. With Easy-Eco Driver, you’ll be able to accurately preview your document before printing. You can adjust color quality and other settings to meet your requirements and reduce costs. You can also remove unnecessary text, images, and other elements to further reduce wasted printouts and achieve more economically efficient printing.

Intuitive, Smart User Interface
For maximum control and visibility, the CLX-8650ND features a 7” Samsung color touch panel with smooth response to flicking and scrolling. Thanks to the intuitive, smart User Interface, you can manage and control even the most complex jobs quickly and easily.
1. Custom User Menu: (up to 40 shortcut icons) save time with jobs you perform regularly.
2. Smart Search: Find functions quickly by just typing in a keyword.
3. Quick Copy: Access the copy functions quickly without hunting through menus.

XOA (Open Architecture Platform) API
Enjoy the freedom of connecting your multifunctional product to your legacy line-of-business applications through the unique Open Architecture Platform (XOA). Based on open standards, XOA allows you and your print solution vendors to easily integrate Samsung MFPs with your existing business processes.

Short summary description Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm:
This short summary of the Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-8650ND, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm:
This is an auto-generated long summary of Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm based on the first three specs of the first five spec groups.

Samsung CLX-8650ND. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 48 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Print speed (colour, normal quality, A4/US Letter)
48 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
11 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
48 cpm
Copy speed (colour, normal quality, A4)
48 cpm
Time to first copy (black, normal)
9 s
Time to first copy (colour, normal)
9 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CCDM
Scan to
E-mail, USB
Scan speed (colour)
70 ppm
Scan speed (black)
70 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Features
Recommended duty cycle
0 - 7000 pages per month
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Optional functions
Fax
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
4
Maximum input capacity
3140 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 1200 mm
Paper tray media types *
Card stock, Plain paper, Pre-printed, Recycled paper, Thin paper
Multi-purpose tray media types
Envelopes, Heavyweight paper, Labels, Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Envelopes sizes
C5
Custom media width
148 - 216 mm
Custom media length
210 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
4
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMPv3
Performance
Maximum internal memory
1024 MB
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor model
Chorus4N
Processor frequency
1000 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
59 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
17.8 cm (7")
Display resolution
800 x 480 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1600 W
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Fedora 11, Fedora 12, Fedora 13, Fedora 6, Fedora 7, Fedora 8, Fedora 9, SuSE Linux 10, Ubuntu 10.04, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Weight & dimensions
Width
550 mm
Depth
523 mm
Height
776 mm
Weight
70.4 kg
Other features
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Supported network protocols
TCP / IPv4, HTTP, SNMP v1 / v2c / v3, LDAP, SMTP, SSL / TLS, IPSec, DNS, WINS, SLP, Bonjour, SSDP, DDNS, DHCP / BOOTP, IPv6
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 06:25:40
Uk has collected 2 expert reviews for Samsung CLX-8650ND multifunction printer Laser A4 600 x 600 DPI 48 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2015-01-10 06:25:40
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today awarded Outstanding Achievement accolades to the most energy-efficient devices tested in the past six months, with honours going to models from Dell, Oki Dat...
0%