location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE775 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE775
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE775 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003721 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE775 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dual View Support - connect two screens to transmit two video output signals to a remote site up to 300 m away using inexpensive Cat 5e/6 cables
  • - Dual Console operation - control your system from both the local and remote USB keyboard, monitor, and mouse consoles
  • - Deskew Function – automatically synchronizes the time delay of RGB signals to compensate for distance
  • - PC Wakeup support - from the remote console, simply use a pushbutton to wake a computer at the local site via RS-232
  • - Superior video quality – 1920x1200@60Hz(150 m), 1280x1024@60Hz(300 m)
  • - Gain/Compensation Control – adjusts signal strength in order to compensate for distance
  • - On Screen Display – conveniently adjust video quality with the intuitive OSD menu system
  • - RS-232 Channel – allow you to connect to a serial terminal, or serial devices such as touchscreens and barcode scanners
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Sun/Mac keyboard support and emulation *
  • - Supports Wide Screen formats **
  • - * 1. PC keyboard combinations emulate Sun/Mac keyboards
  • - 2. Sun/Mac keyboards only work with their own computers
  • - ** The EDID data for a widescreen is sent from the local video output port. For widescreen modes and displays connect the monitor to the local video output port or use an ATEN EDID emulator.
Long product name ATEN CE775 AV extender AV transmitter & receiver Black :
The long product name of ATEN CE775 AV extender AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB VGA Dual View Cat 5 KVM Extender with Deskew (1280 x 1024@300m)
More>>>
ATEN CE775 AV extender AV transmitter & receiver Black:
The official description of ATEN CE775 AV extender AV transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN CE775 Dual View KVM Extenders with Deskew function allows access to a computer system from a remote Dual View console up to 300 m away. The dual view function provides support for two displays, allowing the video output to seamlessly display on two monitors. Its advanced PC Wake - Up feature that allows you simply uses a pushbutton from the remote dual view console to wake a PC at the local site via RS-232, no need to go to the local site to wake up the PC. It eliminates the need for traveling back and forth between the local computer and remote console, effi cient and flexible.

Use the improved built-in front panel tuners to easily adjust the picture quality. In addition, you can automatically synchronize the time delay of RGB signals in order to compensate for distance, easy and fast than ever.

Short summary description ATEN CE775 AV extender AV transmitter & receiver Black:
This short summary of the ATEN CE775 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE775, 1920 x 1200 pixels, AV transmitter & receiver, 300 m, Black

Long summary description ATEN CE775 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN CE775 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN CE775. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1200 pixels, Cable types supported: Cat5e. Audio input: 3.5mm, Audio output: 3.5mm. Operating voltage: 5.3 V. Dimensions (WxDxH): 75.8 x 200 x 42 mm, Weight: 690 g

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1200 pixels
Cable types supported
Cat5e
Maximum transfer distance
300 m
Audio system
Multichannel
LED indicators
Yes
Product colour
Black
Ports & interfaces
RJ-45 input ports
2
RJ-45 output ports
2
VGA (D-Sub) input ports
4
Audio input
3.5mm
Audio output
3.5mm
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
5.3 V
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
75.8 x 200 x 42 mm
Weight
690 g
Technical details
Connector type
USB, SPHD-17, RS-232
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)