HP logo

HP Compaq Elite 8200 MT + LE2202x Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254385
Info modified on:
23 Jul 2024, 21:11:22
Long product name HP Compaq Elite 8200 MT + LE2202x Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

Intel Core i5-2400 (3.10GHz, 6MB L3), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti LightScribe DVD-RW, Intel HD, Windows 7 Professional 64 + LE2202x 54.6 cm (21.5”) LED Backlit LCD Monitor (LL649AT)

HP Compaq Elite 8200 MT + LE2202x Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

The HP Compaq 8200 Elite Series incorporates the newest business PC technology with HP’s designs, and specific programs and services created for business including stable and lengthy lifecycles, and security and remote management solutions. The result is our best performing line of business PCs to date.

Features

Superior business PC technology
- The latest innovations combined with HP’s engineering excellence and new BIOS designs make the HP Compaq 8200 Elite Series the right choice for your business today and tomorrow.
- Featuring Intel® 2nd Generation Core™ vPro™ processors providing hardware-based remote management solutions that enable a stable, secure and reliable IT infrastructure.
- Configure your PC with industry-standard data drives and devices including a Media Card Reader that can accommodate up to 22 formats. Other options for your business include discrete graphics options, wireless networking.
- Includes HP ProtectTools™ Security Suite that helps to provide protection for your PC and verifies it does not become a point of vulnerability. HP ProtectTools™ is flexible allowing you to adopt only the modules that meet your security needs.

Efficient PC technologies for the environment
- HP has designed this product with materials free of brominated flame retardants (BFRs) and polyvinyl chloride (PVC) to help support your environmental initiatives.
- Reduce your impact on the environment and help lower operating costs with ENERGY STAR® qualified models certified as EPEAT® Gold.
- Easily optimize the PC’s power settings with HP’s exclusive Power Assistant application. You’re in control with HP Elite Series’ energy efficient options.

Stable, useful designs
- There is an HP Elite Series form factor to fit your workspace and performance requirements. Choose the Ultra-Slim Desktop with flexible mounting options, Small Form Factor, Microtower, or Convertible Minitower for the most expansion flexibility.
- With business needs in mind, we’ve placed line in and line out ports and USB ports up front for convenience. Connect dual external monitors via VGA and DisplayPort connectors to help you work more productively.
- When your deployments are scheduled over a lengthy period of time it’s good to know you’ll be able to get the same chassis over multiple deployments. Plan for a minimum of 15 months availability for the HP Compaq 8200 Elite Series.
- Protected by HP Services, including standard warranties geared toward corporate uses available. You’ll get fast, responsive support for timely problem resolution with the HP Standard Limited Warranty that provides onsite service.

Short summary description HP Compaq Elite 8200 MT + LE2202x Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP Compaq Elite 8200 MT + LE2202x, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8200 MT + LE2202x Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP Compaq Elite 8200 MT + LE2202x. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.