location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP980 Inkjet A4 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP980
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2922B007
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:38:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP980 Inkjet A4 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 26 ppm
  • - Mono copying Mono scanning
  • - Ethernet LAN
  • - 10.7 kg
Long product name Canon PIXMA MP980 Inkjet A4 26 ppm :
The long product name of Canon PIXMA MP980 Inkjet A4 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP980
More>>>
Canon PIXMA MP980 Inkjet A4 26 ppm:
The official description of Canon PIXMA MP980 Inkjet A4 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for analogue and digital photography, this premium All-In-One delivers superior photo prints with dedicated grey ink for ultimate monochrome images as well as 35mm film and slide scanning.

Ultimate quality photo mini-lab for the analogue and digital photographer.


Print with or without wires
Ethernet and Wi-Fi connectivity means that you can share your printer over an existing network.

6 Single Inks
The 6 Single Inks can be replaced separately, minimising ink wastage and helping to save money. A Smart LED on each ink tank provides a visual indication if a colour is running low or in need of replacement.

User-friendly functions
A wide range of features are available to improve the user experience. Quick Start allows operation within seconds, while the 8.8cm TFT display makes PC-free operation clear and concise – enhanced by the Easy-Scroll Wheel for simple menu navigation.

Advanced Media Handling
The auto duplex feature allows you to print doubled-sided documents, while two paper trays let you load two different types of media at the same time – plain and photo paper, both up to A4 size. DVD/CD printing allows you to produce professional-looking DVD/CDs with ease.

Software
The PIXMA MP980 comes with the Easy-PhotoPrint Pro plug-in for both Adobe Photoshop and Canon Digital Photo Pro to integrate the All-In-One into your workflow and achieve professional control over your printing. MP Navigator allows quick and easy access to the functions of the PIXMA MP980.

Scanning
Superb colour scans are delivered at 4800x9600dpi resolution using the high-quality CCD scanner. White LED reflective scanning means there is zero warm-up time, and a film adaptor unit offers 35mm film and slide scanning. Additional features include scan to memory card and USB function, and an Auto Scan Mode.

Short summary description Canon PIXMA MP980 Inkjet A4 26 ppm:
This short summary of the Canon PIXMA MP980 Inkjet A4 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP980, Inkjet, Colour printing, Mono copying, Mono scanning, A4

Long summary description Canon PIXMA MP980 Inkjet A4 26 ppm:
This is an auto-generated long summary of Canon PIXMA MP980 Inkjet A4 26 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP980. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
9600 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
19 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Network
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T)
Performance
Card reader integrated
Yes
Compatible memory cards
Microdrive, SDHC, xD
Sound pressure level (printing)
44.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
27 W
Power consumption (standby)
2.7 W
Power consumption (off)
0.8 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
10.7 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX, Canon Easy-PhotoPrint Pro, CD-LabelPrint
Other features
Dimensions (WxDxH)
470 x 385 x 199 mm
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
IEEE802.3u
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
Supported media weight(s)
105
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:31:11
Uk has collected 30 expert reviews for Canon PIXMA MP980 Inkjet A4 26 ppm and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-17 06:31:11
Another quality inkjet AIO (All In One) from Canon. When closed it looks like a grey box with a black trim round the top edge. However lift the small lid at the front and a large TFT is revealed together with the buttons to control it...
80%
digitalversus.com
Updated:
2011-08-17 06:31:11
The Pixma MP980 is a multifunction for those for whom photos are a priority – both prints and digitalisation (a 35 mm film adaptor unit is supplied). It has 6 separate cartridges (dye-based black and dye-based grey), Wi-Fi that is piloted from a large...
Good Good quality for both photos and office docs, Wireless: wifi, Very quiet...
Bad High print cost, No software in Linux...
100%
macworld.co.uk
Updated:
2011-08-17 06:31:11
For its price, the Canon Pixma MP980 could be better in some ways, but it is, at least, progressive. The control panel (integrated into the Canon Pixma MP980s scanner lid) is innovatively designed. Taking a cue from Apples iPod, it features a scrollw...
Good Good results on Canons own photo paper, reasonably priced, solid build, ink costs reasonable.
Bad You need a third-party adaptor for some camera media, average printing speeds, reproduction not perfect, a few odd quirks. Min specs: Colour inkjet printer, copier scanner; Printer Standard Resolution: 9600dpi x 2400dpi; Colour Copier, Reduce/Enlarge: 25...
60%
pcadvisor.co.uk
Updated:
2011-08-17 06:31:11
Product Code: 2922B008AA Canons Pixma MP980 colour inkjet multifunction printer offers many premium-level features for photo enthusiasts. For its price, the Canon Pixma MP980 could be better in some ways, but it is, at least, progressive. The contr...
Bottom line Considering the Canon Pixma MP980s price, we would have liked a faster machine with fewer oddities. However, its solidly built and reasonably priced to run, and therefore still well worth considering. Melissa Riofrio Lowest online price: ££221.7...
70%
expertreviews.co.uk
Updated:
2011-08-17 06:31:11
Several of Canons range of all-in-one printers are designed for home and semi-pro photographers, and with the Pixma MP980, the company is further tailoring to this market by improving the black-and-white print quality of the machine. Its immediate pre...
100%
Zdnet.com.au
Updated:
2011-11-04 08:04:55
The Canon Pixma MP980 is a capable all-in-one device that prints, faxes, and copies documents in full colour 4,800x9,600-pixel resolution, thanks to a unique six colour ink bay that includes a special grey cartridge for more distinct greyscale photo pr...
Good Spacesaving design, Robust software, Interactive LCD menu, Dualpaper feeds, Fast graphics and photo prints, Autoduplexer included...
Bad Poor print quality, Expensive, No fax machine, Flimsy paper cassette, Slow text output speed, Unreliable wireless performance, Unique grey ink can be hard to find...
Bottom line The Canon Pixma MP980 multifunction printer, copier, and scanner is a step up from its predecessor, but the print quality isnt up to standard and it doesnt perform as quickly as the competition.
70%
igadgetlife.com
Updated:
2011-08-17 06:31:11
Hello once again. It’s been a while since I got any reviews online, but today is your lucky day. Our pals at Geeks.com continue to provide goodies for review, and today I’ll be taking a look at the Canon PIXMA MP980 All-in-One. It’s a nice printer that...
Bottom line Everything the printer can do is easy and functions as you’d want it to. The settings and steps aren’t complicated, they don’t require and special knowledge or technical skill to do, and this makes it a high-quality, user-friendly printer. It’s defini...
0%
bonafidereviews.com
Updated:
2011-08-17 06:31:11
Today for review I’ve a fully featured all-in-one printer from Canon, model number MP980 which was provided for review by our friends over at Geeks.com. This printer is one that can be used on your network via wired or wireless which is truly a nice fe...
Good Good quality copies and prints, Nice looking LCD screen, Fast scanning and copying, Control panel is easy to use, Seems well made...
Bad Slight installation issues, Installation can be long and tedious, Need to get new software for installation...
Bottom line The Canon MP980 All-in-One is easy to use once you get it setup which can take many minutes to complete. The control panel on the top makes life easy, and the LCD is actually very nice looking. The printer can be used via USB, ethernet over your netw...
80%
shutterbug.com
Updated:
2011-08-17 06:31:11
Scanners & Printers All-in-One Printers; Versatile, But Good Enough For Photographers? By Jon Canfield • January, 2010 I’ve been a long-time believer in the old adage “jack of all trades, master of none.” This has certainly been the case in the pa...
0%
photographyblog.com
Updated:
2011-08-17 06:31:11
Ive been a long time believer in the old adage Jack of all trades, master of none. This has certainly been the case in the past when it comes to getting high quality photos and good scans from an all-in-one device. But, things are changing fast in...
0%
etechreviews.com
Updated:
2011-08-17 06:31:11
Canon’s Pixma MP980 Printer – The Most Desirable By Home Photo AficionadoCanon’s Pixma MP980 Printer is an upgraded version of MP 970. The MP 970 had the distinction of printing great-looking photos while being far less expensive than any of its compet...
0%
techworld.com
Updated:
2011-08-17 06:31:11
For its price, the Canon Pixma MP980 could be better in some ways, but it is, at least, progressive.The control panel (integrated into the Canon Pixma MP980's scanner lid) is innovatively designed. Taking a cue from Apple's iPod, it features a scrollwh...
Bottom line Considering the Canon Pixma MP980's price, we would have liked a faster machine with fewer oddities. However, it's solidly built and reasonably priced to run, and therefore still well worth considering...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 06:31:11
Canons Pixma MP980 color inkjet multifunction printer offers many premium-level features for photo enthusiasts. For its price ($300 as of 12/09/2008), it could be better in some ways, but it is, at least, progressive. Would You Buy This? 0Yes 0No Cano...
Good Intuitive controlpanel design, Dual input trays; automatic duplexing...
Bad Expensive; odd colorings on plain paper, Rattletrap rear inputtray design...
79%
imaging-resource.com
Updated:
2011-08-17 06:31:11
No sooner had we posted our Canon MP620 review of the companys inexpensive entry-level multifunction device than we heard a big thump outside the front door as a delivery truck sped away. It was the top-of-the-line MP980. The array of Canon MP printe...
Bottom line Having reviewed (and therefore lived with) several multifunction devices over the last year, weve come to expect a glitch here and there. A function not well implemented, a feature forgotten, quality that was good-enough but not great. The attraction...
0%
techreviewsource.com
Updated:
2011-08-17 06:31:11
Canon's all new all-in-one printer, the Canon Pixma MP980, is the replacement for their older model, the MP970, and it comes packed with features. It's definitely an all-in-one in the strict sense of the term, allowing you to print, scan, and copy...
Good Very impressive photo prints, Scans/prints from 35mm film & slides, Network support and builtin duplexer...
Bad No fax support, Network configuration is quirky...
80%
pcmag.com
Updated:
2011-08-17 06:31:11
As Canons replacement for the Editors Choice Pixma MP970 Photo All-In-One, the Pixma MP980 Wireless Photo All-In-One Printer ($299.99 direct) has a lot to live up to. Both models are what I like to call photo-lab all-in-ones (AIOs). You can use th...
Good High-quality photos. Scans and prints from 35mm film. Network and Wi-Fi support. Built-in duplexer.
Bad No fax support. Clumsy network installation. Cant set network support to accept both wired and wireless connections.
Bottom line The Canon Pixma MP980 Wireless Photo All-In-One Printer is a prime example of a photocentric all-in-one (AIO) that can also function as a standalone home photo lab...
80%
trustedreviews.com
Updated:
2011-08-17 06:31:11
When you're already making one of the best ranges of all-in-one printers, it may be hard to think of ways to improve. With the PIXMA MP980, Canon has decided to look at the inks, offering a different colour mix for those who want to print black and white...
80%
Brand Image Product code Product Stock Price from
Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm
(show image)
2919B007 MP540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi
(show image)
1452B006 MP600R 0.00
(excl. VAT)
0 (incl. VAT)