location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon TS-E 45mm f/2.8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-E 45mm f/2.8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2536A024
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon TS-E 45mm f/2.8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 10/9
  • - Closest focusing distance: 0.4 m
Long product name Canon TS-E 45mm f/2.8 Black :
The long product name of Canon TS-E 45mm f/2.8 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Normal lens featuring tilt and shift movements. The 45mm focal length is ideal for obtaining a natural-looking perspective
More>>>
Canon TS-E 45mm f/2.8 Black:
The official description of Canon TS-E 45mm f/2.8 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Normal lens featuring tilt and shift movements. The floating system, and rear focusing give sharp and stable delineation from 0.4 m to infinity. The 45 mm focal length is ideal for obtaining a natural looking perspective.

Features

* Focal length and maximum aperture: 45 mm f2.8.
* Lens construction: 10 elements in 9 groups.
* Diagonal angle of view: 51°.
* Focus adjustment: Manual focus, rear focusing system.
* Closest focusing distance: 0.4m / 1.3ft.
* Filter size: 72mm.

Short summary description Canon TS-E 45mm f/2.8 Black:
This short summary of the Canon TS-E 45mm f/2.8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon TS-E 45mm f/2.8, 10/9

Long summary description Canon TS-E 45mm f/2.8 Black:
This is an auto-generated long summary of Canon TS-E 45mm f/2.8 Black based on the first three specs of the first five spec groups.

Canon TS-E 45mm f/2.8. Lens structure (elements/groups): 10/9, Closest focusing distance: 0.4 m, Lens viewing angle, horizontal: 44°. Product colour: Black. Diameter: 8.1 cm, Filter size: 7.2 cm, Length: 90.1 mm. Magnification: 0.16x

Lens system
Lens structure (elements/groups) *
10/9
Lens viewing angle, horizontal
44°
Lens viewing angle, vertical
33°
Minimum aperture number *
22
Number of diaphragm blades
8
Closest focusing distance *
0.4 m
Design
Product colour
Black
Weight & dimensions
Length
90.1 mm
Weight
645 g
Diameter *
8.1 cm
Filter size *
7.2 cm
Other features
Magnification
0.16x
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 7 expert reviews for Canon TS-E 45mm f/2.8 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
The-digital-picture.com
Updated:
2022-10-17 18:56:23
The Canon TS-E 45mm f/2.8 Tilt-Shift Lens brings tilt, shift and rotate movements to a digital (or film) SLR format camera body. In near-standard focal length, the TS-E 45 delivers excellent optical quality. First, what is a Tilt-Shift lens? Canons...
0%
Brand Image Product code Product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100mm f/2.0 USM Black Canon EF 100mm f/2.0 USM Black
(show image)
2518A019 EF 100mm f/2.0 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 500mm f/4.0L IS USM Silver Canon EF 500mm f/4.0L IS USM Silver
(show image)
2532A014 EF 500mm f/4.0L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24mm f/2.8 Black Canon EF 24mm f/2.8 Black
(show image)
2506A016 EF 24mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)