location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 50mm f/2.5 Macro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 50mm f/2.5 Macro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2537A017
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:04:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 50mm f/2.5 Macro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 9/8
  • - Closest focusing distance: 0.23 m
Long product name Canon EF 50mm f/2.5 Macro Black :
The long product name of Canon EF 50mm f/2.5 Macro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Light and compact, it functions beautifully as a general-purpose normal lens
More>>>
Canon EF 50mm f/2.5 Macro Black:
The official description of Canon EF 50mm f/2.5 Macro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight and compact macro lens for close-ups up to 0.5x. Floating system for superior delineation at all focusing distances. With a large f/2.5 aperture, true and beautiful background blur is possible. Multi-purpose lens for portraiture and other applications besides macro photography.

Features

* Focal length and maximum aperture: 50 mm 1:2.5.
* Lens construction: 9 elements in 8 groups.
* Diagonal angle of view: 46°.
* Focus adjustment: Front group linear extension system with AFD.
* Closest focusing distance: 0.23m / 0.8ft.
* Filter size: 52mm.

Short summary description Canon EF 50mm f/2.5 Macro Black:
This short summary of the Canon EF 50mm f/2.5 Macro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 50mm f/2.5 Macro, 9/8

Long summary description Canon EF 50mm f/2.5 Macro Black:
This is an auto-generated long summary of Canon EF 50mm f/2.5 Macro Black based on the first three specs of the first five spec groups.

Canon EF 50mm f/2.5 Macro. Lens structure (elements/groups): 9/8, Closest focusing distance: 0.23 m, Lens viewing angle, horizontal: 40°. AF actuator: AFD. Product colour: Black. Diameter: 6.76 cm, Filter size: 5.2 cm, Length: 63 mm. Magnification: 0.50x

Lens system
Lens structure (elements/groups) *
9/8
Lens viewing angle, horizontal
40°
Lens viewing angle, vertical
27°
Minimum aperture number *
32
Number of diaphragm blades
6
Closest focusing distance *
0.23 m
Performance
AF actuator
AFD
Design
Product colour
Black
Weight & dimensions
Length
63 mm
Weight
280 g
Diameter *
6.76 cm
Filter size *
5.2 cm
Other features
Magnification
0.50x
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 7 expert reviews for Canon EF 50mm f/2.5 Macro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Kenrockwell.com
Updated:
2022-10-17 18:56:23
In a Nutshell This 50mm macro works great if you want an alternative to a normal 50mm lens with super-close focusing. Its the least desirable of all Canons macro lenses, and the least expensive Optically its great, but the others are far more conve...
0%
The-digital-picture.com
Updated:
2022-10-17 18:56:23
The Canon EF 50mm f/2.5 Macro Lens is Canons shortest (in both focal length and physical length) macro lens. Although designated and classified as a macro lens, the Canon EF 50mm f/2.5 Macro Lens natively offers only 1:2 (.5x) magnification (vs. 1:1...
0%
Kenrockwell.com
Updated:
2022-10-17 18:56:23
Canon 50mm Lenses Compared© 2013 KenRockwell.com. All rights reserved. October 2013 This free website's biggest source of is when you use those or any of when you get anything, regardless of the country in which you...
0%
Brand Image Product code Product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100mm f/2.0 USM Black Canon EF 100mm f/2.0 USM Black
(show image)
2518A019 EF 100mm f/2.0 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 500mm f/4.0L IS USM Silver Canon EF 500mm f/4.0L IS USM Silver
(show image)
2532A014 EF 500mm f/4.0L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24mm f/2.8 Black Canon EF 24mm f/2.8 Black
(show image)
2506A016 EF 24mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)