location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 85mm f/1.8 USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 85mm f/1.8 USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2519A017
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:04:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 85mm f/1.8 USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 9/7
  • - Closest focusing distance: 0.85 m
Long product name Canon EF 85mm f/1.8 USM Black :
The long product name of Canon EF 85mm f/1.8 USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A highly practical medium telephoto lens with superb delineation and portability
More>>>
Canon EF 85mm f/1.8 USM Black:
The official description of Canon EF 85mm f/1.8 USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you want a highly practical medium telephoto lens with superb delineation and portability, the EF 85mm f1.8 USM is for you.
Images are sharp and clear at all apertures. Through computer simulations, the lens has been designed to give beautiful background blur, your creativity can be fulfilled with this lens.

Since the front lens group does not rotate during focusing, special filter effects are not affected.

Features

* Focal length and maximum aperture: 85 mm f1.8.
* Lens construction: 9 elements in 7 groups.
* Diagonal angle of view: 28°-30°.
* Focus adjustment: Rear focusing system with USM.
* Closest focusing distance: 0.85m / 2.8ft.
* Filter size: 58mm.

Short summary description Canon EF 85mm f/1.8 USM Black:
This short summary of the Canon EF 85mm f/1.8 USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 85mm f/1.8 USM, 9/7

Long summary description Canon EF 85mm f/1.8 USM Black:
This is an auto-generated long summary of Canon EF 85mm f/1.8 USM Black based on the first three specs of the first five spec groups.

Canon EF 85mm f/1.8 USM. Lens structure (elements/groups): 9/7, Closest focusing distance: 0.85 m, Lens viewing angle, horizontal: 24°. AF actuator: USM. Product colour: Black. Diameter: 7.5 cm, Filter size: 5.8 cm, Length: 71.5 mm. Magnification: 0.13x

Lens system
Lens structure (elements/groups) *
9/7
Lens viewing angle, horizontal
24°
Lens viewing angle, vertical
16°
Minimum aperture number *
22
Number of diaphragm blades
8
Closest focusing distance *
0.85 m
Performance
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
71.5 mm
Weight
425 g
Diameter *
7.5 cm
Filter size *
5.8 cm
Other features
Magnification
0.13x
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 21 expert reviews for Canon EF 85mm f/1.8 USM Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
whatdigitalcamera.com
Updated:
2022-10-17 18:56:23
Canon’s f/1.8 lens flies the flag for the more affordable end of the product range and turns in a very solid performance, suggesting that sub-£400 versions should not be dismissed even when set against four-figure rivals.
Good Quality and price...
Bad f/22 performance...
95%
brighthub.com
Updated:
2022-10-17 18:56:23
The Canon EF 85mm f/1.8 USM is a great prime lens for portrait photography. Learn more by reading this Canon lens review. OverviewThe Canon EF 85mm f/1.8 USM is a fixed focal length lens that is a favorite of many portrait photographers. The 85mm foca...
Bottom line The Canon EF 85mm f/1.8 USM is a great prime lens for portrait photography. Learn more by reading this Canon lens review. OverviewThe Canon EF 85mm f/1.8 USM is a fixed focal length lens that is a favorite of many portrait photographers. The 85mm foca...
100%
bobatkins.com
Updated:
2022-10-17 18:56:23
Canon EF 85/1.8 USM lens construction All these factors add up, making it possible to produce a fast, sharp lens in a small package and at a reasonable cost - which is exactly what Canon did with the EF 85/1.8 USM. The focal length range usually rec...
0%
photozone.de
Updated:
2022-10-17 18:56:23
The Canon EF 85mm f/1.8 USM is a very desirable lens and, surprisingly, a very affordable one. Both contrast and resolution are very good straight from the max. aperture. The lens shows some hefty vignetting at f/1.8 but beyond its not really a big p...
0%
photo.net
Updated:
2022-10-17 18:56:23
The Canon 85/1.8 prime lens is inexpensive and lightweight. It is a very good portrait lens for a film or full-frame Canon digital SLR and a great portrait/telephoto lens for a Canon small-sensor digital SLR, such as the Canon Digital Rebel XTi (Black)...
Bottom line For those who use small-sensor digital SLRs and do portrait projects, this is a "must-own" lens. For those who use full-frame cameras, this is a "probably should own" lens. Where to BuyBeing impatient and lazy, I bought the lens tested here by followin...
0%
Slrgear.com
Updated:
2022-10-17 18:56:23
Prime lenses in this focal length range have always been great choices for portrait photography, because of the tendency of the moderate telephoto focal length to slightly "flatten" facial features, avoiding the problem of too-big noses in frontal shots t...
Bottom line The Canon 85mm f/1.8 is a sturdy smooth-functioning lens that exhibits very good Center Sharpness on both full-frame and sub-frame bodies. Corner Sharpness is good except at the widest apertures. Chromatic Aberration is slightly better than average; Shadi...
94%
dxomark.com
Updated:
2022-10-17 18:56:23
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
54%
shutterbug.com
Updated:
2022-10-17 18:56:23
What do you get when you compare three classic prime lenses: the Canon 85mm F/1.2, 85mm F/1.4, and F/1.8? Photographer David Flores found out when he recently put the Canon EF 85mm f/1.8 USM, Canon EF 85mm f/1.4L IS USM, and Canon EF 85mm f/1.2L II USM le...
0%
shutterbug.com
Updated:
2022-10-17 18:56:23
The Leica DG Macro-Elmarit 45mm f/2.8 includes a lens hood in the box but for this portrait I didn't use it deliberately, producing flare by pointing a monolight located behind the subject directly at the lens. I used a Panasonic Lumix GH4 with an exposur...
0%
Brand Image Product code Product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100mm f/2.0 USM Black Canon EF 100mm f/2.0 USM Black
(show image)
2518A019 EF 100mm f/2.0 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 500mm f/4.0L IS USM Silver Canon EF 500mm f/4.0L IS USM Silver
(show image)
2532A014 EF 500mm f/4.0L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)