location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 Mbps Wireless Cable Router + 4-port Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGR614EE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router :
The long product name of NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54 Mbps Wireless Cable Router + 4-Port Switch
More>>>
NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router:
The official description of NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Connectivity
The WGR614 wireless cable router enables you to enjoy wire-free network and Internet connectivity. The WGR614 uses the 802.11g wireless standard, delivering wireless networking speeds of up to 54 Mbps and is fully backward compatible with any existing 802.11b 11 Mbps wireless networking devices you may already own.

Safe & Secure
The built-in True Firewall features Stateful Packet Inspection (SPI) and Denial of Service (DOS), which operate as your first line of attack against intruders. The WGR614 provides WEP or WPA-PSK (free upgrade available) wireless encryption standards to protect your network from eavesdroppers and bandwidth pinchers. Content filtering lets you control access to inappropriate websites and limit usage by time of day. To be ultimately secure you can limit access to designated computers using their unique ID, called a MAC address.

Easy to Set-up
NETGEAR's Smart Wizard™ simplifies set-up by automatically detecting and configuring your wireless router for virtually all Internet Server Provider (ISP) connections. NETGEAR's Install Assistant provides an interactive tutorial that provides you with a step-by-step guide through each stage of your installation.

Features:
- Wire-free networking for your home or small office.
- Compatible with 802.11b wireless networks.
- True Firewall & WPA-PSK encryption protects against intruders.
- Parents can block access to offensive websites/content.
- Easy set-up with NETGEAR's unique Smart Wizard.
- Automatically detects best connection to your ISP.

Short summary description NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router:
This short summary of the NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch, 13 channels, BPSK, CCK, DBPSK, DQPSK, QPSK, IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, IPSec, L2TP, WPA, Ethernet

Long summary description NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router:
This is an auto-generated long summary of NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router based on the first three specs of the first five spec groups.

NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch. Channels quantity: 13 channels, Modulation: BPSK, CCK, DBPSK, DQPSK, QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, VPN support: IPSec, L2TP. Security algorithms: WPA. Switching protocols: Ethernet, Management protocols: HTTP. Antenna gain level (max): 2 dBi

Wireless LAN features
Channels quantity
13 channels
Modulation
BPSK, CCK, DBPSK, DQPSK, QPSK
Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u
Full duplex
Yes
Supports ISDN connection
No
VPN support
IPSec, L2TP
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Security
Security algorithms
WPA
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
System event log
Yes
Protocols
DHCP client
Yes
Protocols
DHCP server
Yes
Switching protocols
Ethernet
Management protocols
HTTP
Design
Indication light
Yes
LED indicators
Yes
Antenna
Antenna gain level (max)
2 dBi
Weight & dimensions
Weight
300 g
Other features
Compatible operating systems
Windows 95/98(SE)/Me/NT/2000/XP Mac OS, NetWare, UNIX, Linux
Dimensions (WxDxH)
175.3 x 119.4 x 27.94 mm
Networking features
WLAN, Fast Ethernet
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2412 - 2472 MHz
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 05:41:14
Uk has collected 7 expert reviews for NETGEAR 54 Mbps Wireless Cable Router + 4-port Switch wireless router and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
devhardware.com
Updated:
2011-08-03 05:41:14
Nowadays a lot of devices start to make their place in our homes, and establishing and coordinating the connections between them with just network cables is no longer enough. You need something more advanced—a network device that can also eliminate a f...
Bottom line It all comes goes down to some real-life tests. I tried the router with a 700MB file transfer from an MSI-EX700 laptop that has an 802.11n wireless connection. The transfer went smoothly at a speed of 2.75 MB/s on average.I’ve been using the router...
0%
phoronix.com
Updated:
2011-08-03 05:41:14
The NetGear SmartWizard web interface for configuring this router is quite simple and not as elegant as say the one found with the D-Link DGL-4300 Gigabit Router, but its sufficient and is very easy to work with even for a novice computer user. All of...
0%
rbmods.com
Updated:
2011-08-03 05:41:14
Amber LupalaGeeks Netgear Wireless 802.11g Router ReviewStill using one of those old-fashioned 802.11b wireless routers? While this format is probably the most common, its smaller bandwidth and transfer speeds are beginning to show their age, especial...
Good Good value, Small form factor and can be positioned in a variety of orientations, Easy to read LEDs, User, friendly software interface, Simple installation...
Bad None so far...
Bottom line The Netgear WGR614 Wireless 802.11g router, provided by Geeks.com, is a very easy to install product that has a great design. The router has a small form factor yet large LEDs displaying status. But more importantly, it is a breeze to install and maint...
0%
pcmag.com
Updated:
2011-08-03 05:41:14
The WGR614 router is an excellent performer worth a look if you want an entry-level 802.11g router. Specs: Device Type: Router, Wireless Specification: 802.11g...
80%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router AVM FRITZ!Box Fon WLAN 7140 Annex A wireless router
(show image)
20002337 FRITZ!Box Fon WLAN 7140 Annex A 0.00
(excl. VAT)
0 (incl. VAT)