location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XL50 Ultra Short Throw Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
112239800
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 600:1
  • - Focus: Manual
  • - 330 W
Warranty: 3 years
Long product name Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768) :
The long product name of Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLC-XL50 Ultra Short Throw Projector, XGA, 2000 ANSI Lumens, 600:1, 7.6kg
More>>>
Short summary description Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XL50 Ultra Short Throw Projector, 2000 ANSI lumens, LCD, XGA (1024x768), 600:1, -0.04/0.09, 80%

Long summary description Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo PLC-XL50 Ultra Short Throw Projector. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 4.83 - 4.83 mm. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 20:37:20
Uk has collected 4 expert reviews for Sanyo PLC-XL50 Ultra Short Throw Projector data projector 2000 ANSI lumens LCD XGA (1024x768) and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
projectorreviews.com
Updated:
2011-09-23 20:37:05
Sanyo PLC-XL50 Projector, Pros, Cons, and Typical Capabilities Sanyo PLC-XL50 Projector: Pros Ultra short throw lens: Designed to operate only a few inches from the screen Ideal for all types of special applications, from digital signage to classr...
Bottom line I am extremely impressed with Sanyo's implementation of an ultra short throw projector. The PLC-XL50, despite the unusual design, performs as promised with overall image quality comparable to other good 3LCD projectors. The ability to work close in, close...
0%
projectorcentral.com
Updated:
2011-09-23 20:37:15
The Sanyo PLC-XL50 is a projector with a purpose, designed to do one thing and do it well - project large images in little throw distance. It succeeds in this venture spectacularly. At $2900 street, the XL50 is a reasonably priced alternative to large...
100%
Hdtvexpert.com
Updated:
2011-09-23 20:37:19
Sanyo’s PLC-XL50 created lots of buzz at InfoComm 2007, and rightly so. It was ceiling-mounted flush to a wall of the Sanyo booth, yet was projecting a keystone-free 80-inch image with no difficulty. In fact, some visitors to the booth didn’t...
0%
Brand Image Product code Product Stock Price from
Sanyo

Sanyo PLC-XT21L data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XT21L PLC-XT21L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XT21 data projector 4000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XT21 PLC-XT21 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XP200L data projector 7000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XP200L PLC-XP200L 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XW65 data projector 2500 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XW65 PLC-XW65 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XC55 data projector 3100 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XC55 PLC-XC55 0.00
(excl. VAT)
0 (incl. VAT)
Sanyo

Sanyo PLC-XE32 data projector 1500 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XE32 PLC-XE32 0.00
(excl. VAT)
0 (incl. VAT)