location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack BP-511A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD9200A001
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 16:03:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1390 mAh
  • - 7.4 V
  • - Black
Long product name Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh :
The long product name of Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery Pack BP-511A
More>>>
Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh:
The official description of Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Capacity, rechargable Lithium-Ion battery.
When used with camcorders, the BP-511 gives you a maximum recording time of 2 1/2 hours using the viewfinder, or 2 hours using the LCD screen.
When used with the EOS D-series cameras, the battery is capable of approximately 300 shots on a single charge.

Short summary description Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh:
This short summary of the Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery Pack BP-511A, 1390 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh:
This is an auto-generated long summary of Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh based on the first three specs of the first five spec groups.

Canon Battery Pack BP-511A. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1390 mAh, Battery voltage: 7.4 V

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1390 mAh
Battery
Battery voltage *
7.4 V
Product colour
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:14:28
Uk has collected 3 expert reviews for Canon Battery Pack BP-511A Lithium-Ion (Li-Ion) 1390 mAh but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
The-digital-picture.com
Updated:
2011-09-25 21:14:28
I believe the Canon BP-511A Battery Pack was first introduced on the Canon PowerShot Pro 1 and is now featured in the Canon EOS 20D, its accessory grip - the Canon BG-E2 Battery Grip, the Canon EOS 5D and its accessory grip - the Canon BG-E4 Battery Gr...
0%