location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-5530FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-5530FN/XEO
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 96 MB
  • - 18.5 kg
Long product name Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-5530FN
More>>>
Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

network ready, laser printer, fax, copier and colour scanner
SAMSUNG SCX-5530FN Network-Ready Laser multifunction machine fast print and copy speeds up to 30 ppm/cpm. A fast 33.6 Kbps fax modem. And color scanning at up to 4800 dpi enhanced resolution.

scan to USB
With the SCX-5530FN, just scan documents with the printer, and save directly onto the USB memory device. You can share and transport data without the use of a PC in various formats such as PDF, JPEG, TIFF, and BMP -- ideal for small businesses or educational institutions such as libraries, schools and colleges, or any other non-networked location.

scan to e-mail
The powerful scan to e-mail feature allows you to choose recipients from your address book and e-mail documents directly from your printer. Time-saving scan once, distribute many feature lets you send to multiple recipients, both black and colour documents, with choice of PDF, JPEG or TIFF files.

SycnThru™ web admin service
The SycnThru™ web admin service is the web-based management tool for configuring and monitoring SAMSUNG network printers and other SNMP (Simple Network Management Protocol) compliant printers. Manage all the printers on your network without ever leaving your desk.

fax function with duplex printing
The SCX-5530FN is the world's fastest multi-functional printer with fax and duplex setting. With speeds of 30 pages per minute, 20 images per minute and 20 copies per minute, this printer can print and copy text and images side-by-side on both the long and short edge.

USB direct printing
This feature allows you to take data saved in your USB memory, plug directly into the USB slot of the printer, and make your printouts directly. You can share and transport data without the use of a PC in various formats such as PDF, JPEG, TIFF, BMP, and PRN.

scan to network
It’s the scan to network feature-is extremely useful when hard copies must be distributed across a networked environment, emailed, or simply saved to your PC in various formats such as JPG, PDF and TIFF.

SycnThru™ web service
This LAN-connected feature accessed by web brower provides administrators with the ability to change machine and network settings, upgrade firmware and view network printer status with remarkable ease. Remote configuration and status monitoring across the LAN make for highly responsive IT management.

SmarThru™ 4
SAMSUNG's SmarThru™ 4 is a powerful image and distribution application that allows for utmost versatility and a wide range of document management solutions.

status pop-up message
This printer features a status pop-up that covers all your troubleshooting needs in one easy-to-read panel. Here you can find your printer and driver settings, toner information, power save mode, and general troubleshooting guide. No worries, just check with the status pop-up.

large paper capacity
Multi-purpose tray carries full industry standard of 50 pages, with 250 pages in the main cassette and an additional 250 in a second cassette. Full industry standard of 550 pages saves restocking and maintenance time.

Short summary description Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-5530FN, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Samsung SCX-5530FN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (black, normal, US Letter)
30 cpm
Time to first copy (black, normal)
8.5 s
Maximum number of copies
99 copies
Copy resolution (black graphics)
600 x 300/600 x 600 dpi
Scanning
Scanning *
Mono scanning
Maximum scan resolution
4800 x 4800 DPI
Scan to
FTP
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
6 pages
Features
Maximum duty cycle *
25000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
96 MB
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Weight & dimensions
Weight
18.5 kg
Other features
Networking features
Ethernet 10/100 base Tx
Dimensions (WxDxH)
466 x 435.4 x 458 mm
Copier smart software features
ID Copy, 2-up, 4-up, Poster Copy, Clone Copy, Collation Copy
Network ready
Yes
Technical features
Warm up
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Vista, Linux OS, Mac 10.3, 10.4
Emulations
PCL6, PS3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:35:25
Uk has collected 2 expert reviews for Samsung SCX-5530FN Laser A4 1200 x 1200 DPI 28 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 03:35:25
office laser printer, scanner, document manager and more: For a printer the Samsung SCX-5530FN is big, but then its not just a printer. No, its a network scanner. No, its a photocopier, a fax machine, a plane. Well, maybe not the last one, but...
0%
v3.co.uk
Updated:
2011-10-04 03:35:25
Network print, scan, fax, copy and a lot more...
80%