location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E250 80.8 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E250ZSAPLS
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung E250 80.8 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 128 x 160 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Samsung E250 80.8 g Silver :
The long product name of Samsung E250 80.8 g Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E250, Silver
More>>>
Samsung E250 80.8 g Silver:
The official description of Samsung E250 80.8 g Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

design
Thin and compact, just the way you like it. Show your true flair with the smooth but sure gliding action of the SGH-E250’s slider design. Optimal in efficiency and functionality, its ergonomic grip is unbeatable for comfort. The front LCD display is paired with an intuitive, easy-to-use keypad. Slim in profile, with nicely beveled edges and touch-friendly surface, this model has an understated, timeless character.

MP3 player
A built-in MP3 player virtually eliminates the need for a separate device to play your own tunes, with additional audio formats including AAC and AAC+. You won’t be able to look back after entering the wireless music universe with Advanced Audio Distribution Profile (A2DP) Bluetooth for stereo sound, hearing your songs on your headset absolutely cord-free. External memory via MicroSD, with virtually limitless storage capacity, lets you expand your music library to the skies.

connectivity
For maximum efficiency, tap into the SGH-E250’s range of connectivity offerings including Bluetooth 2.0, USB, and EDGE platform. Bluetooth technology enables communication with other Bluetooth supported devices such as printers, PDAs and laptops. For wired access, use USB 1.1 for conventional hook-ups. EDGE means speedier data transmissions, for faster downloads and file transfers. MMS and EMS is a breeze, with JAVA technology and WAP 2.0 providing easy access to a wide range of content and applications.

display
The SGH-E250’s large 2” TFT LCD screen dominates with 65536 colours and image resolution of 128x160 pixels for remarkably vivid and crisp pictures. View your downloads, play games, watch video clips or simply shoot and snap with the luxury of one of the best quality screens. With black GUI to boot, the coolest way to view your menu, using striking colours against a black background to highlight your selections. This lavishly appointed screen is simply a dream to use.

FM radio
Tune into your favourite programs with the super handy FM radio. Expand your audio options by adjusting the dial to match your personal taste, indulge your varied musical moods, or just shuffle through the stations to catch the right wave.

video recording
A mini-camcorder that literally fits in the palm of your hand, the SGH-E250 records up to an hour of video with sound, so let your imagination run free. QCIF resolution at 15fps offers quality images that you can save and send to your friends. Recording and decoding formats in H.263 and MPEG4 covers all the bases. The video recording option gives you total rein to explore, and to preserve those memorable times.

Short summary description Samsung E250 80.8 g Silver:
This short summary of the Samsung E250 80.8 g Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E250, Slider, 128 x 160 pixels, Bluetooth, Silver

Long summary description Samsung E250 80.8 g Silver:
This is an auto-generated long summary of Samsung E250 80.8 g Silver based on the first three specs of the first five spec groups.

Samsung E250. Form factor: Slider. Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Standby time (2G): 250 h. Weight: 80.8 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
128 x 160 pixels
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
11 MB
Camera
Rear camera *
Yes
Built-in flash
No
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Audio
Music player
Yes
Polyphonic rings quantity
64
Audio formats supported
AAC, AAC+, MP3
Power
Talk time (2G) *
30 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
80.8 g
Width
49.5 mm
Depth
14.1 mm
Height
99.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Other features
Interface
USB 1.1
Networking type
CSD, GPRS Class 10, EDGE
Operating frequency
900/1800/1900 MHz
Playback formats
SMF, MP3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:27:18
Uk has collected 12 expert reviews for Samsung E250 80.8 g Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
stuff.co.nz
Updated:
2011-11-05 20:08:19
The Samsung E250 is a small, well-built tri-band GSM phone aimed at the mid-range of the sub-3G market. It combines a large 2-inch screen with a small overall size, achieved via a nifty spring-loaded slider which hides the number keys. It comes equippe...
80%
goodgearguide.com.au
Updated:
2011-11-05 20:08:19
The Samsung E250 is an entry level mobile phone that manages to pack in quite a punch, with a minimal asking price. A combination of features including the A2DP Bluetooth profile for streaming music, a VGA camera, MP3 player, FM radio, and a microSD ca...
Good A2DP Bluetooth, FM radio, microSD card slot, Mobile tracker security system, Design, Price...
Bad Proprietary headphones, Display, Battery life The Final Word For its asking price, the E250 definitely packs quite a punch. Samsung includes features normally reserved for more expensive handsets, making it an excellent mobile for those on a budget.
Bottom line For its asking price, the E250 definitely packs quite a punch. Samsung includes features normally reserved for more expensive handsets, making it an excellent mobile for those on a budget.
80%
mobile-review.com US
Updated:
2011-10-04 04:27:18
“Samsung is glad to offer a new range of sliders. We created three phones with different suites of features so as to allow everyone to choose a slider to his own liking”.
0%
Brand Image Product code Product Stock Price from
Samsung E250 80.8 g Violet Samsung E250 80.8 g Violet
(show image)
SGH-E250AVICIT E250 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E250 80.8 g Purple Samsung E250 80.8 g Purple
(show image)
SGH-E250ZPICIT E250 0.00
(excl. VAT)
0 (incl. VAT)
Samsung E250 80.8 g Pink Samsung E250 80.8 g Pink
(show image)
SGH-E250ZIAPLS E250 0.00
(excl. VAT)
0 (incl. VAT)