location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3360 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP3360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0868B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999403557
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3360 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 21 ppm
  • - Duplex printing
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 64 MB
Long product name Canon i-SENSYS LBP3360 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP3360 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP3360, A4, 21ppm, 600 x 600 dpi, 64MB, USB 2.0, 12.8kg
More>>>
Canon i-SENSYS LBP3360 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP3360 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share productive, professional output with this compact and robust network-ready laser printer. Advantages include a 21ppm print speed, PCL5e/6 and UFRII support and automatic double-sided printing.

Compact and robust
This compact and robust i-SENSYS laser printer delivers professional documents on demand with a 21 pages per minute print speed. Convenient top operation makes it easy to place, use and maintain. High specification features as standard ensure productive performance.

Quick First Print to save time
With a first printout time in less than 9 seconds and zero warm-up time, there’s no waiting around. The printer springs into action the moment it’s needed - due to our On-Demand Fixing technology, UFRII high speed processing and high quality EF toner.

Practical PCL5e/6 support
PCL5e/6 support ensures seamless integration into existing PCL printing environments. Plus UFRII - our own propriety PDL technology - provides superior processing speed for fast output of documents.

Network ready
Users can share the printer across a network with the built-in Network Interface Card. NetSpot Device Installer ensures quick and simple set up. The integrated Remote User Interface allows users and administrators to manage and monitor printer status via their standard internet browsers.

Professional print quality
The 2400 x 600dpi enhanced print resolution delivers professional laser quality output. Get clear, sharp prints for all your work whether text or complex graphics.

Automatic double-sided printing
Cut your paper costs with automatic double-sided printing, thanks to the built-in duplex unit. You also help the environment by reducing paper usage.

Maintenance-free All-in-One Cartridge
Simply replace the All-in-One cartridge containing toner and all essential parts and your printer is as good as new - ready to provide continuous high quality output. An optional, high yield toner cartridge allows you to print well over double the amount of pages, reducing the cost per page.

Versatile paper supply
A maximum paper capacity of 500 sheets - consisting of a standard 250-sheet cassette plus an optional 250-sheet cassette - handles the work of even the busiest offices. Print on a range of paper sizes up to A4.

Extensive compatibility
The i-SENSYS LBP3360 offers support for Windows as well as the English versions of Mac and Linux. The USB 2.0 Hi-Speed interface speeds up image processing between PCs and the printer.

Features
-Compact 21 ppm laser printer.
-Quick First Print in less than 9 seconds.
-PCL5e/6 & UFRII supported.
-Network ready.
-2400x600dpi enhanced print resolution.
-Automatic double-sided printing.
-All-In-One cartridge.
-Maximum 500-sheet paper supply (A4).

Short summary description Canon i-SENSYS LBP3360 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3360 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3360, Laser, 600 x 600 DPI, A4, 21 ppm, Duplex printing, Network ready

Long summary description Canon i-SENSYS LBP3360 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3360 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3360. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
10000 pages per month
Printer fonts
Bitmap, Scalable
Number of bitmap fonts
10
Number of scalable fonts
45
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
C5, DL
Media types supported
Heavy Paper
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Performance
Sound pressure level (printing)
50.9 dB
Sound power level (standby)
25 dB
Power
Power consumption (standby)
11 W
Power consumption (off)
10 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12.8 kg
Dimensions (WxDxH)
400 x 376 x 267 mm
Packaging content
Bundled software
NetSpot Device Installer, Remote User Interface
Other features
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Recommended media weight
60/163 g/m²
Power requirements
AC 220-240V (±10%), 50/60Hz (±2Hz)
Capacity cartridge
2500 sheets
Networking features
10BASE-T/100BASE-TX
Power consumption (active)
400 W
Compatible operating systems
Microsoft Windows 98/Me/2000/Server 2003/XP/Vista, Mac OS X v10.2.8-10.5.x, Linux
Fonts included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 02:39:05
Uk has collected 2 expert reviews for Canon i-SENSYS LBP3360 600 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
gadgetspeak.com
Updated:
2013-03-25 02:39:04
While colour does give documents eye-catching appeal and helps emphasize points of importance; not all documents require this feature...
60%
expertreviews.co.uk
Updated:
2013-03-25 02:39:04
Does everything except print nice pages. Nice features, but pricey for iffy printing. The Canon i-SENSYS LBP3360 is a neat-looking printer, and although its this months most expensive model, that money buys you some attractive features. Its one...
60%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP3300 600 x 600 DPI A4 Canon i-SENSYS LBP3300 600 x 600 DPI A4
(show image)
0868B004 i-SENSYS LBP3300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)