location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C4200DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C600001BV?PODAJNIK
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 90000 pages per month
  • - Total input capacity: 700 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C4200DN
More>>>
Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4:
The official description of Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser C4200 Series provides demanding workgroups with fast, professional results in both colour and mono. And with economical running costs, you can add vibrant colour to your documents, whenever you want.

Speed and quality
With a first page out time of 10.2 seconds and print speeds of 35ppm in mono and 25ppm in colour, the Epson AcuLaser C4200 Series won't keep you waiting. The powerful combination of Epson AcuBrite toner and Epson AcuLaser Colour ASIC technology, give you the very best quality results for all your text and images.

Simple integration
The Epson AcuLaser C4200 Series works with all common operating systems and integrates easily with your network and applications.

Flexible and efficient
The Epson AcuLaser C4200 Series prints on a wide range of media and has a large paper capacity, from up to 5 trays. It also provides duplex printing as standard.

Easy to use and maintain
The Epson AcuLaser C4200 Series is easy to maintain, with reliable and long-lasting consumables. It also has a large graphic LCD control panel that gives you all the information you need to get the best from your printer


Key features:
High speed printing: 35ppm mono/25ppm colour
Monthly print volume of 90,000 pages
Comprehensive connectivity: Parallel, Hi-Speed USB (2.0 compatible) and 10/100 Base Tx Ethernet
Easy to maintain, pre-installed toners

Short summary description Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C4200DN, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C4200DN. Print technology: Laser, Colour. Maximum duty cycle: 90000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (colour, normal)
10.2 s
Features
Maximum duty cycle *
90000 pages per month
Input & output capacity
Total input capacity *
700 sheets
Total output capacity *
250 sheets
Maximum input capacity
2350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, NetBIOS over TCP/IP, NetBIOS over NetBEUI, NDS Print Server, Bindery Print Server, Remote Printer; AppleTalk
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, Rendezvous (mDNS), SNTP, SSDP. NetBEUI: SNMP; sNetWare and AppleTalk: SNMP
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
600 MHz
Sound pressure level (printing)
55 dB
Powersave acoustic emission
35 dB
Design
Display
LCD
Power
Power consumption (printing) *
960 W
Power consumption (standby)
71 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
34.5 kg
Dimensions (WxDxH)
437 x 588 x 457 mm
Other features
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
I/O ports
USB IEEE 1284 Parallel (Windows only) Ethernet (RJ-45)
Custom media sizes
90 x 139.7mm - 220 x 355.6mm
Standard media sizes
A4, A5, B5, LT, GLT, HLT, Executive, F4, LGL13, LGL14
Typefaces
84 ESC/Page, 17 PS3, 10 ESC/P2, 8 I239X, 93 PCL5c, ESC/Page, 7 PCL5c, Code39, Code128, Interleaved 2of5, UPC-A, UPC-E, EAN-8, EAN-13, Codabar
Recommended media weight
60 - 216 g/m²
Power requirements
220/240V, 50/60Hz
Electromagnetic compatibility
EN55022 (CIRSPR Publication22), Class B; EN61000-3-2 (Harmonics) Class A; EN61000-3-3 (Flicker)
Networking features
Ethernet/Fast Ethernet
Safety
IEC60950 3rd Edition; EN60950 3rd Edition; IEC60825 Class 1 Laser Product; CE Directive; Nordic Agency Approvals
Compatible operating systems
Windows 98/Me/XP/2000/Server 2003 Mac OSX 10.1.2 or later
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:19:53
Uk has collected 3 expert reviews for Epson AcuLaser C4200DN Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 07:19:53
A big colour laser printer for a small office should have a good turn of speed and plenty of paper capacity, so it can be left to its own devices for weeks on end. Epson's Aculaser C4200DN aims to do both these things, with a claimed top speed of 35ppm an...
70%
goodgearguide.com.au
Updated:
2011-11-04 14:30:58
As far as networkable colour laser printers go, Epsons AcuLaser C4200DN is handcrafted for the small to medium business.
90%