location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T61 + Advanced Mini Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH38UPB?MINIDOCK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7700 2.4 GHz
  • - 39.1 cm (15.4") 1920 x 1200 pixels 16:10
  • - 2 GB DDR2-SDRAM
  • - 100 GB
  • - NVIDIA Quadro FX 570M
  • - 3.3 h
  • - Windows XP Professional
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional :
The long product name of Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T61, Intel Core 2 Duo T7700 (2.4GHz), 2GB RAM, 100GB 7200rpm HD, 15.4" 1920x1200 LCD, 256MB nVIDIA Quadro FX 570M, CDRW/DVDRW, Intel 802.11agn wireless, Modem, 1Gb Ethernet, UltraNav, Secure chip, FPR, 6c Li-Ion, Windows XP Professional + Advanced Mini Dock
More>>>
Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional:
The official description of Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad T Series is the perfect balance of performance and portability. Designed for highly mobile users, these notebooks deliver outstanding functionality and long battery life in an easily portable, thin and light design. New ThinkPad T61 models are the most secure, strongest, coolest and quietest T Series notebooks ever, and are available in highly mobile 14.1" wide and 15.4" wide screen sizes. T61 models are available with Genuine Windows Vista™ and feature Intel® Core™2 Duo processors and available Intel® Centrino® Pro processor technology for greater levels of mobile performance, reliability, and manageabilty.

Short summary description Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional:
This short summary of the Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T61 + Advanced Mini Dock, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 100 GB

Long summary description Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T61 + Advanced Mini Dock. Processor family: Intel® Core™2 Duo, Processor model: T7700, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows XP Professional. Weight: 2.6 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7700
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA Quadro FX 570M
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
2 W
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29762
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
3.3 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
357.5 mm
Depth
255 mm
Height
30 mm
Weight *
2.6 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:04:04
Uk has collected 39 expert reviews for Lenovo ThinkPad T61 + Advanced Mini Dock Intel® Core™2 Duo T7700 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 05:04:02
Lenovo has delivered a superb laptop in the ThinkPad T61. The list of features is heavily skewed towards the business user but the build quality will satisfy anyone who is looking for a new laptop and the price is less scary than you might expect. Len...
0%
expertreviews.co.uk
Updated:
2011-08-10 05:04:02
Nobody ever got fired for buying... oh. Solid but also quite stolid, and very pricey. Originally an IBM product, the ThinkPad range now belongs to Chinese manufacturer Lenovo. Henry Ford would have approved: you can have one in any colour you like...
40%
theregister.co.uk
Updated:
2011-08-10 05:04:02
When Lenovo took over IBM’s PC and laptop division it raised a question about the future of the ThinkPad brand, so your reviewer is as pleased as punch to get his hands on his first Lenovo-made ThinkPad. Lenovos ThinkPad T61: Let’s start with...
Bottom line We like the Lenovo T61 a great deal and are happy to report that, in this instance at least, the changeover from IBM to Lenovo appears to have gone seamlessly...
85%
alphr.com
Updated:
2011-08-10 05:04:02
This notebook was designed from the ground up with business and security in mind, and it succeeds. When Lenovo took over IBMs PC and laptop business in 2004 (web ID: 66772), the results were anxiously awaited by fans of the legendary ThinkPad range...
83%
zdnet.co.uk
Updated:
2011-08-10 05:04:03
Lenovos 14.1in. ThinkPad T61 shaves a few millimeters off the companys more mainstream R-series notebooks, but still boasts the same, solid ThinkPad DNA along with IT-friendly features by way of Intels new Centrino Pro platform.
Good Internal roll cage protects LCD, Draft 802.11n WiFi for faster wireless throughput, Very small A/C adapter adds little to overall travel weight, Intels Active Management Technology provides remote support...
Bad New Centrino Pro technology doesnt offer outsize performance gains...
Bottom line Lenovos 14.1in. ThinkPad T61 shaves a few millimeters off the companys more mainstream R-series notebooks, but still boasts the same, solid ThinkPad DNA along with IT-friendly features by way of Intels new Centrino Pro platform...
76%
pcauthority.com.au
Updated:
2011-11-05 02:40:39
When Lenovo took over IBM’s PC and laptop business in 2004, the results were anxiously awaited by fans of the legendary ThinkPad range. What would happen once control passed from the Americans to the Chinese? Any hunt for cost-cutting measures c...
83%
pcworld.co.nz
Updated:
2011-11-05 02:40:41
Some things in this world will never change. Politicians will lie to gain power, deadlines will always come too soon and Lenovo’s ThinkPad notebooks will continue to sport the same look they have had since the dawn of time (or at least since they we...
0%
goodgearguide.com.au
Updated:
2011-11-05 02:40:47
A strong performer with a rugged design, the Lenovo ThinkPad T61 is a solid machine and it represents the next generation of business notebooks based on Intels latest Centrino platform codenamed Santa Rosa. Inside the familiar black chassis Lenovo has...
Good Solid build, Good performance, Good battery life, DVD drive hot-pluggable and can be replaced with an extra battery...
Bad No draft-n Wi-Fi The Final Word The Lenovo ThinkPad T61 is a solid nugget of a machine with a good deal of power under the hood and will keep things running smooth under most conditions. Although it lacks the draft-n Wi-Fi connectivity it still boasts...
Bottom line The Lenovo ThinkPad T61 is a solid nugget of a machine with a good deal of power under the hood and will keep things running smooth under most conditions. Although it lacks the draft-n Wi-Fi connectivity it still boasts the speed of the new Santa Rosa...
80%
Hardwareinreview.com
Updated:
2011-08-10 05:04:02
The ThinkPad T61 is basically as good as it gets when it comes to laptop computers. I like it so much I wish I could keep it; I would buy one myself, and certainly will when the time comes. Now that the price has come down to an affordable level, ther...
0%
crn.com
Updated:
2011-08-10 05:04:02
Used to be that the only way to get a Linux laptop was to buy a laptop and install it yourself. While it sounds simple, it was generally time-consuming, tracking down Linux drivers for all the hardware, downloading hacks and patches to fix BIOS issues...
0%
connectreviews.com
Updated:
2011-08-10 05:04:02
Lenovo bought IBM’s Think line of computers in 2005 and has released new iterations of their notebook computers, the ThinkPads, over the past few years. Today we are taking a look at their latest road warrior, the ThinkPad T61. The ThinkPad T61 come...
90%
notebookcheck.net
Updated:
2011-08-10 05:04:02
Solid all-round laces an interesting notebook computer package up for office. Lenovo with the ThinkPad T61 for business customers. With regard to user-friendliness and data security no other manufacturer demonstrates something to Lenovo so fast. The Le...
Good Userfriendliness, Data security, Moderate weight, Accessories, and service, Solid case, Quiet, Low temperature emissions, Track point, Matte display...
Bad Available Interfaces, No recovery media, No DVI/ HDMI port, Moderate brightness of the screen, Low contrast...
Bottom line Overall, the T61 is an interesting notebook, whereas Lenovo focuses on business customers. Regarding user-friendliness and data security you'll hardly find any better. The Lenovo ThinkPad T61 scores points in these aspects by a lot of reasonable details...
87%
pcquest.ciol.com
Updated:
2011-08-10 05:04:02
A much improved upgrade to the previous T60p. It has been specifically designed to meet high end requirements of power users. A welcome change is the inclusion of powerful NVIDIA Quadro NVS 140M graphics instead of ATI Radeon, leading to a boost in ov...
0%
tech2.com
Updated:
2011-08-10 05:04:02
View SpecificationsA common trend these days in the laptop market is to design great-looking products that fall apart easily. Quite a few manufacturers can be held guilty on this front. Laptops tend to have some problem or the other, ranging from fault...
Good Incredibly durable, Very good keyboard, Excellent Wi-Fi...
Bad Bad trackpad, Average screen and battery life, Underpowered specs...
Bottom line View SpecificationsA common trend these days in the laptop market is to design great-looking products that fall apart easily. Quite a few manufacturers can be held guilty on this front. Laptops tend to have some problem or the other, ranging from fault...
70%
notebookreview.com
Updated:
2011-08-10 05:04:02
Standard aspect ratio business notebooks are becoming more difficult to purchase these days from different manufacturers, but Lenovo has pulled through for another generation with the ThinkPad T61.
Good Runs very cool, Fan doesnt come on as much as previous models, Excellent performance, Great keyboard, touchpad, and touchpoint...
Bad Screen has limited contrast...
Bottom line Buying Choices for the Lenovo ThinkPad T61 8895 - Core 2 Duo T7500 2.2 GHz - 14.1" TFTCDW Corporation | $1,752.99Best Buy for Business | $1,752.99view detailed pricing from 2 stores starting at $1,752.00Being one of the last 4:3 notebooks on the m...
0%
xbitlabs.com
Updated:
2011-08-10 05:04:03
The legendary ThinkPad has undergone the most significant change in this century so far – it now comes with widescreen displays. This is not the only innovation brought about by the new ThinkPad 61 series, and all of them will be described below.Ext...
Good Newest platform, Good display without a glassy coating, Supports docking stations, Modular design, Fingerprint scanner, WiFi 802.11a/b/g/draftn and Bluetooth 2.0, Practical case design...
Bad Protruding battery, Questionable keyboard layout, Scanty selection of interfaces...
Bottom line Lacking any extraordinary features, the ThinkPad T61 is a good office-oriented solution. The ThinkPad series has always put a stress on ergonomics, reliability and an abundance of accessories. All of this is still typical of the ThinkPad brand as is ex...
0%
notebookcheck.net
Updated:
2011-08-10 05:04:03
Pump it up. A short time ago we reviewed the T61 in its base equipment. Especially the very small battery, but, also the only average processor raised the claim for more power. Here is another review of the T61 with top equipment, Core 2 Duo T7700 CPU...
Bottom line Lenovo Thinkpad T61The T61 in this version is in total more complete. Especially, the availability of a bigger 5200 mAh battery for Thinkpad T61 is good. The performance increase by the T7700 processor is good, however, for standard users it has only litt...
89%
trustedreviews.com
Updated:
2011-08-10 05:04:03
When Lenovo purchased IBM's PC division at the back end of 2004, it was also granted the license to carry on using the IBM branding for a number of years. As such, despite the fact that Lenovo was selling ThinkPads, the notebooks themselves still carried...
80%
laptoplogic.com
Updated:
2011-08-10 05:04:03
Is the T61 yet another in the long line of awesome ThinkPads? Read on to find out!...
Good Nice and light, Sharp LCD and crisp resolution, Stellar build quality, Fast dual core CPU, TrackPoint...
Bad Off center LCD and thick bezel, Dated styling...
80%
Laptopmag.com
Updated:
2011-08-10 05:04:03
Our favorite business notebook, the latest ThinkPad offers increased power, improved durability, and more features in the same thin-and-light design that frequent travelers love.
Good Excellent performance, Magnesium-alloy skeleton behind LCD enhances durability, Best laptop keyboard available, Bright widescreen...
Bad Short endurance with standard battery, Loud optical drive, No memory card reader...
Bottom line You cant tell by looking at the familiar squared-off matte-black chassis, but the Lenovo ThinkPad T61 delivers dozens of subtle improvements that make it the widescreen machine to beat among thin-and-light business notebooks. This 5.2-pound classic is...
90%
notebookcheck.net
Updated:
2011-08-10 05:04:03
Thinkpad - Next Generation. Lenovo continues the IBM Thinkpads success story the T61. The Santa Rosa chip set provides brilliant performance and is the only proper equipment for well-known business notebooks. Not only the inner parts where improved, a...
Bottom line Lenovo Thinkpad T61We were very curious on the Lenovo Thinkpad T61 and how it rates during our tests. Eventually, a condign successor of the already very dignified T60 series had to be found. To summarize it Yes, the T61 could absolutely convince.First of...
87%
notebookreview.com
Updated:
2011-08-10 05:04:03
The ThinkPad T61 14.1" widescreen notebook was recently released by Lenovo as an update to the T60 series. The T61 uses the new Intel Centrino Duo platform (Santa Rosa) and offers a number of design updates.
Good Excellent build quality, magnesium internal cage in lid and body provide extra protection, Keyboard is highly usable, one of the best in the industry, System runs cool, even though it now has more powerful processor, FireWire and media card reader are...
Bad Screen brightness is lacking, in strong lighting situations screen appears washed out, Would rather not have the Windows Live toolbar builtin, T61 is thicker than the ThinkPad T60 and T43 notebooks, Screen is not centered...
Bottom line The ThinkPad T61 14.1" widescreen notebook is easy to recommend as a laptop for those that want a highly durable system that provides powerful performance while on the go. The new cooling system design works wonders for keeping the temperature of...
0%
pcmag.com
Updated:
2011-08-10 05:04:03
An Intel chipset launch is never complete without Lenovo offering a new ThinkPad to take advantage of it. The ThinkPad T61 Widescreen ($2,510 direct) is the latest in Lenovos ThinkPad T-series of world-class laptops that have stood the test of time...
Good Fastest Intel components available. Excellent performance scores. Very good 3D scores. Fast hard drive. EV-DO antenna is now hidden. Fabulous keyboard and dual pointing devices. Lightweight chassis.
Bad Batteries are not compatible with previous T60s. Youll need to upgrade the battery.
Bottom line The Lenovo ThinkPad T61 Widescreen is the best business laptop for those who love widescreens. A standard-screen model will be available with the same powerful Centrino Duo components...
90%