location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2040 laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2040 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2040 laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 96 MHz
Long product name Brother HL-2040 laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-2040 laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A stylishly designed, compact machine offering quality mono printing
More>>>
Brother HL-2040 laser printer 2400 x 600 DPI A4:
The official description of Brother HL-2040 laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother HL-2040 has been designed to take up the minimum amount of space yet houses all the features you would expect from a high quality laser printer. Impressive print speeds of up to 20ppm, combined with a paper tray that holds up to 250 sheets, makes this machine both convenient and efficient. With its Quick Start Guide you will be printing in minutes and you will soon see the difference that quality laser printing can make to your documents.

Simple
This machine is fully compatible with both Apple and PC formats, and supports a wide range of Windows programs. The USB and parallel ports facilitate connection to both a desktop and a laptop. Furthermore, optional network connectivity allows the printer to be accessed by more than one user.

Ample capacity
The Brother HL-2040 also comes complete with a separate toner cartridge and drum that will print up to 2,500 and 12,000 sheets respectively - a saving that any business will appreciate.

Short summary description Brother HL-2040 laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-2040 laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2040, 2400 x 600 DPI, A4, 20 ppm

Long summary description Brother HL-2040 laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-2040 laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-2040. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Plain Paper, Bond Paper, Recycled Paper
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor model
SPARClite
Processor frequency
96 MHz
Powersave acoustic emission
30 dB
Sound power level (standby)
51 dB
Power
Power consumption (printing) *
450 W
Weight & dimensions
Dimensions (WxDxH)
371 x 361 x 165.5 mm
Other features
Toner cartridge
TN-2000
Compatible operating systems
Windows 95 / 98 /Me / NT4.0 / 2000 / XP Mac OS 9.1- 9.2 Mac OSX 10.2.4 or greater
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:55:55
Uk has collected 8 expert reviews for Brother HL-2040 laser printer 2400 x 600 DPI A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:25:36
The Brother HL-2040 laser printer would fit comfortably in an office thats tight on space and on budget. Its footprint is slightly larger than that of similarly priced models, but it looks more like a scaled-down professional laser printer than a soup...
70%
Howstuffworks.com
Updated:
2011-09-25 20:55:30
The Brother HL-2040 is an inexpensive laser printer for home or home office use. It doesnt cost much more than many inkjet printers, and per-page costs are much lower than an inkjet for monochrome printing. The HL-2040 supports parallel port and USB c...
Good Inexpensive, lightweight, and compact. Fast output. Excellent text output quality. Includes parallel port and USB 2.0 interfaces.
Bad Output quality for line art and grayscale images is not as good as you would expect from a laser printer. Networking options are expensive.
Bottom line The Brother HL-2040 is an inexpensive laser printer for home or home office use. It doesnt cost much more than many inkjet printers, and per-page costs are much lower than an inkjet for monochrome printing. The HL-2040 supports parallel port and USB c...
60%
informationweek.com
Updated:
2011-09-25 20:55:34
Color is great where its needed. But does every page you print have (or need) color ink on it? Todays low-priced monochrome laser printers offer quick print times, and better overall text quality, than most inkjet printers. And while lasers cost more...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 20:55:38
Light graphics is the only weak spot in this solid performer, which delivers nice speed and text quality at a low price.
79%
schwarztech.us
Updated:
2011-09-25 20:55:42
Inkjet printers are the undisputed champions of budget color printing, but ink costs can quickly mount up. Laser printers have been steadily falling in price, and budget models such as Brother’s HL-2040 are available for little more than a mid-range...
80%
Computerpoweruser.com
Updated:
2011-09-25 20:55:47
HL-2040 $149.99 • Brother (800) 276-7746 (908) 704-1700 www.brother.comThe HL-2040 laser printer features a maximum 20ppm print speed and a time to print the first page of less than 10 seconds. It comes with 8MB of memory, a maximum 2,400 x 600 dpi r...
0%
pcmag.com
Updated:
2011-09-25 20:55:55
The Brother HL-2040 is a good value, with fast performance, excellent text quality, and a 250-sheet paper capacity thats app Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 20 ppm...
50%
Country Distributor
United Kingdom 1 distributor(s)