location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 20-35mm f/3.5-4.5 USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 20-35mm f/3.5-4.5 USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2545A017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999213507
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:04:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 20-35mm f/3.5-4.5 USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 12/11
  • - Closest focusing distance: 0.34 m
Long product name Canon EF 20-35mm f/3.5-4.5 USM Black :
The long product name of Canon EF 20-35mm f/3.5-4.5 USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Highly portable lens with high optical performance and lightweight
More>>>
Canon EF 20-35mm f/3.5-4.5 USM Black:
The official description of Canon EF 20-35mm f/3.5-4.5 USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly portable lens with high optical performance and light weight of 340g. A very practical ultra-wide-angle zoom. The large front lens group minimizes peripheral darkening, and the flare-blocking diaphragm minimizes flare. Also, with lens group 2 being the zoom group, distortion is corrected.

Features

* Focal length and maximum aperture: 20-35 mm 1:3.5-4.5.
* Lens construction: 12 elements in 11 groups.
* Diagonal angle of view: 94°-63°.
* Focus adjustment: Inner focusing system with USM.
* Closest focusing distance: 0.34m / 1.1ft.
* Filter size: 77mm.

Short summary description Canon EF 20-35mm f/3.5-4.5 USM Black:
This short summary of the Canon EF 20-35mm f/3.5-4.5 USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 20-35mm f/3.5-4.5 USM, 12/11

Long summary description Canon EF 20-35mm f/3.5-4.5 USM Black:
This is an auto-generated long summary of Canon EF 20-35mm f/3.5-4.5 USM Black based on the first three specs of the first five spec groups.

Canon EF 20-35mm f/3.5-4.5 USM. Lens structure (elements/groups): 12/11, Closest focusing distance: 0.34 m, Lens viewing angle, horizontal: 84°. AF actuator: USM. Product colour: Black. Diameter: 8.35 cm, Filter size: 7.7 cm, Length: 68.9 mm. Magnification: 0.13x

Lens system
Lens structure (elements/groups) *
12/11
Lens viewing angle, horizontal
84°
Lens viewing angle, vertical
62°
Minimum aperture number *
22
Number of diaphragm blades
5
Closest focusing distance *
0.34 m
Performance
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
68.9 mm
Weight
340 g
Diameter *
8.35 cm
Filter size *
7.7 cm
Other features
Magnification
0.13x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:14:08
Uk has collected 3 expert reviews for Canon EF 20-35mm f/3.5-4.5 USM Black and the average expert rating is 36 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
36%
Source Review comments Score
The-digital-picture.com
Updated:
2011-09-25 21:14:08
The Canon EF 20-35mm f/3.5-4.5 USM Lens features a short wide angle focal length range with decent build quality at a relatively low cost. The Canon EF 20-35mm f/3.5-4.5 USM Lens utilizes a metal mount and has decent feel to it. It is a reasonably wel...
0%
Kenrockwell.com
Updated:
2013-08-05 02:52:16
The Canon EF 20-35mm f/3.5-4.5 is a very lightweight full-frame ultrawide zoom for all Canon EOS digital and 35mm autofocus cameras. This 20-35mm has fantas...
0%
dxomark.com
Updated:
2016-12-27 19:34:42
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
36%
Brand Image Product code Product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 100mm f/2.0 USM Black Canon EF 100mm f/2.0 USM Black
(show image)
2518A019 EF 100mm f/2.0 USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 500mm f/4.0L IS USM Silver Canon EF 500mm f/4.0L IS USM Silver
(show image)
2532A014 EF 500mm f/4.0L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)