Samsung logo

Samsung C520 4.24 cm (1.67") 74 g Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89434
Info modified on:
26 Feb 2024, 15:20:28
Short summary description Samsung C520 4.24 cm (1.67") 74 g Red:

Samsung C520, Clamshell, 4.24 cm (1.67"), 128 x 160 pixels, 0.3 MP, Red

Long summary description Samsung C520 4.24 cm (1.67") 74 g Red:

Samsung C520. Form factor: Clamshell. Display diagonal: 4.24 cm (1.67"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 0.3 MP. WAP. FM radio. Standby time (2G): 220 h. Weight: 74 g. Product colour: Red

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.