location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP5050n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2409B017 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 12 ppm
  • - Maximum duty cycle: 25000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB
Long product name Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP5050n colour laser printer, 8 ppm colour, 12 ppm mono, 600 x 600dpi, 16 MB, USB 2.0, Fast Ethernet, 18.4 kg
More>>>
Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share professional colour output with this stylish, network ready, desktop laser printer. Compact, quiet, easy to operate and energy efficient, it’s the ideal colour solution for small businesses.

Outstanding colour output
Create impressive sales and marketing material in-house with this stylish and compact desktop colour laser printer. Give your work added impact with beautiful colour images, bold graphics and sharp text - to impress your customers and clients. Canon’s image processing and S-Toner ensure the highest quality colour output.

Easy to share
The built-in network interface lets you share colour output, so you can be sure that you get maximum use from this printer. Installing the i-SENSYS LBP5050N on a network is quick and simple. With auto IP configuration and ‘Point and Print’ installation, users can start printing over the network without any hassle or delay.

Time-saving performance
With our Quick First-Print technologies there’s zero warm-up time, so no waiting around when you want to print. The unit springs into action the moment it’s needed. And with up to 8 ppm colour print speeds, there’s also no waiting for prints jobs to complete.

Convenient All-in-One colour cartridges
Simply replace the compact colour cartridge - containing superior S toner, drum and cleaning units - and the printer is as good as new. There’s no mess and no hassle. Always use Authentic Canon cartridges to benefit from continuous high quality output.

Quiet and energy efficient
Thanks to the fan-less engine design, this printer is silent in standby and quiet during operation – so you can concentrate on your work with no distracting background noise. The unit uses only 8 watts in sleep mode providing cost savings and eco-friendly efficiency.

Easy to use
Enjoy exceptionally simple operation. The user-friendly Canon CAPT printer driver and Printer Status Window allow easy control of the printer – delivering outstanding colour output time after time.

Features
-Compact, professional quality colour laser printer.
-8ppm in colour, 12ppm in mono.
-Network ready.
-No waiting with Quick First-Print technologies.
-Up to 9600x600 dpi printing.
-All-in-One colour cartridges.
-Quiet operation and energy efficient.

Short summary description Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP5050n, Laser, Colour, 600 x 600 DPI, A4, 12 ppm, Network ready

Long summary description Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP5050n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
22 s
Time to first page (colour, normal)
28 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
25000 pages per month
Number of print cartridges *
4
Page description languages *
CAPT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Statement, Legal
Envelopes sizes
B5, C5, DL
Media types supported
Heavy Paper, Coated Paper
Network
Network ready
Yes
Performance
Internal memory *
16 MB
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
16 W
Power consumption (PowerSave)
8 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18.4 kg
Dimensions (WxDxH)
401 x 452 x 262 mm
Packaging content
Bundled software
NetSpot Device Installer, Remote User Interface
Other features
Custom media sizes
76.2x127mm - 215.9x355.6mm
Standard media sizes
Foolscap, 16K
Recommended media weight
60/230 g/m²
Power requirements
AC 220-240V (±10%), 50/60Hz (±2Hz)
Networking features
10BASE-T/100BASE-TX
Toner cartridge
Black, Cyan, Magenta, Yellow
Power consumption (active)
210 W
Compatible operating systems
Windows 2000/Server 2003/XP/Vista, Mac OS X v10.3.9 - 10.5.x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 07:02:49
Uk has collected 16 expert reviews for Canon i-SENSYS LBP5050n Colour 600 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 07:02:49
Product Code: 2409B012 With a price tag close to that of the mono Brother HL-5340D, the Canon i-SENSYS LBP5050n colour laser printer looks a bargain. And so it is, as long as you're prepared to put up with a few compromises. The Canon i-SENSYS LBP50...
Bottom line The Canon i-SENSYS LBP5050n isn’t without its flaws, but overall this is a very commendable printer. The quality is good – very good on text – and even if the specifications don’t compare with those of other colour lasers, the pric...
80%
gadgetspeak.com
Updated:
2011-08-17 07:02:49
A colour laser printer with an RRP of less than £200 surely is worthy of further investigation. The size is not that large something that earlier printers could not say and it prints quite quickly without colour pages printing at ¼ speed...
92%
alphr.com
Updated:
2011-08-17 07:02:49
Aimed at small businesses with a modest requirement for colour printing, Canon's latest desktop laser looks to hit the spot for value, with the i-Sensys LBP5050n network model coming in at a shade over £150. Canon also offers a base LBP5050 USB-only mo...
Bottom line Canon's space-saving desktop colour laser delivers quality for both mono and colour prints that belies its low price...
83%
expertreviews.co.uk
Updated:
2011-08-17 07:02:49
The i-Sensys LBP5050n is part of Canons new range of laser printers, which is available in UK shops from October. Its not much lighter than an average laser, but its more compact. It has 10/100 Ethernet and a USB Hi-Speed port; the USB-only LBP5...
60%
pcauthority.com.au
Updated:
2015-06-25 02:44:39
The LBP5050 has an ingenious design - pop open the front and the toner cartridges slide out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest in the group.That compact design i...
Bottom line Cleverly designed and capable of superb results, the Canon misses out on an award mainly due to running costs...
67%
alphr.com
Updated:
2015-06-25 02:44:39
The Canon i-SENSYS LBP5050 has an ingenious design – pop open the front and the toner cartridges slide smoothly out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest colour las...
Bottom line Cleverly designed and capable of superb results, the Canon narrowly misses out on a recommendation due to high running costs...
67%
itreviews.com
Updated:
2015-06-25 02:44:39
At £199, the LBP5050 is one of the cheaper colour lasers on the market and its compact design makes it well suited to the home office. The toner is slightly more expensive than wed like, although its not uncommon for printers with low price tags to...
0%
trustedreviews.com
Updated:
2015-06-25 02:44:39
A colour laser printer for under £150 is still unusual and when it comes from a company with a good track record, like Canon, it's certainly worth a look. It's also worth another look because it uses the same, Canon-designed, laser engine as the HP LaserJ...
80%
alphr.com
Updated:
2011-08-17 07:02:54
Aimed at small businesses with a modest requirement for colour printing, Canon's latest desktop laser looks to hit the spot for value, with the i-Sensys LBP5050n network model coming in at a shade over £150. Canon also offers a base LBP5050 USB-only mo...
Bottom line Canon's space-saving desktop colour laser delivers quality for both mono and colour prints that belies its low price...
83%
pcauthority.com.au
Updated:
2015-06-25 02:44:43
The LBP5050 has an ingenious design - pop open the front and the toner cartridges slide out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest in the group.That compact design i...
Bottom line Cleverly designed and capable of superb results, the Canon misses out on an award mainly due to running costs...
67%
alphr.com
Updated:
2015-06-25 02:44:43
The Canon i-SENSYS LBP5050 has an ingenious design – pop open the front and the toner cartridges slide smoothly out on a spring-loaded drawer. It's this clever kind of design touch that allows the Canon to be one of the smallest and cheapest colour las...
Bottom line Cleverly designed and capable of superb results, the Canon narrowly misses out on a recommendation due to high running costs...
67%
itreviews.com
Updated:
2015-06-25 02:44:43
At £199, the LBP5050 is one of the cheaper colour lasers on the market and its compact design makes it well suited to the home office. The toner is slightly more expensive than wed like, although its not uncommon for printers with low price tags to...
0%
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4 Canon i-SENSYS LBP5050 Colour 600 x 600 DPI A4
(show image)
2409B016 i-SENSYS LBP5050 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)