location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 580EX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 580EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9445A014
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 06:57:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Speedlite 580EX Black :
The long product name of Canon Speedlite 580EX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speedlite 580EX
More>>>
Canon Speedlite 580EX Black:
The official description of Canon Speedlite 580EX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon's top-of-the-line Speedlite has been thoroughly revised. It's smaller and lighter than ever, yet provides a bit more power and significantly faster recycling. A new Select Dial makes changes, like exposure compensation, a breeze. It now covers lenses as wide as 14mm, and has new features for digital SLRs - including the ability to transmit precise flash color temperature information, and vary the zoom setting to match the imaging sensor.

Features
-Approx. 25% faster recycling time compared to 550EX.
-Superior evenness of exposure, center to corner of frame.
-Slightly higher max. guide number at 105mm setting (GN 190, feet).
-Auto conversion of flash coverage with compatible digital SLRs.
-White Balance info communicated instantly to compatible digital SLRs.
-Full swivel, 180° in either direction (first TTL flash with this ability).
-AF-assist beam now compatible with all AF points on every EOS SLR.
-New Select Dial for easy inputs and user control.

Short summary description Canon Speedlite 580EX Black:
This short summary of the Canon Speedlite 580EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 580EX, 0.1 s, 375 g

Long summary description Canon Speedlite 580EX Black:
This is an auto-generated long summary of Canon Speedlite 580EX Black based on the first three specs of the first five spec groups.

Canon Speedlite 580EX. Product colour: Black, Approximate recycling time: 0.1 s, Shooting distance: 0.5/30 m. Battery type: AA. Weight: 375 g, Dimensions (WxDxH): 76 x 134 x 114 mm

Features
Product colour *
Black
Approximate recycling time *
0.1 s
Shooting distance
0.5/30 m
Approx. number of flashes
100 - 700
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Weight *
375 g
Dimensions (WxDxH)
76 x 134 x 114 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:53
Uk has collected 4 expert reviews for Canon Speedlite 580EX Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
photo.net
Updated:
2011-09-25 21:31:44
The new Canon Speedlite 580EX is that latest in Canons evolution of high end, shoe mount, speedites. From the 430EZ to the 540EZ, 550EX and now the 580EX, power output and features have increased. The new 580EX is, of course, E-TTL (and E-TTL II) com...
0%
Howstuffworks.com
Updated:
2011-09-25 21:31:52
The Canon Speedlite 580EX is the top model of the hot shoe flash units offered by Canon for use with their latest film and digital cameras. It replaces the Speedlite 550EX and offers a smaller body, more flash power, faster recycling, consistent color...
100%
digital-photography-school.com
Updated:
2014-11-15 01:18:51
As Canon continues to expand the Speedlite family, more photographers struggle to know which flash to buy.So let’s take a quick run through the current Speedlite lineup, from low end to high end, to see if we can determine which flash is right for you...
0%
The-digital-picture.com
Updated:
2014-11-15 01:18:51
The Canon Speedlite 580EX Flash contains a superset of the features found in the Canon Speedlite 550EX E-TTL Flash in a smaller, lighter and more modern designed housing. Canons Press Release contains lots of good information (recommended reading) ab...
0%
Brand Image Product code Product Stock Price from
Canon Speedlite 580EX II Black Canon Speedlite 580EX II Black
(show image)
1946B010 Speedlite 580EX II 0.00
(excl. VAT)
0 (incl. VAT)