location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1483B007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999391144 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB
  • - 12.4 kg
Long product name Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm :
The long product name of Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF4150
More>>>
Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm:
The official description of Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and productive communication centre with automatic double-sided printing

More productivity in less space
Get professional laser printing, faxing, copying and colour scanning in the smallest possible space. The compact and stylish i-SENSYS MF4150 is easy to use and place. Providing maximum productivity for a minimum investment.

Quick First Print to save time
With a Quick First Print in 9.6 seconds, there’s no waiting around when you want to print. The unit springs into action the moment you need it, thanks to our On-Demand Fixing technology, UFRII LT high speed processing and high quality EF toner.

High speed, high quality laser output
Output speed is 20 pages per minute for printing and copying. A 1200 x 600dpi enhanced print resolution delivers professional laser quality printing. Benefit from both speed and quality without compromise.

Professional faxing
The Super G3 fax modem sends faxes at 3 seconds per page* to cut communication costs. The 256-page* fax memory stores incoming faxes safely if paper or toner runs out. Ultra High Quality technology ensures that all details come out clearly when sending a combination of diagrams, photos and text.

35-sheet Automatic Document Feeder
Copy, fax and scan multiple page documents with ease using the 35-sheet Automatic Document Feeder. Save time as there’s no need to split up lengthy documents.

Automatic double-sided printing
Cut your paper costs with automatic double-sided printing. Get professional looking documents while saving money.

All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your multifunctional is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Versatile colour scanning
Scan your colour documents and photos directly into PC applications, to email or to PDF. Convert paper documents into digital documents using the MF Toolbox software. The OCR software features easy document searching using keywords. The USB2.0 Hi-Speed interface speeds up image transmission between the unit and your PC.

Productive networking
The optional AXIS 1650 print server offers productive network printing, PC faxing and colour scanning. Easy to set up and operate, it allows a small workgroup to fully share these functions directly from their connected PCs.

Features
-Compact laser printer, fax, copier, scanner.
-Quick First Print in 9.6 seconds.
-20 ppm/cpm, 1200x600dpi printing (enhanced).
-Super G3 fax, 256-page fax memory.
-35-sheet ADF.
-Automatic double-sided printing.
-All-in-One cartridge.

Short summary description Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4150, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4150. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
9 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
9600 x 9600 DPI
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
256 pages
Fax speed dialing (max numbers)
7
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
66 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (PowerSave)
3.5 W
Power consumption (standby)
8 W
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
7.5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12.4 kg
Other features
Dimensions (WxDxH)
390 x 532 x 455 mm
Power requirements
AC 220-240V (±10%), 50/60Hz (±2 Hz)
Image scaling/enlargement range
50 - 200%
Compatible operating systems
Windows 98/Me/2000/XP/Vista, Mac OS X Version 10.2.8 - 10.5.x, Linux
Supported media weight(s)
40/163
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:02:10
Uk has collected 1 expert review for Canon i-SENSYS MF4150 Laser A4 600 x 600 DPI 20 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2015-01-10 01:19:54
Cute is not a word I generally use to describe all-in-ones (AIOs)—or, indeed, use very often at all. But theres no getting around it with the Canon imageClass MF4150 ($250 street). Its cute. Like a toy oven or toy typewriter, it looks like a shrunk...
Good Fast print speed. Scans. Faxes. Copies. Automatic document feeder. Duplex (two-sided) printing.
Bad Graphics and photo quality are typical for a monochrome laser, but a touch below the best available.
Bottom line Small but capable, the Canon imageClass MF4150 is a great fit for anyone who needs a personal copier, fax machine, and printer...
80%
Country Distributor
Nederland 1 distributor(s)