location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1483B025
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97511
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 12.4 kg
Long product name Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm :
The long product name of Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS MF4120
More>>>
Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm:
The official description of Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable, high quality laser All-In-One with automatic double-sided printing

Compact All-in-One convenience
The i-SENSYS MF4120 has a small footprint so it fits neatly on your desk. Compact and stylish, it provides professional laser printing, copying and colour scanning. Easy-to-use and maintain, it maximises efficiency and minimises your investment costs.

Quick First Print to save you time
With a First Print-out time in 9.6seconds, there’s no waiting around every time you want to print. The unit springs into action the moment you need it, thanks to our On-Demand Fixing technology, UFRII LT high speed processing and high quality EF toner.

High speed, high quality laser output
Output speed is 20 pages per minute for printing and copying. A 1200 x 600dpi enhanced print resolution delivers professional laser quality printing for text and graphics. You benefit from both speed and quality, without compromise.

Automatic double-sided printing
Cut paper costs with automatic double-sided printing. You also help the environment by reducing paper usage.

Versatile colour scanning
Scan colour documents and photos directly into PC applications, to email or to text-searchable PDFs. Convert paper documents into easy to edit and share digital documents using the MF Toolbox. OCR software features easy document searching using specific keywords. The USB2.0 Hi-Speed interface speeds up image transmission between the multifunctional and your PC.

Easy All-in-One cartridge
Simply replace the All-in-One cartridge, containing toner and all essential parts, and your multifunctional is as good as new. Switch cartridges in seconds and benefit from continuous high quality output.

Productive networking
The optional AXIS 1650 print server offers productive network printing and colour scanning. Easy to set up and operate, it allows a small workgroup to fully share these functions directly from their connected PCs. For added convenience, the i-SENSYS MF4120 is Windows and Mac (English version only) compatible.

Short summary description Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF4120, Laser, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF4120 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF4120. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
9 s
Economical printing
Yes
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
66 dB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
650 W
Power consumption (PowerSave)
3.5 W
Power consumption (standby)
8 W
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
7.5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
12.4 kg
Packaging content
Bundled software
Omni Page SE, Presto! Page Manager, MF Toolbox
Other features
Dimensions (WxDxH)
390 x 532 x 303 mm
Power requirements
AC 220-240V (±10%), 50/60Hz (±2 Hz)
Print technology resolution
600 x 600 DPI
Image scaling/enlargement range
50 - 200%
Compatible operating systems
Windows 98/Me/2000/XP/Vista, Mac OS X Version 10.2.8 - 10.5.x, Linux
Supported media weight(s)
64/163
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No