location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3300 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0868B004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999298962
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3300 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 21 ppm
  • - Duplex printing
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 8 MB
Long product name Canon i-SENSYS LBP3300 600 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP3300 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP3300, 600 x 600 dpi, USB 2.0, 8 MB, 11.8 kg
More>>>
Canon i-SENSYS LBP3300 600 x 600 DPI A4:
The official description of Canon i-SENSYS LBP3300 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This space-saving and easy-to-use unit provides professional laser output at 21 pages per minute - with double-sided printing, a flexible paper supply and optional networking.

The speed you need
You need documents fast and the i-SENSYS LBP3300 delivers. The 21 pages per minute print speed ensures you meet your tightest deadlines - with professional laser output for a perfect finish.

Automatic double-sided printing
A standard built-in duplex unit provides automatic double-sided printing at a touch. Make your reports look more professional and save on paper costs at the same time. It couldn’t be easier.

No waiting or worries
Canon’s On-demand fixing technology virtually eliminates warm-up time and waiting. The first print comes out in just 9 seconds or less. Canon’s Advanced Printing Technology and Smart Compression Architecture provide superior processing speed - complete with easy control of all printer settings using a simple graphical interface.

Professional print quality
The 600 x 600 dpi print resolution delivers professional laser quality output. This is enhanced right up to the equivalent of 2400 x 600 dpi using Canon’s Automatic Image Refinement technology. Get clear, sharp prints for all your work whether text, photos or graphics.

Convenient All-in-One Cartridge
Simply replace Canon’s All-in-One cartridge containing toner and all essential parts and your printer is as good as new. There’s no mess or maintenance worries - just continuous high quality output. A higher yield toner cartridge is also available which allows you to print well over double the amount of pages.

Flexible paper supply
The standard 250-page cassette meets most needs with an optional 250-page cassette available for high volume printing. The i-SENSYS LBP3300 prints on a wide range of paper formats for all your requirements.

Optional networking
Share printer resources throughout your office with Canon’s optional Network Board NB-C2. Easy to set up, it enhances printing productivity. USB 2.0 Hi-Speed is equipped as standard to speed up image processing between your PC and printer.

Full-frontal operation
This stylish, quiet and space-saving printer is designed for full frontal operation. Easy to place in the tightest spaces it enables hassle-free cartridge and paper replacement from the front.

Features
-21 ppm Laser Printer.
-Built-in duplex unit for double-sided printing.
-No warm-up time, first print in 9 seconds or less.
-Print quality: 2400 x 600 dpi (enhanced).
-All-in-One cartridge.
-250-sheet cassette + optional 250-sheet cassette.
-Optional networking.

Short summary description Canon i-SENSYS LBP3300 600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3300 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3300, Laser, 600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP3300 600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3300 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3300. Print technology: Laser. Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
9 s
Print margins (top, bottom, right, left)
5 mm
Features
Maximum duty cycle *
8000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Media types supported
Heavy Paper
Network
Network ready
No
Performance
Internal memory *
8 MB
Sound pressure level (printing)
52.8 dB
Sound power level (standby)
25 dB
Power
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.8 kg
Dimensions (WxDxH)
369.7 x 375.7 x 257.7 mm
Other features
Power requirements
AC 220-240V (±10%), 50/60Hz (±2Hz)
Capacity cartridge
2500 sheets
Networking features
10BASE-T/100BASE-TX
Power consumption (active)
436 W
Compatible operating systems
Microsoft Windows 98/Me/2000/Server 2003/XP/Vista, Linux
Supported media weight(s)
60/163
Brand Image Product code Product Stock Price from
Canon i-SENSYS LBP3360 600 x 600 DPI A4 Canon i-SENSYS LBP3360 600 x 600 DPI A4
(show image)
0868B008 i-SENSYS LBP3360 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)