location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
570DX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS57BPPNB
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2019 16:13:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 144.8 cm (57") 1920 x 1080 pixels 600 cd/m²
  • - 8 ms
  • - Built-in speaker(s) 10 W
Long product name Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black :
The long product name of Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

570DX
More>>>
Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:
The official description of Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

innovative power saving
DPMS (Digital Power Management System) intelligently monitors the conditions of the display use and uses less then 1W in stand-by mode. The 570DXn is economically and ecologically friendly.

Pivot technology
With 90 degree rotation the 570DXn is functional, flexible and fundamentally versatile. Smooth vertical images and text can now be viewed without having to scroll down the screen.

fast response time
Fast response time of 8ms ensures stable viewing of DVDs and streaming video. Ideal for multi-media driven applications, gaming, animation and video streaming over the world wide web.

anti glare coating
Special anti-glare coating technology is applied to the screen surface to ensure that reflection is maximally diffused for sharper brighter image quality.

enhanced colour with DNIe Pro
SAMSUNG’s DNIe Pro (Digital Natural Image engine) ensures the clearest, most natural images imaginable. Colour and motion are optimized and contrast and detail enhanced to ensure unprecedented image quality.

MagicInfo™ Digital Signage
SAMSUNG’s MagicInfo™ digital signage solution is perfect for business that want the benefits of digital signage without the need for a dedicated PC for each display. Ideally suited to airports, hotels, shopping malls, offices, corporate lobbies, theatres, museums, exhibitions and sport venues. MagicInfo™ transmits media files (photo, audio and movie) and office files (Power Point, Excel, Word, HTML and PDF files) existing on a server to screens connected to a LAN with content scheduled to appear at pre-defined times. This technology is unique to SAMSUNG networked large format displays and not only delivers considerable costs savings but also improves the delivery of information.

Short summary description Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:
This short summary of the Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 570DX, Digital signage flat panel, 144.8 cm (57"), 1920 x 1080 pixels

Long summary description Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung 570DX. Product design: Digital signage flat panel. Display diagonal: 144.8 cm (57"), Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
144.8 cm (57")
Display resolution *
1920 x 1080 pixels
Display brightness *
600 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
2000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
Composite video in
1
Audio
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
500 W
Power consumption (standby) *
1 W
Computer system
Mac operating systems supported
Yes
Weight & dimensions
Width
1347.5 mm
Depth
130 mm
Height
800 mm
Weight
49.6 kg
Width (with stand)
1347.5 mm
Depth (with stand)
311 mm
Height (with stand)
855 mm
Packaging data
Package weight
58.6 kg
Packaging content
Remote control included
Yes
Other features
Audio system
2.0
Composite sync
Yes
S-Video inputs quantity
1
Separate H/V sync
Yes
Sync-on-green (SOG)
Yes
Built-in camera
No
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung 400PX Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Silver Samsung 400PX Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Silver
(show image)
LS40BHYNB 400PX 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 400PXN Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Silver Samsung 400PXN Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Silver
(show image)
LS40BHZNB 400PXN 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 460PX Digital signage flat panel 116.8 cm (46") 500 cd/m² WXGA Black Samsung 460PX Digital signage flat panel 116.8 cm (46") 500 cd/m² WXGA Black
(show image)
LS46BHYNB 460PX 0.00
(excl. VAT)
0 (incl. VAT)