location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC X463UN-TMX9P video wall display PVA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X463UN-TMX9P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X463UN-TMX9P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 21:37:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC X463UN-TMX9P video wall display PVA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46") PVA
  • - 1920 x 1080 pixels Full HD 16.78 million colours
  • - 700 cd/m² 3500:1 0.53 x 0.53 mm
  • - Black
  • - VESA mounting 300 x 300 mm
  • - Ethernet LAN
  • - 120 W
Long product name NEC X463UN-TMX9P video wall display PVA :
The long product name of NEC X463UN-TMX9P video wall display PVA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X463UN-TMX9P - 9 x 46", 1920 x 1080, 16:9, 700cd/m2, 3500:1, 8ms
More>>>
Short summary description NEC X463UN-TMX9P video wall display PVA:
This short summary of the NEC X463UN-TMX9P video wall display PVA data-sheet is auto-generated and uses the product title and the first six key specs.

NEC X463UN-TMX9P, 116.8 cm (46"), PVA, 1920 x 1080 pixels

Long summary description NEC X463UN-TMX9P video wall display PVA:
This is an auto-generated long summary of NEC X463UN-TMX9P video wall display PVA based on the first three specs of the first five spec groups.

NEC X463UN-TMX9P. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, Display technology: PVA, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)