location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCIUSB3S4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030849517 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:32:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ADD 4x SUPERSPEED USB 3.0 PORTS: This PCI/PCI-X Universal (3.3V & 5V, 32-bit) card adds four USB-A 3.2 Gen 1 ports to your computer or server through a PCI slot; Supports USB 3.0/3.1 Gen 1/USB 3.2 Gen 1x1
  • - TRANSFER SPEEDS: USB PCI card with UASP achieves speeds up to the maximum of your PCI bus (1.3Gbps); Ideal for older computers with only PCI slots available like Dell OptiPlex 7010/HP Compaq dc7800; Backward compatible with USB 2.0/1.1/1.0
  • - OPTIONAL POWER: USB PCI expansion card features SATA & SP4 power ports to supply additional power to the USB ports (when motherboard power is insufficient); Power can be connected to SATA or SP4 port to provide up to 5V 0.9A/4.5W per USB Type-A port
  • - STANDARD & LOW PROFILE BRACKET: PCI USB card comes with a full-profile (standard) bracket pre-installed and a low-profile (half height) bracket included for versatile installation in both low-profile and full-profile computer systems
  • - COMPATIBILITY: This card is Windows only; Supported versions: Windows XP and up, Windows Server 2003 and up; USB card is only compatible with PCI/PCI-X slots and is NOT COMPATIBLE with PCI-Express (PCIe); See PEXUSB3S4V for a PCIe solution
Warranty: Lifetime Warranty
Long product name StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power :
The long product name of StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA/SP4 Power - Quad Port PCI USB 3 Controller Card
More>>>
StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power:
The official description of StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 4 SuperSpeed USB 3.0 ports to a computer through a PCI slot

The PCIUSB3S4 4-Port PCI to USB 3.0 Card enables legacy PCI slots to support the SuperSpeed USB 3.0 standard, which is capable of data transfer rates up to 5 Gbps. Using USB 3.0 devices with this card will increase data transfer rates with up to 1.3 Gbps of available bandwidth (PCI bus limit) - more than doubling performance compared to a USB 2.0 connection.

This versatile USB 3.0 adapter includes an optional SATA power connector which allows each USB port to deliver up to 900mA of power to connected USB 3.0 devices - suitable for even the most power hungry devices.

A perfect solution for older PCI-based systems or computers with only PCI expansion slots remaining, the card allows those systems to stay relevant and up-to-date with the latest USB technology. The card is also backward compatible with USB 2.0 and 1.x devices, so it will not only work with any future USB 3.0 devices, but will also support older devices.

The PCIUSB3S4 4-Port PCI USB 3.0 Card is backed by StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Increased data transfer rates (up to 1.3 Gbps PCI bus limit) with USB 3.0 compatible devices
- Suitable for installation in standard-sized and Small Form Factor computers
- Supports bus-powered USB 3.0 devices

Short summary description StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power:
This short summary of the StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power, PCI, USB 3.2 Gen 1 (3.1 Gen 1), Red, CE, FCC, TAA, REACH, Renesas/NEC - µPD720202, 5 Gbit/s

Long summary description StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power:
This is an auto-generated long summary of StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power based on the first three specs of the first five spec groups.

StarTech.com 4 Port PCI SuperSpeed USB 3.0 Adapter Card with SATA / SP4 Power. Host interface: PCI, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Red, Certification: CE, FCC, TAA, REACH. Chipset: Renesas/NEC - µPD720202, Data transfer rate (max): 5 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows.... Width: 20 mm, Depth: 133 mm, Height: 65 mm

Ports & interfaces
Host interface *
PCI
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Internal SATA ports quantity
1
Design
Internal *
Yes
Product colour
Red
Certification
CE, FCC, TAA, REACH
Features
Chipset
Renesas/NEC - µPD720202
Data transfer rate (max)
5 Gbit/s
UASP support
Yes
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
15 - 90%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
20 mm
Depth
133 mm
Height
65 mm
Weight
72 g
Packaging data
Mounting brackets included
Yes
Drivers included
Yes
Manual
Yes
Package width
175 mm
Package depth
145 mm
Package height
33 mm
Package weight
165 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)