location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-U700 5.59 cm (2.2") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-U700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U700CKBPLS
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-U700 5.59 cm (2.2") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.59 cm (2.2")
  • - Bluetooth
  • - Single camera
Long product name Samsung SGH-U700 5.59 cm (2.2") Silver :
The long product name of Samsung SGH-U700 5.59 cm (2.2") Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U700 + 1GB
More>>>
Samsung SGH-U700 5.59 cm (2.2") Silver:
The official description of Samsung SGH-U700 5.59 cm (2.2") Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3.5G power in a slim body
Powerfully slim. Slim yet powerful. Any way you look at it, you'll be blown away by the promise of performance that techies would applaud and looks that perfectionists would appreciate.

The new hero of the Ultra Edition II range enables fast download speeds of up to 3.6Mbps, with its 3.5G capability. With full HTML browser support, you can be sure that you are on the pulse of all the action.

beautiful memories preserved in print
With half shutter and auto focus, you'll never miss a moment. Capture an unforgettable evening in crisp detail and vibrant colours with high performance 3.2 Mega pixel cameras. The camera's auto focus function lets the lens focus precisely even on fast-moving objects. The half shutter function, activated by pressing the shutter button halfway, locks focus for more control. So your photos will be nothing less fabulous every time. Just roll the phone over the party scene and click to take a picture.

search at a click
An easy-to-use and convenient search function operates by searching all files and applications. Search through all the contents of your mobile phone or select a folder or works with even partial entries.

music to your ears
One listen and you won't want to put your Ultra Edition II phone down. An easy-to-use Interface lets you find music fast, create convenient play lists, and download and listen to virtually any music file. The Ultra II Edition is like finding your ideal music player inside the world's most beautiful phone.

safe-box in your phone
You will not have to worry about losing important documents stored in your phone or losing that favourite video! With uTrack, a notification SMS will be sent to your pre-assigned number in the event that a foreign SIM card is inserted in your phone.
Features and specifications are subject to change without prior notification.

Short summary description Samsung SGH-U700 5.59 cm (2.2") Silver:
This short summary of the Samsung SGH-U700 5.59 cm (2.2") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-U700, 5.59 cm (2.2"), Silver

Long summary description Samsung SGH-U700 5.59 cm (2.2") Silver:
This is an auto-generated long summary of Samsung SGH-U700 5.59 cm (2.2") Silver based on the first three specs of the first five spec groups.

Samsung SGH-U700. Display diagonal: 5.59 cm (2.2"). Rear camera type: Single camera. Product colour: Silver. Weight: 86 g

Display
Display diagonal *
5.59 cm (2.2")
Panel type
TFT
Display number of colours
262144 colours
Storage
Internal memory
24 MB
Camera
Front camera type *
Single camera
Rear camera flash *
Yes
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS, HSCSD
Data network
3G, wcdma
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Instant messaging (IM)
No
Design
Form factor *
Slider
Product colour *
Silver
Performance
Video call
Yes
Performance
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Countdown timer, Stopwatch, To-do list
Speakerphone
Yes
Push-to-Talk (PTT)
No
Navigation
Assisted GPS (A-GPS)
No
Position location *
No
Multimedia
FM radio
No
Keyboard
Navi wheel
Yes
Battery
Talk time (2G)
5 h
Standby time (2G)
270 h
Weight & dimensions
Width
50 mm
Depth
12.1 mm
Height
102.5 mm
Weight *
86 g
Certificates
Specific absorption rate (SAR) value (EU)
0.411 W/kg
Other features
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
1000 entries
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:24:58
Uk has collected 40 expert reviews for Samsung SGH-U700 5.59 cm (2.2") Silver and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
3g.co.uk
Updated:
2011-10-04 04:24:09
Samsung U700 Phone Review by 3G.co.uk 3Gs 30 Second Comment The U600 had no 3G but the newer U700 has 3G and even faster HSDPA. That surely makes it a no brainer ? Slick Slim Samsung The mirrored exterior and bright 256,000-colour display coupled with...
0%
EISA.eu
Updated:
2011-10-04 04:24:58
Its not only the striking sleek design of Samsungs SGH-U700 slider handset that appeals to todays mobile phone user. Equally impressive is the ability to boost data transmission speeds up to ten times faster than normal UMTS through the use of HSDP...
0%
goodgearguide.com.au
Updated:
2011-11-05 20:07:30
A flashy, stylish HSDPA slider featuring touch sensitive controls, a mirrored chrome finish and a 3.2 megapixel camera, Samsungs U700 has both style and features in spades. Features The U700 is a HSDPA capable handset, so it supports downloads at spee...
Good HSDPA capable, design and looks, features list, 3.2 megapixel camera, good in-call quality...
Bad User interface a little slower than previous units, touch sensitive buttons are a hit and miss affair, battery life The Final Word The U700 is a distinctive HSDPA capable phone. Beneath its flashy exterior is a more than capable handset that packs quit...
Bottom line The U700 is a distinctive HSDPA capable phone. Beneath its flashy exterior is a more than capable handset that packs quite a punch in terms of features. If you can look past the sometimes frustrating controls, what remains is an excellent phone.
75%
techradar.com
Updated:
2013-11-14 18:31:10
Having hit gold with its hugely successful Ultra range, Samsung is all set to prove theres more to its waif-like models than meets the eye with the U700. First glances soon reveal that the new addition shares the same gene pool as the popular U600, wi...
Good Video calling, 3G plus HSDPA-enabled, QVGA screen...
Bad Touch-sensitive controls erratic, Grease-prone surface, Plastic rather than metal casing...
Bottom line Having hit gold with its hugely successful Ultra range, Samsung is all set to prove theres more to its waif-like models than meets the eye with the U700. First glances soon reveal that the new addition shares the same gene pool as the popular U600, wi...
80%
stuff.tv
Updated:
2014-04-08 06:21:39
With rival handset manufacturers having all sorts of diet problems, it seems Samsung is in competition with itself to fashion the thinnest phones in the world. Its Ultra Edition dynasty just can’t be out-slimmed and it holds the record for the sleek...
Good Stylish mirrored design. Slimline chassis. Capable camera. Fast HSDPA download speeds...
Bad Lightweight and plasticky build. Unresponsive touch-sensitive front keys. Rudimentary music player. Average video calling...
Bottom line The U700 should be tattooed with love and hate. For all its design finesse, HSDPA speeds and capable camera, it doubly frustrates with niggly feature and function compromises...
60%
slashgear.com
Updated:
2011-10-04 04:24:16
When you’re making cellphones it can be tricky finding a unique selling point that pushes your new handset out in front of the crowd. It’s made doubly difficult when the phone is neither high-fashion nor smartphone; that’s what’s...
0%
stuff.tv
Updated:
2011-10-04 04:24:25
With rival handset manufacturers having all sorts of diet problems, it seems Samsung is in competition with itself to fashion the thinnest phones in the world. Its Ultra Edition dynasty just can’t be out-slimmed and it holds the record for the sleek...
Good Stylish mirrored design. Slimline chassis. Capable camera. Fast HSDPA download speeds...
Bad Lightweight and plasticky build. Unresponsive touch-sensitive front keys. Rudimentary music player. Average video calling...
Bottom line The U700 should be tattooed with love and hate. For all its design finesse, HSDPA speeds and capable camera, it doubly frustrates with niggly feature and function compromises...
60%
ocworkbench.com
Updated:
2011-10-04 04:24:38
You probably have seen this model in our CommunicAsia 2007 report. SGH-U700 is the slimmest (at 12.1mm) HSDPA (3.6mbps) phone available in the market right now. Ultra Edition ll range enables fast download speeds of up to 3.6Mbps, with its 3.5G capa...
0%
slashphone.com
Updated:
2011-10-04 04:24:41
Samsung SGH-U700, the slimmest HSDPA mobile phone, has been awarded the European Mobile Phone 2007-2008 by the European Imaging and Sound Association (EISA) last month.As a distinguished mobile phone from the Samsung Ultra Edition II lineup, which co...
0%
gsmarena.com
Updated:
2011-10-04 04:24:52
Brilliant QVGA display, HSDPA, 3.2 megapixel camera with autofocus, memory card and many other functions in a fashionably slim shape. Samsung U700, a.k.a Samsung Ultra 12.1, is one of the four slim models in the Ultra Edition II Series. The number indicat...
0%
phonearena.com
Updated:
2011-10-04 04:24:54
After the great success of the RAZR and sibling SLVR series, Motorola defined the standard of a slim phone. The market changed, and every manufacturer had to take the RAZR as an example and develop rival models. The ambitious Koreans from Samsung like...
Good Sexy design, Excellent sound quality, 3G and microSD slot...
Bad Touch keys cause problems, Mediocre camera quality for 3megapixel unit, Triband only...
Bottom line The Samsung U700 left us with mixed feelings – we are definitely not keen on the touch-sensitve keys, but some people may think they are just normal. The design is attractive, but the dimensions are not ultra-small as with the U100 for example. The sof...
71%
mobilechoiceuk.com
Updated:
2013-11-14 18:31:09
The Samsung U700Vs lack of innovation and failure to dispel the U600s original shortcomings are disappointing top deals for this phone Handset cost: FREE 18 month contract,50% Extra Mins,Vodafone World,Unlimited TextsTariff: VodafoneSupplier: Vodafon...
Good Not only easy on the eye, the U700V takes cracking photos...
Bad The touch-sensitive soft keys prove to be infuriating rather than invigorating...
Bottom line The Samsung U700Vs lack of innovation and failure to dispel the U600s original shortcomings are disappointing...
60%
trustedreviews.com
Updated:
2013-11-14 18:31:10
While I wait for Samsung's recently announced five megapixel G600 to arrive, I've settled down with its SGH-U700V. This mobile is exclusive to Vodafone as I write, and is available from free depending on your chosen contract. It is essentially an update t...
70%
Brand Image Product code Product Stock Price from
Samsung SGH-U800 880 mAh Samsung SGH-U800 880 mAh
(show image)
SGH-U800OAAPLS SGH-U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-U900 5.59 cm (2.2") Silver Samsung SGH-U900 5.59 cm (2.2") Silver
(show image)
SGH-U900OAAPLS SGH-U900 0.00
(excl. VAT)
0 (incl. VAT)