location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Armor B20232R1 ink cartridge Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Armor Check ‘Armor’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B20232R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B20232R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3112539223021
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Armor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Armor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:47:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Armor B20232R1 ink cartridge Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Black ink page yield: 530 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
Long product name Armor B20232R1 ink cartridge Black :
The long product name of Armor B20232R1 ink cartridge Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink-jet for HP DJ 3940 black
More>>>
Short summary description Armor B20232R1 ink cartridge Black:
This short summary of the Armor B20232R1 ink cartridge Black data-sheet is auto-generated and uses the product title and the first six key specs.

Armor B20232R1, Black, Pigment-based ink, 21 ml, 530 pages

Long summary description Armor B20232R1 ink cartridge Black:
This is an auto-generated long summary of Armor B20232R1 ink cartridge Black based on the first three specs of the first five spec groups.

Armor B20232R1. Black ink type: Pigment-based ink, Black ink volume: 21 ml, Printing colours: Black, Black ink page yield: 530 pages

Brand Image Product code Product Stock Price from
MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM 10001UK ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001UK 10001UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10000UK ink cartridge 1 pc(s) Standard Yield Black MM 10000UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10000UK 10000UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 40010DK ink cartridge 1 pc(s) Standard Yield Black MM 40010DK ink cartridge 1 pc(s) Standard Yield Black
(show image)
40010DK 40010DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
(show image)
10001DK Color Inkjet Cartridge - Replaces HP No.22 (C9352AE) - 130% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) ink cartridge 1 pc(s) Standard Yield
(show image)
10000DK Black Inkjet Cartridge - Replaces HP No.21 (C9351AE) 0.00
(excl. VAT)
0 (incl. VAT)