location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WZR-AGL300NH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZR-AGL300NH
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black :
The long product name of Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WZR-AGL300NH Wireless-N Nfiniti Gigabit Router & Access Point, 802.11a/b/g (300Mbps), 4x 10/100/1000Mbps RJ-45, 5GHz
More>>>
Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black:
The official description of Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Buffalo Nfiniti Wireless-N Gigabit Router & Access Point is an ideal solution for either home or business use. Perfect for high-speed multimedia streaming or online gaming. The Buffalo Gigabit Router & Access Point offers high transfer rates for both wireless and wired connections. This product is designed to Draft 2.0 802.11n specifications. You can choose between the two operation modes;

- Wireless-N (5GHz only) and 802.11a/b/g
- Wireless N (2.4GHz only) and 802.11b/g

With multiple security levels, you can use AES, TKIP and 128/64bit encryption for each connected client device simultaneously. It will also allow you to restrict access from devices connecting with WEP to other devices connecting with AES or TKIP. You can use TKIP/AES encryptions for your PCs and WEP encryption for a gaming console simultaneously, but if someone tries to access the network using WEP encyption (which is the weakest encryption) they cannot access other devices connected via AES/TKIP. To further enhance your requirements by turning WMM (Wi-Fi Multimedia) on, will significantly improve your experience for audio, video and voice applications.

Short summary description Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black:
This short summary of the Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WZR-AGL300NH, Ethernet LAN, Black

Long summary description Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

Buffalo WZR-AGL300NH. WLAN data transfer rate (max): 300 Mbit/s, Channels quantity: 64 channels, Modulation: DSSS, OFDM. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s. Security algorithms: WPA2. Media access protocol: CSMA/CD. Product colour: Black

Wireless LAN features
WLAN data transfer rate (max) *
300 Mbit/s
Channels quantity
64 channels
Modulation
DSSS, OFDM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
1000 Mbit/s
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA2
Filtering
Yes
MAC address filtering
Yes
Protocols
Media access protocol
CSMA/CD
Design
Product colour
Black
Features
Plug and Play
Yes
Power
Power consumption (typical)
11 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
630 g
Other features
WLAN data transfer rates supported
300 Mbit/s
Dimensions (WxDxH)
190 x 150 x 38 mm
Supported data transfer rates
10/100/1000Mbps
Power requirements
AC100-120V, 50/60Hz
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Frequency range
2.412-5.350GHz
Non-operating relative humidity (non-condensing)
20 - 80%
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 16:47:44
Uk has collected 3 expert reviews for Buffalo WZR-AGL300NH wireless router Gigabit Ethernet Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30 16:47:36
Great performance, though you cant run on both bands at once. This cable router is an upgrade from Buffalos older Nfinity model. It supports dual band, but unlike the other dual band routers on test it can only run at either 2.4GHz or 5GHz, not b...
80%
pcadvisor.co.uk
Updated:
2011-07-30 16:47:40
The latest iteration of the Buffalo Wireless Nfiniti Gigabit Router series is, at first glance, a shrunken version of the behemoth we looked at in our most recent wireless router group test. The case is smaller and the external rotor-like antennae...
Bottom line It’s no looker and it’s tricky to set up, but this router delivers the draft-n goods, offering excellent raw wireless speed. Couple that with a low price and you’re on to a good deal. Roger Gann...
70%
techworld.com
Updated:
2011-07-30 16:47:44
The latest iteration of the Buffalo Wireless Nfiniti Gigabit Router series is, at first glance, a shrunken version of the behemoth we looked at in our most recent wireless router group test.The case is smaller and the external rotor-like antennae have...
Bottom line It’s no looker and it’s tricky to set up, but this router delivers the draft-n goods, offering excellent raw wireless speed. Couple that with a low price and you’re on to a good deal...
0%
Brand Image Product code Product Stock Price from
Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black Buffalo WZR-HP-G300NH wireless router Gigabit Ethernet Black
(show image)
WZR-HP-G300NH WZR-HP-G300NH
Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black Buffalo Wireless-N Nfiniti Router & Access Point wireless router Black
(show image)
WHR-G300N/U Wireless-N Nfiniti Router & Access Point
Buffalo WHR-G300N wireless router Black Buffalo WHR-G300N wireless router Black
(show image)
WHR-G300N WHR-G300N
Buffalo WBMR-G300N wireless router Buffalo WBMR-G300N wireless router
(show image)
WBMR-G300N WBMR-G300N
Buffalo WBMR-G125 wireless router Black Buffalo WBMR-G125 wireless router Black
(show image)
WBMR-G125 WBMR-G125