location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X200 Tablet Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R9115
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black :
The long product name of Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X200 Tablet Sleeve
More>>>
Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black:
The official description of Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad X200 Tablet Sleeve is the perfect protective accessory for your new X200 Tablet notebook. Save time by writing to your new tablet notebook without removing it from the sleeve. The glove-like fit of the sleeve case, secured by a removable bolster, protects your tablet from scratches and the elements as you work and play.

Features and Benefits:

- The new molded bolster offers added stability for your new tablet and the fold-over protective cover provides durability when transporting your notebook.
- Easy access zippered flaps allow peripheral attachment and protection of your notebook ports.
- The adjustable hand hold on the back of the sleeve lets you comfortably take notes wherever you are.
- A padded shoulder strap lets you carry the tablet to your next appointment with ease. The strap's innovative fastener design supports the tablet for use in slate mode when you travel.

Short summary description Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black:
This short summary of the Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X200 Tablet Sleeve, Sleeve case, 30.7 cm (12.1"), 684 g

Long summary description Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black:
This is an auto-generated long summary of Lenovo ThinkPad X200 Tablet Sleeve 30.7 cm (12.1") Sleeve case Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X200 Tablet Sleeve. Case type: Sleeve case, Maximum screen size: 30.7 cm (12.1"). Weight: 684 g

Features
Maximum screen size *
30.7 cm (12.1")
Case type *
Sleeve case
Product main colour *
Black
Weight & dimensions
Weight
684 g
Other features
Dimensions (WxDxH)
315 x 290 x 62 mm
Brand Image Product code Product Stock Price from
Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black Lenovo Thinkpad 12W Case Sleeve 30.5 cm (12") Sleeve case Black
(show image)
51J0476 Thinkpad 12W Case Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Thinkpad 15W Case Sleeve 39.6 cm (15.6") Sleeve case Black Lenovo Thinkpad 15W Case Sleeve 39.6 cm (15.6") Sleeve case Black
(show image)
51J0477 Thinkpad 15W Case Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)