location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ExpressCard 12-in-1 Multi Media Memory Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECREAD
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader :
The long product name of StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ExpressCard 12-in-1 Multi Media Memory Card Reader
More>>>
StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader:
The official description of StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert your laptop ExpressCard slot into a 12-in-1 memory card reader.

- Read 12 different Memory Stick or Secure Digital card formats from a single reader.
- Small form factor that fits into 34mm or 54mm ExpressCard slots for versatility and portability.
- Backed by a StarTech.com 1 year warranty and free lifetime technical support.

This 12-in-1 memory card reader allows you to access several different types of media cards/memory cards from your laptop computer.
Simply insert the card reader into an ExpressCard slot, and you’ll be able to read from and write to MemoryStick™ (MS) and Secure Digital™ (SD) media quickly and easily.
This ExpressCard memory card reader is an ideal selection for accessing data such as digital photos, multimedia and more, relying on broad compatibility while adding to the capability of an existing notebook computer.

Short summary description StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader:
This short summary of the StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader, Memory Stick (MS), MS PRO, MMC, SD, xD, Black, ExpressCard, 16 g, 14 mm, 108 mm

Long summary description StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader:
This is an auto-generated long summary of StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader based on the first three specs of the first five spec groups.

StarTech.com ExpressCard 12-in-1 Multi Media Memory Card Reader. Compatible memory cards: Memory Stick (MS), MS PRO, MMC, SD, xD, Product colour: Black. Interface type: ExpressCard. Weight: 16 g. Package width: 14 mm, Package depth: 108 mm, Package height: 160 mm. Compatible operating systems: Windows 2000/ME/XP/Vista/Mac OSX

Performance
Compatible memory cards *
Memory Stick (MS), MS PRO, MMC, SD, xD
Internal *
Yes
Product colour *
Black
Ports & interfaces
Interface type *
ExpressCard
Weight & dimensions
Weight
16 g
Packaging data
Package width
14 mm
Packaging data
Package depth
108 mm
Package height
160 mm
Package weight
40 (tbc)
System requirements
Compatible operating systems
Windows 2000/ME/XP/Vista/Mac OSX
Other features
Dimensions (WxDxH)
33 x 78 x 5 mm
Technical details
Package length
10.8 cm