location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-8060 multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-8060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-8060 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-8060 multifunction printer Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Colour scanning
  • - USB port
  • - Internal memory: 32 MB
More>>>
Short summary description Brother DCP-8060 multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Brother DCP-8060 multifunction printer Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-8060, Laser, 1200 x 1200 DPI, Colour scanning, A4

Long summary description Brother DCP-8060 multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Brother DCP-8060 multifunction printer Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Brother DCP-8060. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Copying
Copying *
No
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Scanner features
Email, Image, OCR, File
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Ports & interfaces
USB port
Yes
Parallel ports quantity
1
Network
Security features
Function Lock Setting Lock Secure Print
Performance
Maximum internal memory
544 MB
Internal memory *
32 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1092 W
Power consumption (PowerSave)
85 W
Power consumption (standby)
15 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Other features
Standard input trays
2
Network ready
No
Power requirements
220V; 50Hz
Standard media sizes
Letter, Legal A4, B5 (ISO), A5, A6, B6, Executive, Folio
Media types supported
Plain Paper, Recycled Paper, Transparency, Labels
Image scaling/enlargement range
25-400%
Memory upgrade
Yes
Compatible operating systems
Windows 98(SE)/Me/NT 4.0/2000/XP Mac OS 9.1-10.2.4
Emulations
PCL 6, BR-Script 3
All-in-one functions
Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:39:33
Uk has collected 1 expert review for Brother DCP-8060 multifunction printer Laser A4 1200 x 1200 DPI 28 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 20:39:33
Brother's DCP-8060 comes with a detailed setup guide, and is easy to prepare for printing. Installing the software is straightforward, although the diagnostic application behaved oddly. It warned us that it couldn't find the printer, before proceeding...
Bottom line The DCP-8060's print and copy quality is the best of the three multifunction devices here, but with no network port it's a little limited at this price. It's good, but if you can stretch your budget we recommend Dell's Multifunction Laser Printer 1815...
80%
Country Distributor
United Kingdom 1 distributor(s)