location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5240 laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5240 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 15:32:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5240 laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 266 MHz
Warranty: One year on-site warranty (upon registration)
Long product name Brother HL-5240 laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-5240 laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono Laser Printer HL-5240 / 28ppm / 1.200 x 1.200 dpi / 16MB
More>>>
Brother HL-5240 laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-5240 laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The compact yet sturdy HL-5240 delivers crisp, clean documents with high definition.

Speed and Performance
Sturdy yet compact, this printer is ready to perform. With fast print speeds and compatibility across Windows®, MacOS®, Linux, Unix and DOS based platforms, this machine can handle all your business printing needs.

Operation made easy
Brother makes life simple by offering as standard a variety of practical features. Hi-Speed USB 2 and Parallel ports mean connectivity to your PC is straightforward, and a 3 colour LED advises you of the current status of your machine. The separate toner and drum ensure quick and economical replacement of supplies, looking after both your budget and the environment.

Bringing complete flexibility to your desktop
The HL-5240 meets all your changing business print demands. You will benefit from the 250 sheet paper tray, which is expandable to both 500 and 750 sheets through optional paper trays. The 50 sheet multi-purpose tray allows you to print on different media, such as envelopes, labels and specialist paper, thus improving printing versatility and all-round office efficiency.

Optional Network Connectivity
Easily upgradeable to incorporate full network capabilities, this printer allows you and your work group to take advantage of its fast print speeds without the cost of multiple desktop
printers. The Brother HL-5240 offers you all of this, so you don’t have to compromise on print quality and reliability.

Short summary description Brother HL-5240 laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-5240 laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5240, Laser, 1200 x 1200 DPI, A4, 28 ppm

Long summary description Brother HL-5240 laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-5240 laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5240. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Media weight (tray 1)
60 - 105 g/m2
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP, ARP, RARP, BOOTP, DHCP, WINS/NetBIOS, LPR/LPD,Port9100, POP3/SMTP, SMBPrint, TELNET, SNMP, HTTP, TFTP
Performance
Internal memory *
16 MB
Maximum internal memory
512 MB
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
30 dB
Power
Power consumption (printing) *
610 W
Power consumption (standby)
80 W
Weight & dimensions
Weight
9.8 kg
Dimensions (WxDxH)
371 x 383 x 246 mm
Packaging content
Bundled software
- PCL Printer Driver & BR Script 3 (PPD file)~ Windows 95 / 98 / Me, & NT4.0 / 2000 / XP - Brother Laser Driver ~ Mac 9.1-9.2, Mac OS X 10.2.4 ~ - GDI Printer Driver - BR-Script 3 (PPD) - Interactive Help
Other features
Mac compatibility
Yes
Networking features
NC-2100p
Toner cartridge
TN-3130,TN-3170
Compatible operating systems
Windows 95 / 98 /Me & NT4.0 / 2000 / XP Mac OS Linux DOS
Emulations
PCL6, BR-Script 3 *3, IBM Pro-Printer XL, Epson FX-850
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:39:22
Uk has collected 2 expert reviews for Brother HL-5240 laser printer 1200 x 1200 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-04 06:22:52
An uncompromising monochrome laser that gets the job done with speed and precision.Brother’s HL-5240 is (like HP’s Laserjet 2605) the personal version of a business printer that’s impressed us in the past. When we reviewed the HL-5...
83%
Country Distributor
United Kingdom 1 distributor(s)