location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4040CN Colour Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4040CN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Direct printing
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 300 MHz
Warranty: 1 year on-site
Long product name Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4 :
The long product name of Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-4040CN Network-ready Colour Laser Printer
More>>>
Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4:
The official description of Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-4040CN can print up to 20ppm in mono and colour thanks to single pass print technology. It's also one of the safest printers in its class, thanks to SSL, ensuring that unsecured data passing over the network cannot be accessed by other users.

Short summary description Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4:
This short summary of the Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-4040CN Colour Laser Printer, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm, Network ready

Long summary description Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-4040CN Colour Laser Printer. Print technology: Laser, Colour, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
33 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
N-up printing
4, 9, 16, 25
Economical printing
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105 g/m2
Ports & interfaces
Direct printing *
Yes
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP (IPv4 & IPv6)
Embedded web server
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
30 dB
Power
Power consumption (printing) *
510 W
Power consumption (PowerSave)
20 W
Weight & dimensions
Weight
29.1 kg
Dimensions (WxDxH)
419 x 475 x 317 mm
Packaging data
Package weight
33.4 kg
Other features
Mac compatibility
Yes
Custom media sizes
(69.9 - 215.9mm) - (116 - 406.4mm)
Networking features
10/100Base-TX
Power consumption (active)
85 W
Compatible operating systems
Windows 2000/XP/2003/Vista Mac OS X 10.2.4 +, 10.5 Linux
Emulations
PCL 6
PictBridge
Yes
Package dimensions (WxDxH)
568 x 624 x 565 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:05:13
Uk has collected 24 expert reviews for Brother HL-4040CN Colour Laser Printer 2400 x 600 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
alphr.com
Updated:
2011-09-25 21:04:07
Compared to most of its rivals, the Brother HL-4040CN is the Rolls Royce of colour lasers. It's not just the price or weight – although at £221 and 29kg it's at the expensive and heavy end of the scale. It's beautifully built. Every user-accessible par...
Bottom line A workhorse designed for larger networks, the Brother offers a good mixture of speed, print quality and features...
83%
expertreviews.co.uk
Updated:
2011-09-25 21:04:18
Brothers HL-4040 received four stars in Whats New, Shopper 238, when it was launched last year. Since then it has established itself as a reliable workgroup printer for small offices. It looks less bulky than the large Lexmark and Epson printers...
60%
gadgetspeak.com
Updated:
2011-09-25 21:04:43
First the all important dimensions. The Brother HL-4040CN is 48cm deep with power plug inserted, 41cm wide and 30cm tall. It is close to 30kilos when the toners are inserted. Some recent units state fast warm up or time to first page, no such luxury he...
68%
pcadvisor.co.uk
Updated:
2011-09-25 21:05:00
The Brother HL-4040CN is the first colour laser printer designed by Brother itself, rather than a rebranded model from another manufacturer. Its a decent first effort, offering good overall speed and print quality for a competitive price. The Broth...
Bottom line The inexpensive Brother HL-4040CN produces excellent text quality, is easy to set up and comes with helpful documentation, but it is incredibly heavy, has a confusing control panel and isnt expandable. A decent first colour laser printer from Brother...
70%
pcauthority.com.au
Updated:
2011-11-04 06:27:19
Quick, cheap to run and an abundance of features – a worthy award winner When it comes to producing great-value laser printers, it seems that, at least in this group test, Brother can’t be surpassed. Its HL-5240 walked off with the award...
83%
goodgearguide.com.au
Updated:
2011-11-04 06:27:23
For this colour laser printer, a sometimes-awkward design offsets good pricing, speed and print quality. Brother takes a major evolutionary step with the HL-4040CN: this is the first colour laser designed by the company itself, rather than a rebranded...
Good Low price, excellent text quality; excellent setup and documentation...
Bad Confusing control panel, heavy weight, not expandable The Final Word The HL-4040CN is designed to be, and is priced as, a low-end machine. Its only option is a networking add-on.
Bottom line The HL-4040CN is designed to be, and is priced as, a low-end machine. Its only option is a networking add-on.
80%
Zdnet.com.au
Updated:
2011-11-04 06:27:28
The Brother HL-4040CN is a moderately priced single-function laser printer for workgroups or small offices. The printer is network-ready and offers some interesting features, such as reprint and secure print, as well as great print quality. On the down...
Good Great print quality, USB port for cameras and flash drives, Networkready, Reprint, directprint, and secure print features are useful...
Bad Black print speeds are on the slow side, Input paper capacity is not expandable, No optional duplexer available...
Bottom line Despite its lagging black print speeds, the Brother HL-4040CN does a lot of things right and makes a compelling colour laser printer for small offices or workgroups.
74%
infoworld.com
Updated:
2011-09-25 21:03:58
The HL-4040CN is designed to be, and is priced as, a low-end machine. Shoppers seeking more features (such as additional paper capacity) might consider its higher-end cousin, the HL-4070CDW.
70%
brighthub.com
Updated:
2011-09-25 21:04:02
The HL-4040CN comes with four cartridges (one black and three colors). Each black cartridge ($60 to replace) will do about 2,500 prints and the colors ($70 each to replace) are good for about 1,500 prints. Brother does...
60%
about.com
Updated:
2011-09-25 21:04:26
The Brother HL-4040CN is a mid-level color laser printer that is robust enough to serve as a workgroup printer for small and medium businesses, and affordable enough for home and home office use. Network-ready out of the box, the Brother HL-4040CN is a...
Bottom line The Brother HL-4040CN is a mid-level color laser printer that is robust enough to serve as a workgroup printer for small and medium businesses, and affordable enough for home and home office use. Network-ready out of the box, the Brother HL-4040CN is a...
60%
Howstuffworks.com
Updated:
2011-09-25 21:04:30
The HL-4040CN is Brothers first foray into the color laser printer market. It is designed for small offices and can also meet the needs of home office users.Brother chose to design its own laser color printer engine rather than license a proven design...
Good USB and Ethernet ports, secure printing, easy reprints, good text quality...
Bad Average color imaging with some banding, toner can be expensive...
Bottom line The HL-4040CN is Brothers first foray into the color laser printer market. It is designed for small offices and can also meet the needs of home office users.Brother chose to design its own laser color printer engine rather than license a proven desig...
60%
trustedreviews.com
Updated:
2011-09-25 21:04:47
Brother has recently revamped its range of laser printers and all-in-ones. The HL-4040CN fits in as a high-end personal or medium-level workgroup colour laser printer, with a couple of useful extras. The HL-4040CN is big and square cut, but maintains a m...
70%
v3.co.uk
Updated:
2011-09-25 21:04:55
A cheap colour laser that infringes ever more on consumer inkjet territory...
80%
pcworld.com_techhive.com
Updated:
2011-09-25 21:05:04
Brother HL-4040CN For this color laser printer, a sometimes-awkward design offsets good pricing, speed, and print quality. Recommend this story? Yes No Please Wait... Brother takes a major evolutionary step with the HL-4040CN: This is the first color l...
Good Low price; excellent text quality, Excellent setup and documentation...
Bad Confusing control panel; heavy weight, Not expandable...
Bottom line For this color laser printer, a sometimes-awkward design offsets good pricing, speed, and print quality.
81%
pcmag.com
Updated:
2011-09-25 21:05:09
When I think of color lasers, Brother is not among the first names that come to mind. The company has tended to focus on ink-jet based all-in-ones (AIOs) and monochrome laser printers and AIOs. But Brother has decided to jump into color lasers in a b...
Good Reasonably fast. High-quality text. Graphics and photo quality good enough for internal business use.
Bad Colors are a little off in most photos. Paper tends to curl.
Bottom line The Brother HL-4040CN color laser offers reasonably fast speeds combined with high-quality text and reasonably good but far from impressive, graphics and photos...
60%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)