location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R2880 + X-Rite i1 Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R2880 + X-Rite i1 Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA16305BW
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited warranty
Long product name Epson Stylus Photo R2880 + X-Rite i1 Display :
The long product name of Epson Stylus Photo R2880 + X-Rite i1 Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Photo R2880 A3+, 5760 x 1440 DPI, 8-color (Cyan, Vivid Magenta, Yellow, Light Cyan, Vivid Light Magenta, Light Black, Light Light Black, and Matte or Photo Black)
More>>>
Epson Stylus Photo R2880 + X-Rite i1 Display:
The official description of Epson Stylus Photo R2880 + X-Rite i1 Display as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exhibition quality prints

Produce exhibition quality prints with unprecedented control with the Epson R2880 photo printer, the choice for professional and fine art photographers. With its innovative ink set, Epson UltraChrome K3™ with Vivid Magenta, this powerful printer offers an astounding color gamut for brilliant reds, blues and purples.

Designed to easily deliver large-format photos worthy of gallery display, the 13-inch R2880 includes Radiance™ technology, which ensures smooth color transitions, and improved highlight and shadow detail. Its three-level black technology offers exceptional gray balance and outstanding tonal range. And, Advanced Black-and-White Photo Mode ensures precision control for neutral or toned black-and-white prints. Take your creativity further with its versatile media handling capabilities. Print on roll paper, fine art paper or 1.3 mm thick art board. The R2880 always delivers professional performance with its one-inch wide, permanent print head. And, for more consistent printing, it includes Automatic Nozzle Check technology, plus Epson PreciseColor™. Achieve professional results, with the quality, control and versatility of the Epson R2880 photo printer.

Features:

- Epson UltraChrome K3™ with Vivid Magenta pigment inkset.
- Advanced magenta pigments - astounding reds, blues and purples.
- Advanced Black-and-White Photo Mode.
- Fine art, canvas and roll paper printing.
- Radiance™ technology for smoother gradations.
- Epson PreciseColor™ - no calibration needed.

Short summary description Epson Stylus Photo R2880 + X-Rite i1 Display:
This short summary of the Epson Stylus Photo R2880 + X-Rite i1 Display data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R2880 + X-Rite i1 Display, Colour, 5760 x 1440 DPI, 8, A3, 9 ppm

Long summary description Epson Stylus Photo R2880 + X-Rite i1 Display:
This is an auto-generated long summary of Epson Stylus Photo R2880 + X-Rite i1 Display based on the first three specs of the first five spec groups.

Epson Stylus Photo R2880 + X-Rite i1 Display. Colour, Number of print cartridges: 8. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 9 ppm

Features
Print head nozzles
180
Colour *
Yes
Number of print cartridges *
8
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Input & output capacity
Auto document feeder (ADF) input capacity
120 sheets
Paper handling
Standard media sizes
DIN A3, DIN A4
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Performance
Buffer size
256 KB
Sound power level (printing)
51 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
20 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000, XP, Vista Mac OS X 10.3.9 +
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
12 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Creativity Suite: Epson Easy Photo Print, Epson Camera Raw Plug-in per Creativity Suite, Epson Print CD, Epson File Manager, Epson Web to Page, Adobe Elements 5 (PC) & 4 (Mac)
Package width
455 mm
Package depth
685 mm
Package height
305 mm
Package weight
16.2 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
198 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
198 cm
Products per pallet
12 pc(s)
Other features
Dimensions (WxDxH)
214 x 616 x 322 mm
Print technology
Inkjet
Interface
USB 2.0
DVD/CD printing
Yes
Ink drop
3,0 pl
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:09:12
Uk has collected 37 expert reviews for Epson Stylus Photo R2880 + X-Rite i1 Display and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 07:09:11
If the Stylus Photo Pro 1400 is a great option for budget-conscious buyers then it’s big, bad brother is almost the polar opposite. At a shade over £700, it’s the most expensive printer in this test by miles, but boy, do you get what you pay for. The...
Good Excellent picture quality; small footprint; easy to set up and use; good range of media input options, including roll paper adaptor; pigment-based inks...
Bad You still have to swap out matte black and photo black ink tanks; limited connectivity options; default settings can leave your prints looking a little dark...
100%
trustedreviews.com
Updated:
2011-08-14 07:09:11
If the numbers of ink colours manufacturers build into their high-end photo printers goes on increasing, there’ll be one for every conceivable colour before long. If you don't believe us, witness the Epson Stylus Photo R2880 and its new UltraChr...
90%
pcadvisor.co.uk
Updated:
2011-08-14 07:09:11
Product Code: C11CA16305 No large format photo printer is easy to use - but the Epson Stylus Photo R2880 is more simple than most. The Epson Stylus Photo R2880 also has a clear edge in speed. Our test print of colour patches was output in a little o...
Bottom line Overall, the Epson Stylus Photo R2880 is a superb photo printer - if your budget can stretch to it. Karl Hodge Lowest online price: ££532.48 Buy it now: click here...
80%
macworld.co.uk
Updated:
2011-08-14 07:09:11
The two most expensive printers in this round-up, the Epson Stylus Photo R2880 and the Canon Pixma Pro9500 MK II, are about neck and neck in terms of quality output. But, if we were going with our gut, we might just pick the Epson over the Canon. No p...
Good Fast for its class, pleasingly realistic results on photo stock, easy to use, Ultrachrome K3 system...
Bad Need to swap inks, lack of definition in fine art prints...
80%
expertreviews.co.uk
Updated:
2011-08-14 07:09:11
Although externally identical to the Stylus Photo R1900, the Stylus Photo R2880 isnt quite the same inside. Epson has tweaked the print engine to make it even better-suited to photo printing. The difference lies in its inks. The R2880 uses eight di...
80%
practicalphotography.com
Updated:
2011-08-14 07:09:12
The Epson Stylus Photo R2880 is a large A3 printer offering lab-quality results...
80%
alphr.com
Updated:
2011-08-14 07:09:12
Epson printers have a strong reputation among photographers, and that's likely to continue with the latest in the A3 Stylus Photo range. The R2880 is Epson's flagship professional photo printer, with an eight-colour print engine that includes three dif...
Bottom line A top quality professional A3 printer, and the price isn't bad either...
83%
techradar.com
Updated:
2011-08-14 07:09:12
Refilling the Epson Stylus Photo R2880 A3+ printer will set you back £90 a time. But some things are worth it. The print quality of this high-end photo printer is very good indeed.Epson has a great reputation when it comes to printing excellence and pa...
Good Superb print quality, Great colours, Well built...
Bad Expensive...
90%
EISA.eu
Updated:
2011-08-14 07:09:12
The print quality produced by the Epson Stylus Photo R2880 is superb, especially when it is combined with Epson photo papers. A3+ prints from the Stylus R2880 are extremely detailed, and even the subtlest colour changes are rendered smoothly and gradu...
0%
photo-i.co.uk
Updated:
2011-08-14 07:09:12
The Epson Stylus Photo R2880 A3 review Its now six years to the day that we launched photo-i with an exclusive review of the Epson Stylus SP2100 pigment ink printer (2200 for North America). At the time the SP2100 was a giant leap forward for...
Good Print life, Print colours, Monochrome printing, CD/DVD printing...
Bottom line Well here we are at the end of yet another printer review, so is this printer going to set new standards for future printers? Over the last six years or more years we have witnessed some exciting digital printing technology, most of this has originate...
0%
photoreview.com.au
Updated:
2011-11-04 14:27:53
Epsons Stylus Photo R2880, the long-awaited replacement for the popular R2400 model, boasts a new ink set and some technological advances that should please its target market. But, although it provides some welcome advances over its predecessor, the m...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:27:53
The Epson Stylus Photo R2880 has emerged as the new standard for high quality photo reproduction. With a relatively low initial price point and decent consumable efficiency, the R2880 is a must-have for any semi-professional photographer looking to pri...
Good Fantastic photo printing, great build quality, A3+ media capability...
Bad No Ethernet, awkward manual roll feeding The Final Word The Epson Stylus Photo R2880 has emerged as the new standard for high quality photo reproduction. With a relatively low initial price point and decent consumable efficiency, the R2880 is a must-ha...
Bottom line The Epson Stylus Photo R2880 has emerged as the new standard for high quality photo reproduction. With a relatively low initial price point and decent consumable efficiency, the R2880 is a must-have for any semi-professional photographer looking to pri...
90%
techreviewsource.com
Updated:
2011-08-14 07:09:11
The Epson Stylus Photo R2880 is a new professional photo printer on the market from the printer giant, Epson. It prints professional quality photo prints at a size up to 13 x 19-inches or even on a roll. While the price tag may seem expensive to t...
Good Stunning color & grayscale printing, Large paper sizes supported, Very fast printing, Many individual ink colors...
Bad Switching between black inks uses ink...
100%
pcmag.com
Updated:
2011-08-14 07:09:11
If the only thing the Epson Stylus Photo R2880 ($799.99 direct) had going for it was that it prints professional-quality photos and graphics, that would be enough to make it attractive. But it's also surprisingly fast, prints on a variety of fine ar...
Good Fast. Impressively high-quality photos and graphics. Maximum 13- by 19-inch cut paper size. Fine arts papers available.
Bad Needs different black ink cartridges for matte and glossy paper.
Bottom line Suitable for both serious amateurs and professional photographers and graphic artists, the Epson Stylus Photo R2880 delivers great-looking output at fast speed...
90%
maclife.com
Updated:
2011-08-14 07:09:11
The R2880 churns out stunning prints at a good price.There’s good and bad news about Epson’s wide-carriage Stylus Photo R2880, successor to the four-year-old Stylus Photo R2400. First, the good: It’s more robust than the R2400 and puts o...
Good Superb print quality. Whisper-quiet. Very fast. Reasonable ink cost per print.
Bad Black cartridges need to be swapped when switching paper types. 11ml cartridge capacity requires frequent changes when outputting large prints.
Bottom line The Stylus Photo R2880 may not have the large-capacity cartridges and no-swap blacks that Epson aficionados were hoping for, but if you’re ready for a new printer that can deliver breathtakingly beautiful images at a reasonable cost, this is the one...
100%
macnews.com
Updated:
2011-08-14 07:09:11
Epson’s new 13-inch Stylus Photo R2880 printer (replacing the Epson 2400) incorporates print technologies that include a new printhead using an ink-repellent coating to improve ink dot placement. Its new UltraChrome K3 inkset and Radiance te...
90%
electronicsme.com
Updated:
2011-08-14 07:09:11
If you are looking for a photo printer that can handle more than just your standard photo printing sizes, then you may want to check out the Epson Stylus Photo R2880 Photo Printer. Compatible with Mac OS X, Windows XP, and Vista, the Stylus Photo R2880...
Bottom line In conclusion, the Stylus Photo R2880 provides quality photo printing capabilities on a wide range of paper options that are sure to strike any photographers fancy. If you can tolerate having to switch black cartridges when switching between photo and...
80%
computershopper.com
Updated:
2011-08-14 07:09:12
Epson has long dominated the desktop photo printer market, but recently both Canon’s Pixma Pro and HP’s PhotoSmart Pro series printers have made significant inroads in capturing the hearts—and pocketbooks—of amateur and professional phot...
Good Superb image quality; versatile paper handling; fast; quiet; efficient; easy to set up; prints directly onto DVD/CD discs...
Bad No network connectivity options; no LCD; expensive photo-black and matte-black ink cartridges must be manually swapped; problematic manual paper feed...
Bottom line Epson’s Stylus Photo R2880 is a serious, well-designed, and nicely constructed photo printer for photo enthusiasts and professionals who require medium-size, exhibition-quality black-and-white or color prints...
87%
layersmagazine.com
Updated:
2011-08-14 07:09:12
Epson’s new 13″ Stylus Photo R2880 printer (replacing the Epson 2400) incorporates print technologies that include a new printhead using an ink-repellent coating to improve ink dot placement. Its new UltraChrome K3 inkset and Radiance technology o...
Good Wider color gamut; automatic nozzle check...
Bad Small-capacity ink cartridges...
90%
shutterbug.com
Updated:
2011-08-14 07:09:12
The Epson Stylus Photo R2880 is a solid upgrade to the R2400 it replaces. With better print quality, faster throughput, and even better black and white capabilities than before, it should be very high on your list in this size range. The ability to pri...
0%
photographyblog.com
Updated:
2011-08-14 07:09:12
Back in 2005 Epson brought out a solid 13x19 inch printer using its new UltraChrome K3 inkset. This model, the Stylus Photo R2400, was a major improvement over the 2200/2100 it replaced, thanks to additional grey inks and a new Advanced Black & White...
Bottom line Ratings (out of 5)Design4.5Features4Ease-of-Use4.5Image Quality5Value for Money4.5The Epson Stylus Photo R2880 is an evolutionary step-up from the R2400. The new Vivid Magenta inks will be welcomed by anyone that prints saturated images, particularly...
90%
whatdigitalcamera.com
Updated:
2011-08-14 07:09:12
Notable features of the R2880 are: the ability to produce prints without having to first turn on a PC; direct printing from a digital camera using PictBridge or via the two USB 2.0 ports; border-free printing on a wide variety of cut sheet and roll med...
94%
dpnow.com
Updated:
2011-08-14 07:09:12
We’ve been boning up on the successor to the much-praised Epson R2400 Last week Epson announces Stylus Photo R2880 Epson quietly announced the arrival of their new R2880 A3+ pinkment ink photo printer. I have since been able to see in action, this succ...
0%
Country Distributor
Deutschland 1 distributor(s)