location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 300 Flatbed Photo Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G3110
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 300 Flatbed Photo Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2733A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112386023 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Jun 2017
Product end of life date
Bullet Points HP Scanjet 300 Flatbed Photo Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 4800 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Photo paper, Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC 2.5 W
Warranty: Service & support options: HP one year next day exchangeOne-year next business day exchangephone and Web support included.may vary by country as required by law. Go to /support to learn about HP award winning service and support options in your region.
Long product name HP Scanjet 300 Flatbed Photo Scanner :
The long product name of HP Scanjet 300 Flatbed Photo Scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanjet 300 Flatbed, 4800 dpi, 216 x 297mm, 1 Hi-Speed USB 2.0
More>>>
HP Scanjet 300 Flatbed Photo Scanner:
The official description of HP Scanjet 300 Flatbed Photo Scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay productive with high-quality, versatile document scanning
- Finish jobs faster – scan a one-page A4 document in as fast as 14 seconds at 200 dpi resolution, or scan a 10 x 15 cm (4 x 6-inch) photo in as fast as 21 seconds at 200 dpi resolution.
- Copy documents quickly using the one-touch copy button.
- Save time with easy-to-use controls. Plug in and set up fast, using a single cable.
- Get precise results when you scan important documents and images. Capture crisp detail at up to 4800 x 4800 dpi resolution, 48-bit colour.

Scan and archive documents with ease.
- Save time with convenient one-touch scanning capabilities. Capture and send images directly to email or PDF – and print or copy images in a touch.
- Scan multiple items at once – including business cards, receipts, and photos, and automatically save them as separate files.
- Create the prints you need: use the ArcSoft PhotoStudio 6 photo-editing software included to easily edit, search, and organise images for printing in multiple sizes.
-
Save valuable space in your office with this compact scanner that fits almost anywhere.
- Set up and work where you want: this compact, landscape-oriented scanner can fit almost anywhere in your office.
- Scan books, journals, and bound materials with ease, using the scanner's floating-hinged lid for high clearance.
- Eliminate the need for a power cable – this USB-powered scanner saves energy by plugging directly into your PC.
- Optical resolution is a measure of maximum hardware sampling resolution, based on ISO 14473 standard.
- Energy savings based on comparison with scanners requiring a separate power supply.

Short summary description HP Scanjet 300 Flatbed Photo Scanner:
This short summary of the HP Scanjet 300 Flatbed Photo Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 300 Flatbed Photo Scanner, 216 x 297 mm, 4800 x 4800 DPI, 48 bit, 30 sec/page, 21 sec/page, Flatbed scanner

Long summary description HP Scanjet 300 Flatbed Photo Scanner:
This is an auto-generated long summary of HP Scanjet 300 Flatbed Photo Scanner based on the first three specs of the first five spec groups.

HP Scanjet 300 Flatbed Photo Scanner. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 4800 x 4800 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS, Daily duty cycle (max): 26000 pages, Scan file formats: BMP, FPX, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT, UNICODE. Maximum ISO A-series paper size: A4, Scanning media types supported: Photo paper, Plain paper. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
4800 x 4800 DPI
Colour scanning
Yes
Input colour depth
48 bit
Greyscale levels
256
Flatbed scan speed (b/w, A4)
30 sec/page
Flatbed scan speed (b/w, A3)
21 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Touchscreen
No
Performance
Sensor type *
CIS
Scan file formats
BMP, FPX, GIF, HTM, JPG, PCX, PDF, PNG, RTF, TIFF, TXT, UNICODE
Daily duty cycle (max) *
26000 pages
Paper handling
Scanning media types supported
Photo paper, Plain paper
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
2.5 W
Power consumption (standby)
0.5 W
Power consumption (off)
0.0125 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
373 mm
Depth
274 mm
Height
44.5 mm
Weight
1.76 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 06:20:14
Uk has collected 2 expert reviews for HP Scanjet 300 Flatbed Photo Scanner and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2015-09-01 06:20:14
If you have a stack of old photos you want to archive, you may find the scanner in your all-in-one not up to the task. Some have low resolution and others can't do the colours justice. A standalone scanner, like HP's new Scanjet 300, is a dedicated devic...
Good Relatively fast scans, Scan multiple items at once, Floating hinge lid...
Bad Hard to align prints on flatbed, Preview scan can be slow, Function buttons a bit awkward...
Bottom line The HP ScanJet 300 is a very serviceable personal scanner, suitable for document and photo print scanning, but not up to semi-pro standards. LED illumination and CIS image sensors, both used in this machine, still can't reproduce text or images with the s...
80%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)