location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP C820DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980679
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LED
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB Built-in processor 600 MHz
Long product name Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 :
The long product name of Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio SP C820DN - 1200 x 1200dpi, 40ppm, 890W, Intel Celeron M 600MHz, 512MB RAM, 10/100Base-TX Ethernet, USB 2.0, 97 kg
More>>>
Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3:
The official description of Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The RICOH Aficio® SP C820DN Series Color Laser Printer helps offices bring more full-color documents in-house and regain control of your budget. This cost-effective printer produces a wide variety of jobs on all kinds of media, with in-line finishing. As a result, you can reduce outsourcing costs without sacrificing document quality or visual appeal. The Ricoh Aficio SP C820DN Series is based on a successful, market-proven design. That means you can expect high reliability and easy maintenance, plus helpful device management and security tools. All from a network printer that offers exceptional productivity and a total cost of ownership that ranks among the lowest in its class.

- Cut wait time. Expect your first color print in nine seconds, or just eight seconds for black & white. Warm-up time is less than a minute.
- Print presentations, reports, brochures and other documents quickly. This printer delivers 40 pages-per-minute speed for full-color and black & white output.
- Meet the demands of a large office without frequent paper refills. This printer holds up to 3,200 sheets with all trays and options.
- Prevent document mix-ups with a 4-Bin Mailbox that allows shared access to the printer and maintains user privacy.
- Reprint forms and other frequently used documents instantly with the optional 80 GB Hard Disk Drive (HDD), which enables a full line of printon- demand choices.

Short summary description Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3:
This short summary of the Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP C820DN, Laser, Colour, 1200 x 1200 DPI, A3, 40 ppm, Duplex printing

Long summary description Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of Ricoh Aficio SP C820DN Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Ricoh Aficio SP C820DN. Print technology: Laser, Colour. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LED. Network ready. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
35 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
9 s
Secure printing
Yes
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3, RPCS
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
3200 sheets
Maximum output capacity
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Coated paper, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper
Multi-purpose tray media types
Letterhead
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Paper tray media weight
60 - 256 g/m²
Multi-Purpose Tray media weight
60 - 256 g/m²
Duplex media weight
60 - 169 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, Ethernet, USB 1.1, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP (IPv4, IPv6), SMB
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor family
Intel® Celeron®
Processor model
Intel® Celeron® M
Processor frequency
600 MHz
Design
Product colour *
White
Display
LED
Power
Power consumption (printing) *
890 W
Power consumption (PowerSave)
2.2 W
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, RedHat EL Linux 5.1, RedHat EL Linux 5.2, RedHat EL Linux 5.3
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
670 mm
Depth
670 mm
Height
640 mm
Weight
97 kg
Packaging content
Bundled software
SmartDeviceMonitor Web Image Monitor DeskTopBinder V2 Lite Agfa Font Manager 2000
Other features
Scanner integrated
No
Copy function
No