Epson logo

Epson Ink Cartridge Black 2.5K

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234119
Info modified on:
03 Aug 2022, 14:39:18
Long product name Epson Ink Cartridge Black 2.5K:

WP-M4000/M4500 Series Ink Cartridge Black 2.5K

Epson Ink Cartridge Black 2.5K:

Products compatible with WP-M4000/M4500 Series Ink Cartridge Black 2.5K
- Epson WorkForce Pro WP-M4015 DN
- Epson WorkForce Pro WP-M4095 DN
- Epson WorkForce Pro WP-M4525 DNF
- Epson WorkForce Pro WP-M4595 DNF.

Short summary description Epson Ink Cartridge Black 2.5K:

Epson Ink Cartridge Black 2.5K, Black, Pigment-based ink, 1 pc(s)

Long summary description Epson Ink Cartridge Black 2.5K:

Epson Ink Cartridge Black 2.5K. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.