NEC logo

NEC U310W + NP01SK3D data projector 3100 ANSI lumens DLP WXGA (1280x800) 3D Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27195
Info modified on:
10 Aug 2024, 10:12:54
Long product name NEC U310W + NP01SK3D data projector 3100 ANSI lumens DLP WXGA (1280x800) 3D Grey:

0.65" DMD DLP, 1280 x 800 (WXGA), 3100 ANSI Lumen, 1x HDMI, D-Sub, LAN, 1x 10W, 6.5kg, Grey

Short summary description NEC U310W + NP01SK3D data projector 3100 ANSI lumens DLP WXGA (1280x800) 3D Grey:

NEC U310W + NP01SK3D, 3100 ANSI lumens, DLP, WXGA (1280x800), 2000:1, 1955.8 - 2540 mm (77 - 100"), 0.152 - 0.319 m

Long summary description NEC U310W + NP01SK3D data projector 3100 ANSI lumens DLP WXGA (1280x800) 3D Grey:

NEC U310W + NP01SK3D. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 640 x 480 (VGA), 800.... Noise level: 36 dB, Noise level (economic mode): 32 dB, Certification: CE, ErP, TÜV GS, TCO

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.