location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
592-10314
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
592-10314
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:47:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - High (XL) Yield
  • - Brand compatibility: DELL
  • - 1 pc(s)
Long product name DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black :
The long product name of DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink for V305 Black High Capacity
More>>>
DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official description of DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This cartridge offers great value with a lower cost per page than the standard capacity print cartridge. This high capacity ink cartridge yields approximate half more than the number of pages than the standard capacity cartridge while priced only a little higher.

Short summary description DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 592-10314, High (XL) Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of DELL 592-10314 ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

DELL 592-10314. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
V305w
Quantity per pack *
1 pc(s)
Type *
Original
Features
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
DELL
Colour
No