Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - MAC address table: 8000 entries Switching capacity: 17.6 Gbit/s
- - Access Control List (ACL)
- - Stackable
Warranty:
5-year limited hardware warranty with return to factory replacement and 90-day limited software warranty.
Long product name Cisco 48-Port 10/100 Ethernet Switch Managed
:
48-Port 10/100 Ethernet Switch
The long product name of Cisco 48-Port 10/100 Ethernet Switch Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
48-Port 10/100 Ethernet Switch
More>>>
Short summary description Cisco 48-Port 10/100 Ethernet Switch Managed:
This short summary of the Cisco 48-Port 10/100 Ethernet Switch Managed data-sheet is auto-generated and uses the product title and the first six key specs.
Cisco 48-Port 10/100 Ethernet Switch, Managed
Long summary description Cisco 48-Port 10/100 Ethernet Switch Managed:
This is an auto-generated long summary of Cisco 48-Port 10/100 Ethernet Switch Managed based on the first three specs of the first five spec groups.
Cisco 48-Port 10/100 Ethernet Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries, Switching capacity: 17.6 Gbit/s