location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w2558hc 25 inch LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FF621AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420015345 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited one-year parts and repair labour(may vary depending on the country)
Long product name HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5") :
The long product name of HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25.5" TFT LCD, 1920 x 1200, 3 ms, 400 cd/m2, 1000:1, 2 HDMI & DVI-I w/HDCP
More>>>
HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5"):
The official description of HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The built-in 15-in-1 card reader with remote control allows you to watch slideshows and videos when the PC is off and doubles as a PC card reader when the PC is on.

- The built-in 2 megapixel webcam allows you to have video chats, take casual photos or shoot casual videos and then share them easily through your PC all this with an eye catching look

- Bright and brilliant images powered by a fast response time, high brightness and contrast ratio as well as BrightView technology. All this with an ergonomic design that allows you to adjust the hieight to suit your viewing needs

Short summary description HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5"):
This short summary of the HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5") data-sheet is auto-generated and uses the product title and the first six key specs.

HP w2558hc 25 inch LCD Monitor, 64.8 cm (25.5"), LCD, 3 ms

Long summary description HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5"):
This is an auto-generated long summary of HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5") based on the first three specs of the first five spec groups.

HP w2558hc 25 inch LCD Monitor. Display diagonal: 64.8 cm (25.5"). Display: LCD. Response time: 3 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Display
Display diagonal *
64.8 cm (25.5")
Touchscreen *
No
Response time
3 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.287 x 0.287 mm
Horizontal scan range
24 - 84 kHz
Vertical scan range
48 - 85 Hz
Display scanning frequency
48 to 85 Hz vertical, 24 to 94 kHz horizontal
Multimedia
Megapixel (approx.)
2 MP
Design
Country of origin
China
Compliance industry standards
9241-3,7,8 VDT guidelines, ISO 13406-2 pixel defect guidelines, MPR-II, CISPR, CE Marking, WEEE, FCC approval, Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP and Microsoft Vista), UL listed, GOST (Russia), SASO (Saudi Arabia), SABS (South Africa)
Ports & interfaces
I/O ports
4 High-speed 2.0 USB inputs (1 output to connect to a PC)
USB hub version
2.0
USB Type-A downstream ports quantity
4
DVI-I ports quantity
1
HDMI ports quantity
2
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment
8 cm
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Swivel; tilt range from -5 to 25 degrees; height adjustment from 43 cm to 51 cm (8 cm range); standard VESA 4 hole pattern 100 mm x 100 mm screw-mounting option with removable base
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width (with stand)
513 mm
Depth (with stand)
289 mm
Height (with stand)
621 mm
Width (without stand)
513 mm
Depth (without stand)
289 mm
Height (without stand)
621 mm
Weight (without stand)
10 kg
Packaging data
Package weight
13.2 kg
Thin Client
Processor frequency
3.33 GHz
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
695 x 280 x 525 mm
Power requirements
AC
Speakers and microphone
Integrated rear facing speakers (2 x 4W per channel) with front volume control and 1 microphone in front
Display resolution at frequency
All VESA modes up to 1920 x 1200 @ 60Hz (native recommended)
Display video input type connector
Digital (2 HDMI and DVI-I with HDCP)
Security features
Kensington lock ready (sold separately)
User controls
Switch Video Input, Brightness, Contrast, Image Control, Colour, Quick View, Management, Information, Refresh Overdrive On/Off, Factory Reset, Exit, Card Reader. Languages: English, German, French, Spanish, Italian, Dutch, Simplified Chinese, Japanese
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 12:07:44
Uk has collected 19 expert reviews for HP w2558hc 25 inch LCD Monitor computer monitor 64.8 cm (25.5") and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 12:07:44
HP annonces the w2558hc as an elegant, egonomic, high-performance screen that features a built-in webcam plus multiple USB ports and digital inputs for connecting devices like an MP3 player. It also has a built-in 15-in-1 digital media card reader tha...
Good Good responsiveness, Very ergonomic...
Bad Default colours poor, TN panel = reduced angle of vision...
80%
pcadvisor.co.uk
Updated:
2011-08-17 12:07:44
HPs approach with the 25in flatpanel HP w2558hc is to pack in the features. The design is the now-traditional, shiny HP bezel surrounded by a set-back silver frame - its quite stylish, in a slightly heavy way. Physically, height adjustment is poss...
Bottom line This HP w2558hc falls between two stools – it’s packed with extras, but they push the price into territory where this 25.5in panel is competing with 27in 1,920 x 1,200 models. If you don’t need or want the extra features, basic performan...
60%
macworld.co.uk
Updated:
2011-08-17 12:07:44
HP’s approach with the w2558hc is to pack in the features. The design is the now-traditional, shiny HP bezel surrounded by a set-back silver frame – it’s quite stylish, in a slightly heavy way. Physically, height adjustment is possible using an aggres...
Good Extras, extras, extras and more extras, glossy finish, reasonable performance, good for video editing...
Bad Expensive – unless you think the random collection of extras is worth it, looks big and bulky...
60%
goodgearguide.com.au
Updated:
2011-11-04 16:27:15
The HP W2558hc 25.5-inch widescreen LCD offers impressive image quality, a host of extra features, and a pleasant design. Whats not to like? Its expensive. The W2558hc performed well in our image-quality tests, presenting sharp, readable text on black and white backgrounds alike. Text was quite easy to read even at 6 points; we didnt have to strain to see the lettering. Colors looked bright, particularly in a portrait. Skin tones appeared realistic, with even shading and the proper amount of...
Good Displayed nice colours in tests, includes a built-in card reader...
Bad Lacks a VGA connection...
Bottom line Given the HP W2558hc’s wealth of extras, its excellent image quality, and its distinctive design, US$549 might be a good deal for this well-rounded monitor after all...
90%
tomsguide.com
Updated:
2011-08-17 12:07:43
We asses monitors on a lot of different criteria: design, handling, measuring color accuracy, response times for games and movies ... The ideal screen, of course, would excel in all of these areas. Unfortunately, thats rarely the case, and...
80%
devhardware.com
Updated:
2011-08-17 12:07:43
For its price, the HP w2558hc is a worthy purchase. It has plenty of connectivity options, and its extra features like the web cam, microphone, and digital picture editor are an added bonus...
0%
pcmag.com
Updated:
2011-08-17 12:07:44
If youre looking for a big-screen multimedia monitor that can do it all, look no further than the HP w2558hc. This handsome 25.5 inch display not only offers solid productivity and gaming performance, its also jam-packed with features, including a...
Good Very good color and dark grayscale reproduction. Lots of features. Great motion handling performance.
Bad Expensive. One-year warranty.
Bottom line The HP w2558hc is a top-shelf 25.5-inch monitor that delivers outstanding performance. Multimedia features are plentiful on this stylish display, but youll pay a premium for them...
90%
pcworld.com_techhive.com
Updated:
2011-08-17 12:07:44
The HP W2558hc 25.5-inch widescreen LCD offers impressive image quality, a host of extra features, and a pleasant design. Whats not to like? You have to be willing to pay $549 to get it. Would You Buy This? 0Yes 0No HP W2558HC Black 25.5-inch LCD Test...
Good Displayed nice colors in tests, Includes a builtin card reader...
Bad Lacks a VGA connection...
87%
electronicsme.com
Updated:
2011-08-17 12:07:44
The HP w2558hc (FF621AA#ABA) is a 25.5-inch wide-screen LCD (liquid crystal display) monitor which has built-in speakers and a 2.0 megapixel webcam. This webcam is designed for low lighting conditions and can be used in small or large rooms. This HP mo...
Bottom line The picture quality on this HP W2558HC LCD monitor is solid quality, with enough performance to support a semiprofessional videographer or photographer. The extras HP packs onto the monitor - the webcam, the lighting, the speakers and the USB hub - are...
84%
computershopper.com
Updated:
2011-08-17 12:07:44
When the $549.99 HP w2558hc arrived in our labs, the box was so big that we immediately assumed an LCD could not possibly be inside. We resisted the urge to make a fort out of the box and instead opened it to find a huge, gorgeously designe...
Good Packed with features; great performance; sleek, sturdy design...
Bad High price; oversaturated whites; some ports inconveniently located...
Bottom line If you want a screen that can do it all, and dont mind paying for it, the HP w2558hc is for you...
83%
techworld.com
Updated:
2011-08-17 12:07:44
The design is the now-traditional, shiny HP bezel surrounded by a set-back silver frame - it's quite stylish, in a slightly heavy way. Physically, height adjustment is possible using an aggressively sprung stand and there's a limited tilt range, but n...
Bottom line This HP w2558hc falls between two stools – it’s packed with extras, but they push the price into territory where this 25.5in panel is competing with 27in 1,920 x 1,200 models. If you don’t need or want the extra features, basic performance is only a n...
0%